- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bus Hold | Input Signal Type | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Elements | Number of Input Enables per Chip | Number of Output Enables per Chip | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package Type | Rad Hardened | Tolerant I/Os | Packaging | Technology | Pin Count | Number of Outputs | Output Type | Polarity | Number of Channels | Quiescent Current | Number of Inputs | High Level Output Current | Low Level Output Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHCT245AMTC Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVX244M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M74LCX16244DTR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHC244MX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT245AM Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC240PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVCH162244AGR National Semiconductor | In Stock | - | - | YES | Single-Ended | LVC | Buffer/Line Driver | 5.6@2.7V/4.4@3.3V | Surface Mount | 4 | 0 | 4 LOW | 3.6(V) | 1.65(V) | 1.8/2.5/3.3(V) | -40C to 125C | Automotive | TSSOP | No | 5 | Tape and Reel | CMOS | 48 | 16 | 3-State | Non-Inverting | 16 | 20(uA) | 16 | -12(mA) | 12(mA) | ||
![]() 74LCX162244MTDX Aptina | In Stock | - | - | NO | Single-Ended | LCX | Buffer/Line Driver | 6@2.7V/5.3@3.3V | Surface Mount | 4 | 0 | 4 LOW | 3.6(V) | 2(V) | 2.5/3.3(V) | -40C to 85C | INDUSTRIALC | TSSOP W | No | 5 | Tape and Reel | CMOS | 48 | 16 | 3-State | Non-Inverting | 16 | 20(uA) | 16 | -12(mA) | 12(mA) | ||
![]() CD74HC125M96 National Semiconductor | In Stock | - | - | NO | Single-Ended | HC | Buffer/Line Driver | - | Surface Mount | 4 | 0 | 4 LOW | 6(V) | 2(V) | 2.5/3.3/5(V) | -55C to 125C | Military | SOIC | No | - | Tape and Reel | CMOS | 14 | 4 | 3-State | Non-Inverting | 4 | 8(uA) | 4 | -7.8(mA) | 7.8(mA) | ||
![]() MC74LCX07DR2G Aptina | In Stock | - | - | - | - | LCX | Buffer/Driver | - | Surface Mount | - | - | - | 5.5(V) | 2(V) | 2.5/3.3(V) | -40C to 85C | Industrial | SOIC N | No | - | Tape and Reel | CMOS | 14 | 6 | Open Drain | Non-Inverting | 6 | 10(uA) | 6 | -24(mA) | 24(mA) | ||
![]() MC74LCX07DG Aptina | In Stock | - | - | - | - | LCX | Buffer/Driver | - | Surface Mount | - | - | - | 5.5(V) | 2(V) | 2.5/3.3(V) | -40C to 85C | Industrial | SOIC N | No | - | - | CMOS | 14 | 6 | Open Drain | Non-Inverting | 6 | 10(uA) | 6 | -24(mA) | 24(mA) | ||
![]() MM74HC541SJX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT244DWG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ACT244N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G240YZPR National Semiconductor | In Stock | - | - | NO | Single-Ended | LVC | Buffer/Line Driver | 4.6@3.3V/4@5V | Surface Mount | 2 | 0 | 2 LOW | 5.5(V) | 1.65(V) | 1.8/2.5/3.3/5(V) | -40C to 125C | Automotive | DSBGA | No | 5 | Tape and Reel | CMOS | 8 | 2 | 3-State | Inverting | 2 | 10(uA) | 2 | -32(mA) | 32(mA) | ||
![]() SN74LVC07APWRG4 National Semiconductor | In Stock | - | - | NO | Single-Ended | LVC | Buffer/Driver | - | Surface Mount | 6 | 0 | 0 | 5.5(V) | 1.65(V) | 1.8/2.5/3.3/5(V) | -40C to 125C | Automotive | TSSOP | No | 5.5 | Tape and Reel | CMOS | 14 | 6 | Open Drain | Non-Inverting | 6 | 10(uA) | 6 | -24(mA) | 24(mA) | ||
![]() MC74LCX244DTG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74ACT244DWR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHCT1G126DBVR National Semiconductor | In Stock | - | - | NO | Single-Ended | AHCT | Buffer/Line Driver | 7.5@5V | Surface Mount | 1 | 0 | 1 HIGH | 5.5(V) | 4.5(V) | 5(V) | -40C to 125C | Automotive | SOT-23 | No | - | Tape and Reel | CMOS | 5 | 1 | 3-State | Non-Inverting | 1 | 1(uA) | 1 | -8(mA) | 8(mA) | ||
![]() 74AC240SC Aptina | In Stock | - | - | NO | Single-Ended | AC | Buffer/Line Driver | 8@3.3V/6.5@5V | Surface Mount | 2 | 0 | 2 LOW | 6(V) | 2(V) | 2.5/3.3/5(V) | -40C to 85C | Industrial | SOIC W | No | - | Rail/Tube | CMOS | 20 | 8 | 3-State | Inverting | 8 | 4(uA) | 8 | -24(mA) | 24(mA) |