- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G17DRYR Texas Instruments | 65000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | 74LVC1G17 | 6 | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 1 | 50pF | - | - | 5.5 ns | 1.5μA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | YES | - | - | 1 | - | - | 600μm | 1.45mm | 1mm | 500μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC125RGYR Texas Instruments | 344 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | 74AHC125 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | 50pF | 2 | - | 7.5 ns | 4μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | - | - | 4 | UNIDIRECTIONAL | - | 1mm | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS125ANSR Texas Instruments | 528 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS125 | 14 | 4 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 2 | - | 18 ns | 11mA | - | 25 ns | LS | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | 20mA | - | - | UNIDIRECTIONAL | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS244NS Texas Instruments | 2500 | - | - | 6 Weeks | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | 2 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74LS244 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | - | 5V | - | - | - | 2 | 8 | - | - | - | - | LS | Buffer | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | 5.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT2244MTC ON Semiconductor | 7 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 2 | -40°C~85°C TA | Tube | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT2244 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | - | - | 7.7 ns | - | - | 7.7 ns | - | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | 8 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC125AMDREP Texas Instruments | 2175 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC125 | 14 | 4 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 4 | - | 2 | - | 7 ns | 10μA | - | 14.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | 5.8 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCHR16245ALR Texas Instruments | 777 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCHR | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.635mm | - | 74LVCHR16245 | 48 | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 2 | - | 19.2 ns | 20μA | - | 19.2 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | - | COMMON CONTROL | No | - | - | - | - | N/A | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH240MTCX ON Semiconductor | 46 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | 74LVTH240 | - | - | Not Qualified | 3-State | 3.3V | Inverting | 3.6V | - | - | - | 50pF | 2 | - | 4 ns | - | - | 4 ns | LVT | AND, Buffer, Inverter, Inverting | - | - | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | 6.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC540PWR Texas Instruments | 1997 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | 74HC540 | 20 | 8 | Not Qualified | 3-State | 5V | Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | 8 | 26 ns | 8μA | - | 26 ns | HC/UH | Buffer, Inverter | - | - | Buffer, Inverting | 0.006 A | - | 25 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC240APW Texas Instruments | 835 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74LVC240 | 20 | - | - | 3-State | - | Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | 6.5 ns | 10μA | - | 9 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | 0.01mA | 8 | - | UNIDIRECTIONAL | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BDBR Texas Instruments | 22000 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVT244 | 20 | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | 50pF | 2 | - | 2.3 ns | 5mA | - | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BNSR Texas Instruments | 1710 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVT245 | 20 | - | Not Qualified | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 8 | 2.3 ns | - | - | 7.1 ns | LVT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 3.5 ns | COMMON CONTROL | No | 5mA | - | - | - | N/A | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT245M96 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 48 ns | 8μA | - | 48 ns | HCT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.004 A | - | 33 ns | COMMON CONTROL | No | - | - | - | - | N/A | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC368PWR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74HC368 | 16 | - | Not Qualified | 3-State | 5V | Inverting | 6V | - | 2V | - | 50pF | 2 | - | 20 ns | 8μA | - | 120 ns | HC/UH | Buffer, Inverter | - | - | Buffer, Inverting | - | 2, 4 (Hex) | - | ENABLE LOW | - | 0.08mA | 6 | - | UNIDIRECTIONAL | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G17YFPR Texas Instruments | 6449 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUP1G17 | 5 | - | Not Qualified | Push-Pull | - | Non-Inverting | 3.6V | - | 0.8V | 1 | 30pF | - | - | 19.8 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | - | - | - | YES | 0.0009mA | - | - | - | - | 500μm | 0m | 0m | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16541ADL Texas Instruments | 547 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 2 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16541 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 3.6 ns | - | - | 3.6 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.064 A | 8 | - | ENABLE LOW | - | 34mA | 16 | - | UNIDIRECTIONAL | N/A | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH162245DGGRG4 Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 219.992299mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | NOT SPECIFIED | 74LVTH162245 | 48 | - | Not Qualified | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | 50pF | 2 | 16 | 2.8 ns | 5mA | - | 6.3 ns | LVT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G34YZPR Texas Instruments | 60000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | 74LVC2G34 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | 50pF | - | - | 4.1 ns | 10μA | - | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | 2 | - | - | 500μm | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH244ARGYR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCH | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | QUAD | - | 260 | 2 | 1.8V | 0.5mm | - | 74LVCH244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | 5.9 ns | 10μA | - | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | 1mm | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC125DR2G ON Semiconductor | 1800 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | TR | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | 74VHC125 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | - | 2 | - | 7.5 ns | 4μA | - | 18 ns | AHC/VHC | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | 8.65mm | - | - | No | - | ROHS3 Compliant | Lead Free |