- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G125W5-7 Diodes Incorporated | 325 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G125 | 5 | 1 | - | 3-State | - | Non-Inverting | - | 3.3V | - | - | - | - | 10μA | - | 2 | 200μA | 1 | 3.4 ns | 200μA | 12 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | 6 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | 1.1mm | - | 3mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FCT16244ATPVG8 Renesas Electronics America Inc. | 20 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | - | 4 | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT16244 | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC125ADRG4 Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | - | 4 | - | - | - | 50pF | 2 | - | - | 4.6 ns | 1μA | 15.8 ns | LVC/LCX/Z | Buffer | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC126PWR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC126 | 14 | 4 | - | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | 2 | - | - | 188 ns | 8μA | 188 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | - | - | ENABLE HIGH | - | 0.08mA | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ126P5T5G ON Semiconductor | 7850 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | FLAT | - | 1 | 5V | - | - | 17SZ126 | 5 | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | 6 ns | - | - | ENABLE HIGH | - | - | - | - | - | - | - | - | 0.4mm | - | 0.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244QDWR Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AHCT244 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 5V | - | - | - | - | - | 50pF | 2 | - | - | 8.4 ns | - | - | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX16244MTDX ON Semiconductor | 100 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 48-TSSOP | 421mg | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74VCX | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | 1.2V~3.6V | - | - | - | - | - | - | - | 74VCX16244 | - | 16 | - | 3-State | - | Non-Inverting | - | - | - | 16 | 3.6V | 1.2V | - | - | - | - | 16 | 2.5 ns | 20μA | 41 ns | - | Buffer, Inverting | 16 | - | - | Buffer, Non-Inverting | - | - | 4 | - | -24mA | 24mA | - | - | - | 16 | 16 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541APWRG4 Texas Instruments | 14000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVC541 | 20 | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | - | - | 50pF | 2 | - | 8 | 5.1 ns | 10μA | 5.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC125NSR Texas Instruments | 1862 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74HC125 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | 2 | - | - | 25 ns | 8μA | 190 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | - | - | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC126APWT Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74LVC126 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 4 | - | - | - | 50pF | 2 | - | - | 4.5 ns | 1μA | 14.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | - | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC125AQPWRQ1 Texas Instruments | 44483 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | - | - | - | 4 | - | - | - | - | 2 | - | - | 4.6 ns | 1μA | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | 0.02mA | - | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ126L8X ON Semiconductor | 2900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | 25mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 250mW | 1.65V~5.5V | QUAD | - | 260 | 2 | 1.8V | 0.5mm | 30 | 7WZ126 | - | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | 2 | - | - | - | 50pF | 2 | - | - | 15 ns | 1μA | 15 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | - | - | ENABLE HIGH | - | - | - | 3 | - | - | No | 500μm | - | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ATRGYR Texas Instruments | 86 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 43.006227mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 74LV245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | 8 | 7.7 ns | - | 16.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 9.5 ns | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 1mm | - | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX244DTG ON Semiconductor | 1000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | - | -55°C~125°C TA | Tube | 2007 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | RAIL | 200mW | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 40 | 74LCX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | - | - | - | - | 2 | - | - | 6.5 ns | 10μA | 10 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | No | 1.05mm | - | 6.6mm | 4.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74VHC240MTCX ON Semiconductor | 7066 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 16 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 74VHC240 | - | - | - | 3-State | - | Inverting | 5.5V | - | 2V | - | - | - | - | 50pF | 2 | - | - | 7.5 ns | 4μA | 7.5 ns | AHC/VHC | Buffer, Inverter, Inverting | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541APWT Texas Instruments | 1800 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74LV541 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | - | 50pF | 2 | - | 8 | 7 ns | 20μA | 24 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC365ADTR2G ON Semiconductor | 2500 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 3V | - | NOT SPECIFIED | 74HC365 | 16 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | - | 1 | 20 ns | 4μA | 330 ns | HC/UH | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 6 | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC244SC ON Semiconductor | 8825 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | 2 | - | -40°C~85°C TA | Tube | 2008 | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC244 | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 11.5 ns | 4μA | 11.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | - | - | - | - | - | - | 3 | - | - | - | 2.35mm | - | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT541PW Texas Instruments | 49 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT541 | 20 | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 2 | - | 8 | 50 ns | 8μA | 50 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC368NSR Texas Instruments | 3230 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ONE FUNCTION WITH TWO BITS | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74HC368 | 16 | - | Not Qualified | 3-State | 5V | Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | - | - | 20 ns | 8μA | 120 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 2, 4 (Hex) | - | - | - | ENABLE LOW | - | 0.08mA | 6 | - | UNIDIRECTIONAL | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |