- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT541SCX ON Semiconductor | 3880 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74ACT541 | - | R-PDSO-G20 | - | Not Qualified | 3-State | - | - | 5.5V | 5V | 4.5V | - | 50pF | 2 | - | - | - | - | - | ACT | - | - | - | Buffer, Non-Inverting | TRUE | 0.024 A | - | 8 | 7.5 ns | 7.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY74FCT827CTSOC Texas Instruments | 325 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 1 | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | - | WITH DUAL OUTPUT ENABLE | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74FCT827 | 24 | - | 10 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 10 | 50pF | 2 | 10 | 10 ns | - | - | 14 ns | FCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.064 A | - | - | 4.4 ns | - | ENABLE LOW | - | 0.2mA | - | - | UNIDIRECTIONAL | N/A | No | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX541DWR2G ON Semiconductor | 45 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LCX541 | 20 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2V | 8 | - | 2 | 8 | 6.5 ns | 10μA | - | 9.5 ns | LVC/LCX/Z | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHCT125ADR2G ON Semiconductor | 1000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74VHCT125 | 14 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 5V | - | 4 | 50pF | 2 | - | 18 ns | 2μA | - | 18 ns | AHCT/VHCT | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | 0.008 A | - | 1 | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT541NSR Texas Instruments | 1250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HCT541 | 20 | - | 8 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | 8 | 30 ns | 8μA | - | 50 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | - | - | 29 ns | - | ENABLE LOW | - | - | - | - | - | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16244DGVR Texas Instruments | 805 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 4 | 1.5V | - | NOT SPECIFIED | 74AVC16244 | 48 | - | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | - | - | 2 | 4 | 1.7 ns | 40μA | - | 8 ns | AVC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G17DCKRG4 Texas Instruments | 137 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | 74LVC2G17 | 6 | - | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | 2 | 50pF | - | - | 4.3 ns | 10μA | Schmitt Trigger | 5.4 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | 2 | - | - | Yes | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCXP16245MTDX ON Semiconductor | 15 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 421mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCXP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCXP16245 | - | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | 16 | 6 ns | 20μA | - | 9.1 ns | - | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCZ244APWR Texas Instruments | 24 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVCZ | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | NOT SPECIFIED | 74LVCZ244 | 20 | - | - | Not Qualified | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | 2 | - | 5.9 ns | 100μA | - | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 8 | 4 | - | - | ENABLE LOW | - | 0.1mA | - | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT125DG4 Texas Instruments | 33 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HCT125 | 14 | - | 4 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 2 | - | 36 ns | 8μA | - | 36 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 1 | 33 ns | - | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVTH16244AMDGGREP Texas Instruments | 1734 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 4 | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | NOT SPECIFIED | 74LVTH16244 | 48 | - | - | Not Qualified | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | - | 50pF | 2 | 4 | 4.6 ns | 5mA | - | 6.2 ns | LVT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G07STR STMicroelectronics | 18000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LX | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | DUMMY VAL | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G07 | 5 | - | 1 | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 3.5 ns | 10μA | - | 8.3 ns | TTL/H/L | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ANSR Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC541 | 20 | - | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | 50pF | 2 | 8 | 5.1 ns | 10μA | - | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH241DWR Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | 74LVTH241 | 20 | - | - | Not Qualified | 3-State | 3.3V | Non-Inverting | - | - | - | - | 50pF | 2 | - | 2.3 ns | 5mA | - | 5.4 ns | LVT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | ENABLE LOW/HIGH | - | - | 8 | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC244DWG ON Semiconductor | 12500 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | -40°C~85°C TA | Tube | 2006 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74AC244 | 20 | - | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | 2 | - | 11.5 ns | 8μA | - | 10 ns | AC | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT541AMTC ON Semiconductor | 46 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | 1 | -40°C~85°C TA | Tube | 2004 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74VHCT541 | - | - | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 7.9 ns | 4μA | - | 14 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | No | 900μm | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS240ANSR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 2 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74ALS240 | 20 | - | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | 9 ns | - | - | 9 ns | ALS | Buffer, Inverter | - | - | Buffer, Inverting | - | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC244SJX ON Semiconductor | 48 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 481.5mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 4.5V | - | NOT SPECIFIED | 74HC244 | - | - | - | Not Qualified | 3-State | - | Non-Inverting | 6V | - | 2V | - | 50pF | 2 | - | 28 ns | 8μA | - | 252 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC540ADWR2G ON Semiconductor | 31 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2011 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC540 | 20 | - | 8 | - | 3-State | - | Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | 8 | 15 ns | 4μA | - | 165 ns | HC/UH | Buffer, Inverter | - | Halogen Free | Buffer, Inverting | - | 0.006 A | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX16240MTDX ON Semiconductor | 20 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 421mg | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.5mm | - | 74LCX16240 | - | - | - | - | 3-State | - | Inverting | 3.6V | 3.3V | 2V | - | 50pF | 2 | 4 | 7 ns | 20μA | - | 4.5 ns | LVC/LCX/Z | Buffer, Inverter, Inverting | - | - | Buffer, Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | - | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free |