- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV125AQRGYRQ1 Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | QUAD | NO LEAD | 260 | 4 | 5V | 0.5mm | NOT SPECIFIED | 74LV125 | 14 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 3.3V | 2V | 4 | 50pF | 2 | - | - | 20.5 ns | 20μA | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | - | 1mm | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC244RM13TR STMicroelectronics | 300 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 30 | M74HC244 | 20 | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | 50pF | 2 | - | - | 250 ns | 4μA | 250 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.006 A | 4 | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74HCT245PWRG4 Texas Instruments | 5250 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 25 ns | - | 74 ns | HCT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.006 A | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G125DCKT Texas Instruments | 25000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G125 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 1 | - | 2 | - | 1 | 7.5 ns | 1μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHC244DTR2G ON Semiconductor | 5000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | - | 20 | - | Not Qualified | 3-State | - | - | 5.5V | - | 2V | - | - | 2 | - | - | - | - | - | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | TRUE | 0.008 A | 4 | 9.5 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC244NSR Texas Instruments | 1256 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AC244 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 3.3/5V | 2V | - | 50pF | 2 | - | - | 7 ns | 4μA | 11.5 ns | AC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT240ADBR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ABT240 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.6 ns | 30mA | 4.6 ns | ABT | AND, Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC652DWR Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HC652 | 24 | - | Not Qualified | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 2 | - | 8 | 265 ns | - | 410 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.006 A | - | 29 ns | POSITIVE EDGE | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT125ADTR2G ON Semiconductor | 7400 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74HCT125 | 14 | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | - | 18 ns | 4μA | 36 ns | HCT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | 4 | - | - | - | STANDARD | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH541DWR Texas Instruments | 350 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVTH541 | 20 | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | 8 | 50pF | 2 | - | 8 | 2.4 ns | 5mA | 6.2 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.064 A | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX125DR2G ON Semiconductor | 2500 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | 40 | 74LVX125 | 14 | 4 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | 4 | - | 2 | - | - | 19 ns | 4μA | 19 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT241DWR2G ON Semiconductor | 50000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74ACT241 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 9 ns | 8μA | 11.5 ns | ACT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | 10 ns | - | ENABLE LOW/HIGH | - | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT540PWR Texas Instruments | 470 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74AHCT540 | 20 | 8 | - | 3-State | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 8.5 ns | 4μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | - | - | - | ENABLE LOW | - | 0.04mA | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74FCT244E Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | 74FCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.5 ns | 500μA | 8 ns | FCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 6.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX245BQX ON Semiconductor | 2078 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | 123mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 1.4V~3.6V | QUAD | - | - | 1 | 1.5V | 0.5mm | - | 74VCX245 | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 30pF | 2 | 20μA | 8 | 19.6 ns | 20μA | 8.4 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.024 A | - | 3.5 ns | - | COMMON CONTROL | - | - | - | - | - | - | - | 750μm | 4.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC365D,653 Nexperia USA Inc. | 200 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC365 | 16 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | 2 | - | 6 | 225 ns | 8μA | 225 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244APWT Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | NOT SPECIFIED | 74LV244 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 50pF | 2 | - | - | 7.5 ns | 20μA | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.016 A | 4 | 13.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV07AD Texas Instruments | 325 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV07 | 14 | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | - | - | - | 7.5 ns | 20μA | 7.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | 6 | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | NO | 0.02mA | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT244M Texas Instruments | 600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 6 | 25 ns | 8μA | 45 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSF3T125MNR2G ON Semiconductor | 977 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | 500mW | 2V~5.5V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | 40 | LSF3T125 | 16 | - | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | 4 | 50pF | 2 | - | - | 7.5 ns | 2μA | 22 ns | 3T | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 0.008 A | 1 | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |