- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC245NSR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC245 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | - | - | 8 | 8.5 ns | 4μA | 19 ns | AHC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245PW Texas Instruments | 363 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ACT245 | 20 | - | - | 3-State | 24mA | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 80μA | 24mA | 8 | 12 ns | - | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 9 ns | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUCH16244DGGR Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 4 | 1.2V | 0.5mm | - | 74AUCH16244 | 48 | 16 | - | 3-State | - | - | Non-Inverting | 2.7V | 1.2/2.5V | 0.8V | - | - | - | 15pF | 2 | - | - | 4 | 1.8 ns | 20μA | 4.9 ns | AUC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.009 A | 16 | - | 2.8 ns | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11244DWR Texas Instruments | 384 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.7W | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT11244 | - | - | - | 3-State | - | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8.9 ns | 8μA | 12.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | 8 | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ125DFT2G ON Semiconductor | 1933 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | - | NOT SPECIFIED | 17SZ125 | 5 | - | Not Qualified | 3-State | - | - | Non-Inverting | - | 3.3V | - | - | - | - | - | 2 | - | - | 1 | 10.5 ns | 1μA | 10.5 ns | LVC/LCX/Z | Buffer, Inverting | 1 | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | 6 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT240DW Texas Instruments | 204 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ACT240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8.5 ns | 4μA | 8.5 ns | ACT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245AZQNR Texas Instruments | 1000 | - | Datasheet | - | LIFEBUY (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-VFBGA | 20 | 21.800783mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Last Time Buy | 1 (Unlimited) | 20 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | 74LVC245 | 20 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 50pF | 2 | - | - | 8 | 6.5 ns | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 6.3 ns | - | - | COMMON CONTROL | No | 0.03mA | - | - | - | N/A | - | 1mm | 4mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS645ANSR Texas Instruments | 1833 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ALS645 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 50pF | 2 | - | - | 8 | 10 ns | - | - | ALS | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | - | COMMON CONTROL | No | 55mA | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G125SE-7 Diodes Incorporated | In Stock |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | - | - | 10μA | - | 2 | - | - | 1 | 16.5 ns | 1μA | 16.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | - | - | ENABLE LOW | - | - | 1 | - | - | - | Yes | 1mm | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC240ADW Texas Instruments | 1600 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | 74LVC240 | 20 | - | - | 3-State | - | - | Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | - | - | 9 ns | 10μA | 6.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | 0.01mA | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16646DL Texas Instruments | 225 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | - | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | - | 1.4W | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ACT16646 | 56 | 16 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 11.1 ns | 8μA | 16.7 ns | ACT | Inverting, OR, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | 11.4 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT2244ADBR Texas Instruments | 46 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ABT2244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 5.3 ns | 30mA | 8.3 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 5.6 ns | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT245SM96 Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 8 | 14.4 ns | 8μA | 14.4 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVTH16245AQDGGRQ1 Texas Instruments | 4000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 201.706857mg | 2 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVTH16245 | 48 | 16 | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | 50pF | 2 | - | - | - | 4.5 ns | 5mA | 7 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC244DWR2G ON Semiconductor | 20000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 17 hours ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | - | - | TAPE AND REEL | 500mW | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | 74VHC244 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | - | 2V | - | - | - | - | 2 | - | - | - | 7.5 ns | 4μA | 17 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | 2.4mm | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG07DFT2G ON Semiconductor | 3810 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 2014 | MiniGate⢠| e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 5 | - | Not Qualified | Open Drain | - | - | Non-Inverting | 3.6V | - | 0.9V | - | - | - | 30pF | - | - | - | - | - | - | - | LVP | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.0003 A | - | - | 20 ns | - | 20 ns | - | NO | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCR162245DGGR Texas Instruments | 3490 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCR | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVCR162245 | 48 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | 50pF | 2 | - | - | 16 | 10 ns | - | 10 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | 7.5 ns | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS244ANSR Texas Instruments | 4000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74AS244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 2 | - | - | - | 6.2 ns | - | 9 ns | AS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | 90mA | 8 | 3 | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH16543ADGGR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVCH16543 | 56 | 16 | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | - | - | - | 7.9 ns | - | 7.9 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | 5.4 ns | - | - | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT125PW Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74LVT125 | 14 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2.7V | 4 | - | - | 50pF | 2 | - | - | - | 2.9 ns | 7mA | 6.5 ns | LVT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |