- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC240PWR Texas Instruments | 1828 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74AHC240 | 20 | - | - | 3-State | - | Inverting | 5.5V | - | 2V | - | 50pF | 2 | - | 11 ns | 4μA | 16 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | Buffer, Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS367ANSR Texas Instruments | 1900 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION WITH TWO BITS | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LS367 | 16 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 45pF | 2 | - | 22 ns | - | 40 ns | LS | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | 2, 4 (Hex) | - | - | ENABLE LOW | - | - | 6 | - | UNIDIRECTIONAL | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHCT244ADTRG ON Semiconductor | 20 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74VHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | - | - | 2 | - | - | - | - | AHCT/VHCT/VT | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BPWRG4 Texas Instruments | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVT245 | 20 | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 8 | 7.1 ns | - | 2.3 ns | LVT | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.064 A | - | - | 3.5 ns | - | COMMON CONTROL | No | 5mA | - | - | - | N/A | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS245ADBR Texas Instruments | 55 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ALS245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | 8 | 10 ns | 36mA | 20 ns | ALS | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244ATPWR Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74LV244 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 8.9 ns | 2μA | 13 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | Buffer, Non-Inverting | 0.016 A | - | 4 | 9.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G07DCKT Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | - | 74AUP1G07 | 5 | 1 | - | Open Drain | - | Non-Inverting | 3.6V | - | 0.8V | 1 | 30pF | - | - | 6.7 ns | 500nA | 21.9 ns | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | - | NO | 0.0009mA | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS645AN Texas Instruments | 29 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ALS645 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 10 ns | 36mA | 20 ns | ALS | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | COMMON CONTROL | No | 55mA | - | - | - | N/A | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16652DLR Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | SELECT INPUT FOR MULTIPLEXED XMSN OF REGISTERED/REAL TIME; WITH INDEP OUTPUT ENABLE FOR EACH DIR | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16652 | 56 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 4.1 ns | - | 5.9 ns | ABT | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.064 A | - | 8 | 4.6 ns | POSITIVE EDGE | INDEPENDENT CONTROL | No | 0.035mA | - | - | - | N/A | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH540PWR Texas Instruments | 718 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVTH540 | 20 | - | - | 3-State | 3.3V | Inverting | - | - | 2.7V | 8 | 50pF | 2 | 8 | 2.7 ns | 5mA | 6.2 ns | LVT | AND, Buffer, Inverter | - | Buffer, Inverting | 0.064 A | - | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245APWRG4 Texas Instruments | 4780 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 74LV245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | 50pF | 2 | 8 | 15.9 ns | 20μA | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.05 A | - | - | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH245APWRG4 Texas Instruments | 11 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVTH245 | 20 | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 8 | 3.5 ns | - | 7.1 ns | LVT | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.064 A | - | - | 4 ns | - | COMMON CONTROL | No | 5mA | - | - | - | N/A | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT827DWR Texas Instruments | 685 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ABT827 | 24 | 10 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 10 | 50pF | 2 | 10 | 4.4 ns | 40mA | 6.9 ns | ABT | AND, Buffer, Inverting | - | Buffer, Non-Inverting | 0.064 A | - | - | 4.8 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 2.65mm | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH240DBR Texas Instruments | 401 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVTH240 | 20 | - | - | 3-State | 3.3V | Inverting | - | - | - | - | 50pF | 2 | - | 2.6 ns | 5mA | 2.6 ns | LVT | AND, Buffer, Inverter | - | Buffer, Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC366M96 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC366 | 16 | 6 | - | 3-State | - | Inverting | 6V | - | 2V | 6 | 50pF | 2 | 6 | 19 ns | 8μA | 19 ns | HC/UH | Buffer, Inverter | - | Buffer, Inverting | - | - | - | 33 ns | - | ENABLE LOW | - | 0.08mA | - | - | UNIDIRECTIONAL | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125QDRQ1 Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74AHCT125 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVCHR16245AZQLR Texas Instruments | 74 | - | Datasheet | - | LIFEBUY (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | 56 | 58.28662mg | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCHR | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~3.6V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.65mm | - | 74LVCHR16245 | 56 | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 2 | - | 5.7 ns | 20μA | 19.2 ns | LVC/LCX/Z | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | - | - | 8 | - | - | COMMON CONTROL | No | - | - | - | - | N/A | 1mm | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUCH244RGYR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUCH | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | QUAD | - | 260 | 2 | 1.2V | 0.5mm | - | 74AUCH244 | 20 | 8 | - | 3-State | - | Non-Inverting | - | - | - | - | 15pF | 2 | - | 1.9 ns | 20μA | 6 ns | AUC | Buffer, Inverting | - | Buffer, Non-Inverting | 0.009 A | 8 | 4 | 3.7 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1mm | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC126ANSR Texas Instruments | 3890 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74LVC126 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 4 | 50pF | 2 | - | 5 ns | 1μA | 14.1 ns | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS641-1N Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 74LS641 | 20 | - | - | Open Collector | 5V | Non-Inverting | - | 5V | - | 8 | 45pF | 2 | 8 | 25 ns | - | 50 ns | LS | Inverting, Transceiver | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |