- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Transceivers | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC125ADBR Texas Instruments | 1445 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | - | 74LVC125 | 14 | - | 3-State | - | Non-Inverting | - | - | - | 4 | - | - | 50pF | 2 | - | - | - | 4.6 ns | 1μA | - | 5.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC244DW Texas Instruments | 8835 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HC244 | 20 | 8 | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | 8 | - | 150pF | 2 | - | - | - | 250 ns | 8μA | - | 165 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC125APWR Texas Instruments | 4120 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | TR | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | - | 74LVC125 | 14 | - | 3-State | - | Non-Inverting | - | - | - | 4 | - | - | 50pF | 2 | - | - | - | 4.6 ns | 1μA | - | 5.3 ns | LVC/LCX/Z | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS07NSR Texas Instruments | 1798 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 140mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | 74LS07 | 14 | - | Open Collector | 5V | Non-Inverting | - | - | - | 6 | - | - | - | - | - | - | - | 30 ns | - | - | 30 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.04 A | 1 | - | - | NO | 45mA | - | - | 6 | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G126DBVR Texas Instruments | 2992 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74AHC1G126 | 5 | - | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | - | - | 2 | 250mA | - | 1 | 7.5 ns | 1μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE HIGH | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T34DBVR Texas Instruments | 32185 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 10.007382mg | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.6V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LV1T34 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | 8mA | 30pF | 2 | - | - | 1 | 15.5 ns | 1μA | - | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 9 ns | - | NO | - | - | - | 1 | UNIDIRECTIONAL | - | 150°C | - | 125°C | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245DWR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ACT245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 8 | 9 ns | 4μA | - | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | - | N/A | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245APWR Texas Instruments | 90000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 77.989538mg | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Matte Tin (Sn) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | 100MHz | - | 74LVC245 | 20 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 50pF | 2 | 30μA | - | 8 | 6.5 ns | 1μA | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | 6.3 ns | COMMON CONTROL | No | 0.03mA | 8 | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G17DCTR Texas Instruments | 3260 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.65mm | - | - | 74LVC3G17 | 8 | - | Push-Pull | 3.3V | Non-Inverting | 5.5V | - | - | 3 | - | - | 50pF | - | 10μA | - | - | 5.1 ns | 10μA | Schmitt Trigger | 5.4 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | 3 | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | - | - | - | - | - | Yes | 125°C | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7407D Texas Instruments | 13781 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C TA | Tube | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | 75MHz | - | SN7407 | 14 | 1 | Open Collector | 5V | Non-Inverting | - | 5V | - | 6 | - | - | 50pF | - | 41μA | - | - | 20 ns | 2.9mA | - | 26 ns | TTL/H/L | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.04 A | 1 | 30 ns | - | NO | - | - | - | - | - | - | 150°C | - | 70°C | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ241K8X ON Semiconductor | 15860 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 250mW | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | - | 7WZ241 | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | 2 | - | - | - | 2 | - | - | - | 15 ns | 1μA | - | 13 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | 6 ns | ENABLE LOW/HIGH | - | - | - | - | 3 | - | - | - | No | - | 700μm | 2mm | 2.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162244DGGR Texas Instruments | 1412 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | - | 74LVTH162244 | 48 | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | - | 16 | - | 50pF | 2 | - | - | 4 | 3.4 ns | 5mA | - | 6.5 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | ENABLE LOW | - | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7407DR Texas Instruments | 5485 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 7400 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 145mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 6 | 5V | - | - | - | SN7407 | 14 | - | Open Collector | 5V | Non-Inverting | - | 5V | - | 6 | - | - | 50pF | - | - | - | - | 30 ns | 2.9mA | - | 30 ns | TTL/H/L | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.04 A | 1 | - | - | NO | - | - | - | 16 | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G07DTT1G ON Semiconductor | 8380 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | 150mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74VHC1G07 | 5 | 1 | Open Drain | - | Non-Inverting | - | - | 2V | 1 | - | - | - | - | - | - | - | 14.5 ns | 1μA | - | 14.5 ns | AHC/VHC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | - | - | - | - | - | - | - | - | - | No | - | 1mm | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC245PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74HC245 | 20 | - | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 2 | - | - | 8 | 22 ns | 8μA | - | 335 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | - | COMMON CONTROL | - | - | - | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX541MTC ON Semiconductor | 93 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | Industrial grade | -40°C~85°C TA | Tube | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX541 | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | 6.5 ns | 10μA | - | 10.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 85°C | 1.2mm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ125DFT2G ON Semiconductor | 16013 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | 150mW | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 40 | 17SZ125 | 5 | - | 3-State | - | Non-Inverting | - | - | - | 1 | - | - | - | 2 | - | 32mA | 1 | 10.5 ns | 1μA | - | 10.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | 6 ns | ENABLE LOW | - | - | - | - | 3 | - | - | - | No | - | 990.6μm | 2.1844mm | 1.3462mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT245DWR Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | 74HCT245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | 80μA | 6mA | 8 | 18 ns | 8μA | - | 74 ns | HCT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | 25 ns | COMMON CONTROL | No | - | - | - | - | - | N/A | 150°C | - | 85°C | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC541PWR Texas Instruments | 19782 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HC541 | 20 | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | - | 6 | 28 ns | 8μA | - | 165 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 29 ns | ENABLE LOW | - | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WV17P6X ON Semiconductor | 7425 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 2 | 1.2V | - | - | - | 7WV17 | - | 2 | Push-Pull | - | Non-Inverting | - | - | 0.9V | 2 | - | - | - | - | - | - | - | 3.8 ns | 900nA | Schmitt Trigger | 19.9 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | 900μm | 2mm | 1.25mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |