- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS1034DR Texas Instruments | 14 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | NOT SPECIFIED | 74ALS1034 | 14 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 6 | - | 50pF | - | - | - | 8 ns | - | - | 8 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | NO | - | - | 6 | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS760N Texas Instruments | 7984 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 2 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74ALS760 | 20 | - | - | Open Collector | - | 5V | Non-Inverting | - | - | - | - | - | 50pF | 2 | - | 6 | 15 ns | - | - | 16 ns | ALS | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | 19mA | - | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16543DLR Texas Instruments | 1896 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 74LVTH16543 | 56 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | 50pF | 2 | - | 16 | 3.7 ns | - | - | 5.6 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 8 | - | INDEPENDENT CONTROL | No | 0.005mA | - | - | - | N/A | - | 2.79mm | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G126DCKT Texas Instruments | 1750 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AHCT1G126 | 5 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 1 | - | - | 2 | - | 1 | 10 ns | 1μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | N/A | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS1035N Texas Instruments | 52 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74ALS1035 | 14 | - | - | Open Collector | - | 5V | Non-Inverting | - | 5V | - | 6 | - | 50pF | - | - | - | 30 ns | - | - | 30 ns | ALS | Buffer, Inverting | 6 | - | - | Buffer, Non-Inverting | 0.024 A | - | 1 | - | - | NO | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G240DCTR Texas Instruments | 41 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.65mm | NOT SPECIFIED | 74AUC2G240 | 8 | 2 | Not Qualified | 3-State | - | - | Inverting | - | - | - | 2 | - | - | 2 | - | - | 1.7 ns | 10μA | - | 1.7 ns | AUC | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.009 A | - | 1 | 3.3 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH16245DGGR Texas Instruments | 8 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 74ABTH16245 | 48 | 16 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 4.2 ns | - | - | 6.4 ns | ABT | Inverting, OR, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 8 | 4.1 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX244DTR2G ON Semiconductor | 127 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | 74LVX244 | 20 | - | - | 3-State | - | - | Non-Inverting | - | - | 2V | - | - | 50pF | 2 | - | - | 10.6 ns | 4μA | - | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC3G17DP,125 Nexperia USA Inc. | 1179 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.65mm | 30 | 74LVC3G17 | 8 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | - | - | - | - | - | - | - | - | 5.4 ns | 100nA | Schmitt Trigger | 13.1 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | 3 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G07YZPR Texas Instruments | 60 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.1V | - | NOT SPECIFIED | 74AUP1G07 | 5 | 1 | Not Qualified | Open Drain | - | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | - | - | - | 6.7 ns | 500nA | - | 21.9 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | NO | 0.0009mA | - | - | - | - | - | 500μm | 1.75mm | 1.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16244ADGG Texas Instruments | 114 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.5mm | - | 74LVC16244 | 48 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | 4 | 4.1 ns | 20μA | - | 10.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | 16 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCXR2245MTCX ON Semiconductor | 20 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCXR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCXR2245 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | 9 ns | 10μA | - | 11 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244APWRG3 Texas Instruments | 12268 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74LV244 | 20 | - | - | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 50pF | 2 | - | - | 7.5 ns | 20μA | - | 21 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.016 A | - | 4 | 13.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV07ADBR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV07 | 14 | - | - | Open Drain | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | - | 50pF | - | - | - | 7.5 ns | 20μA | - | 18 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | NO | 0.02mA | - | 6 | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC1G125IDCKREP Texas Instruments | 75 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | NOT SPECIFIED | 74LVC1G125 | 5 | 1 | Not Qualified | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 2 | - | 1 | 4 ns | 10μA | - | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC240N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 2.26g | 2 | -40°C~85°C TA | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | 600mW | 2V~6V | DUAL | - | - | 2 | 5V | - | - | 74HC240 | - | 8 | - | 3-State | - | - | Inverting | 6V | - | 2V | - | - | - | 2 | - | - | 26 ns | 8μA | - | 252 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 8 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MM74HCT541MTC ON Semiconductor | 12500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -40°C~85°C TA | Tube | 2007 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HCT541 | - | 8 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 5V | - | 2 | - | 8 | 33 ns | 8μA | - | 38 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | ENABLE LOW | - | - | - | - | - | - | No | 900μm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC240MTCX ON Semiconductor | 50000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | 74HC240 | - | - | - | 3-State | - | - | Inverting | 6V | - | 2V | - | - | 50pF | 2 | - | - | 26 ns | 8μA | - | 26 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | - | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS1034AN Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 0°C~70°C TA | Tube | - | 74AS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IOH = 48MA @ VOH = 2V; IOL = 48MA @ VOL = 0.5V | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74AS1034 | 14 | - | - | Logic | 48mA | 5V | Non-Inverting | - | 5V | - | 6 | - | 50pF | - | 24mA | - | 6 ns | - | - | 6 ns | AS | Buffer, Inverting | 6 | - | - | Buffer, Non-Inverting | 0.048 A | - | 1 | - | - | - | 35mA | - | - | - | - | No | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AC240QPWRQ1 Texas Instruments | 100 | - | - | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | NOT SPECIFIED | 74AC240 | 20 | - | Not Qualified | 3-State | - | - | Inverting | 6V | 3.3/5V | 2V | - | - | 50pF | 2 | - | - | 6.5 ns | 4μA | - | 13.5 ns | AC | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | 10.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |