- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AC540MTCX ON Semiconductor | 1 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74AC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | 74AC540 | - | - | Not Qualified | 3-State | - | Inverting | 6V | - | 2V | 8 | - | 50pF | 2 | - | 8 | 6 ns | 4μA | - | 14 ns | AC | Buffer, Inverter, Inverting | - | - | - | - | Buffer, Inverting | - | - | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX240MTC ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 2 | -40°C~85°C TA | Tube | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX240 | - | - | - | 3-State | - | Inverting | - | - | - | - | - | - | - | - | - | 10 ns | 10μA | - | 6.5 ns | - | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | - | 4 | - | - | - | - | - | 8 | - | - | - | No | 900μm | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G126DCKR Texas Instruments | 787 | - | - | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G126 | 5 | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 30pF | 2 | - | 1 | 25.5 ns | 500nA | - | 25.5 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G07DCUT Texas Instruments | 77049 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | - | 74LVC3G07 | 8 | - | - | Open Drain | - | Non-Inverting | 5.5V | - | - | 3 | - | 50pF | - | - | - | 7.8 ns | 10μA | - | 7.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | NO | - | - | 3 | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC126APWG4 Texas Instruments | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74LVC126 | 14 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | 4 | - | 50pF | 2 | - | - | 5 ns | 1μA | - | 14.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6 ns | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G17YZPR Texas Instruments | 239 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUC1G17 | 5 | - | Not Qualified | Push-Pull | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | - | - | - | 2.5 ns | 10μA | Schmitt Trigger | 3.9 ns | AUC | Buffer, Inverting, Schmitt Trigger | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.009 A | - | - | - | - | - | YES | - | - | 1 | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G17W5-7 Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G17 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | - | 32mA | - | 14 ns | 200μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | TOTEM POLE | - | Buffer, Non-Inverting | 0.024 A | 1 | - | 7 ns | - | - | - | - | - | - | - | - | Yes | 1.3mm | - | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT540DWR2G ON Semiconductor | 1700 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74ACT540 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 8 | 12.5 ns | 8μA | - | 8 ns | ACT | Buffer, Inverter | - | - | - | Halogen Free | Buffer, Inverting | 0.024 A | - | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 2.65mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC16244MTDX ON Semiconductor | 48 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 4 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ALVC | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | - | - | TAPE AND REEL | - | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.5mm | - | 74ALVC16244 | - | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | - | 50pF | 2 | - | 4 | 8.2 ns | 40μA | - | 8.2 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | - | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX244MX ON Semiconductor | 20 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | - | 2 | 2.7V | - | - | 74LVX244 | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | 50pF | 2 | - | - | 10.6 ns | 4μA | - | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC245DBR Texas Instruments | 554 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AHC245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | - | 8 | 8.5 ns | - | - | 19 ns | AHC | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G126DRYR Texas Instruments | 1010 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVC1G126 | 6 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | 1 | - | 50pF | 2 | - | 1 | 4.5 ns | 10μA | - | 9.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT652ADW Texas Instruments | 195 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT652 | 24 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 8 | 5.1 ns | - | - | 8.5 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | - | 5.4 ns | POSITIVE EDGE | INDEPENDENT CONTROL | No | 0.25mA | - | - | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLU1GT126MUTCG ON Semiconductor | 2360 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.4mm | - | LU1GT126 | 6 | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | - | - | 50pF | - | - | 1 | 11.5 ns | 1μA | - | 16 ns | 1G | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.004 A | - | - | - | - | ENABLE HIGH | - | - | 1 | - | - | - | No | 500μm | - | 1.2mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH125RGYR Texas Instruments | 81 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | - | - | TR | - | 2.7V~3.6V | QUAD | - | 260 | 4 | 3.3V | 0.5mm | - | 74LVTH125 | 14 | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | 4 | - | 50pF | 2 | - | - | 2.1 ns | 7mA | - | 5.7 ns | LVT | Buffer, Inverting | 4 | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCR2245APWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCR | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVCR2245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | 50pF | 2 | - | 8 | 9.5 ns | - | - | 9.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | 6.3 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX245SJX ON Semiconductor | 3000 | - | Datasheet | 36 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX245 | - | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | - | - | - | - | 8 ns | 10μA | - | 10.5 ns | - | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | - | 12.6mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17DBVRG4 Texas Instruments | 19523 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 5.5 ns | 500nA | Schmitt Trigger | 5 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | - | - | - | - | 1 | - | - | Yes | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07MDCKREP Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVC1G07 | 5 | 1 | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 5.7 ns | 10μA | - | 5.7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | - | 4.7 ns | - | - | NO | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT126DR Texas Instruments | 1700 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT126 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 50pF | 2 | - | - | 5.1 ns | 24mA | - | 6.8 ns | ABT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 1 | 6.3 ns | - | ENABLE HIGH | - | 30mA | - | 4 | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |