- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4502BM96 Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | WITH COMMON INHIBIT FOR ALL BITS | TR | 100mW | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | CD4502 | 16 | 6 | - | Push-Pull | - | Inverting | - | - | 3V | 6 | - | - | 50pF | 2 | - | 6 | 130 ns | 4μA | - | 380 ns | - | Buffer, Inverter, Inverting | - | - | 3-STATE | - | Buffer, Inverting | - | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17DCKRG4 Texas Instruments | 1119470 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | 5.5 ns | 1.5μA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | - | Buffer, Non-Inverting | 0.024 A | - | - | - | - | YES | - | - | 1 | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VCX16245MTD ON Semiconductor | 1500 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 2 | -40°C~85°C TA | Tube | 2006 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 1.2V~3.6V | DUAL | GULL WING | - | 2 | 1.5V | 0.5mm | - | 74VCX16245 | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 16 | - | - | 30pF | 2 | 24mA | - | 6 ns | 20μA | - | 46.5 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 8 | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16541ADGGR Texas Instruments | 1860 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 74ABT16541 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 3.6 ns | - | - | 6 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.064 A | - | 8 | - | ENABLE LOW | - | 34mA | 16 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH245ADW Texas Instruments | 503 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -40°C~125°C TA | Tube | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | 74LVCH245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | - | 9.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | 6.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G126DBVT Texas Instruments | 5330 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74AHC1G126 | 5 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | - | - | 2 | - | 1 | 7.5 ns | 1μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | N/A | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC245ASJX ON Semiconductor | 1400 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74HC245 | - | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | - | 2 | - | 8 | 96 ns | - | - | 300 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.006 A | - | - | 23 ns | COMMON CONTROL | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC1G126DCKT Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 1 | - | - | - | 2 | - | 1 | 7.5 ns | 1μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | N/A | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC07RGYR Texas Instruments | 2544 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | QUAD | - | 260 | 6 | 1.2V | 0.5mm | - | 74AUC07 | 14 | - | - | Open Drain | - | Non-Inverting | 2.7V | - | 0.8V | 6 | - | - | - | - | - | - | 1.3 ns | 10μA | - | 3.5 ns | AUC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.009 A | - | 1 | - | - | NO | - | - | 6 | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV34P5X ON Semiconductor | 27648 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SV34 | - | 1 | - | Push-Pull | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | - | - | - | - | - | 3.3 ns | 900nA | - | 16.9 ns | HC/UH | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.002 A | - | - | - | - | - | - | - | - | - | - | No | 900μm | - | 2mm | 1.25mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G34YZPR Texas Instruments | 2516 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | 6 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC2G34 | 6 | - | Not Qualified | Push-Pull | - | Non-Inverting | - | - | 0.8V | 2 | - | - | - | - | - | - | 1.8 ns | 10μA | - | 3.4 ns | AUC | Buffer, Inverting | 2 | - | 3-STATE | - | Buffer, Non-Inverting | 0.009 A | - | 1 | - | - | NO | - | - | - | - | - | - | 500μm | - | 1.5mm | 900μm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT827DW Texas Instruments | 970 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT827 | 24 | 10 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 10 | - | - | 50pF | 2 | - | 10 | 6.9 ns | 40mA | - | 6.9 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.064 A | - | - | 4.8 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G125DSFR Texas Instruments | 4391 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.35mm | - | 74AUP1G125 | 6 | - | - | 3-State | - | Non-Inverting | - | - | 0.8V | 1 | - | - | 30pF | 2 | - | 1 | 25.5 ns | 500nA | - | - | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 400μm | - | 1mm | 1mm | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVTH32244ZKER Texas Instruments | 100 | - | - | - | LIFEBUY (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 96-LFBGA | 96 | - | 8 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVTH | e1 | yes | Last Time Buy | 3 (168 Hours) | 96 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO OPERATES WITH 3.3V SUPPLY | TR | - | 2.3V~2.7V 3V~3.6V | BOTTOM | BALL | 260 | 8 | 2.5V | - | NOT SPECIFIED | 74ALVTH32244 | 96 | - | Not Qualified | 3-State | - | Non-Inverting | 2.7V | 3.3V | 2.3V | - | - | - | 50pF | 2 | - | 16 | 2.5 ns | 5mA | - | 5.9 ns | - | AND, Buffer, Inverting | 32 | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.4mm | - | 13.5mm | 5.5mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ126XV5T2G ON Semiconductor | 29300 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 150mW | 1.65V~5.5V | DUAL | FLAT | 260 | 1 | 1.8V | - | 40 | 17SZ126 | 5 | 1 | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 2 | - | 1 | 5 ns | 1μA | - | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | - | ENABLE HIGH | - | - | - | - | - | - | No | 600μm | - | 1.7mm | 1.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP17L6X ON Semiconductor | 8445 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C TA | Tape & Reel (TR) | - | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | 0.5mm | - | 7SP17 | - | 1 | - | Push-Pull | - | Non-Inverting | - | - | 0.9V | 1 | - | - | 30pF | - | - | - | 9.2 ns | 900nA | Schmitt Trigger | 46.3 ns | P | Buffer, Schmitt Trigger | - | - | - | - | Buffer, Non-Inverting | 0.0005 A | - | - | - | - | YES | - | - | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G126DCKR Texas Instruments | 1492 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUC1G126 | 5 | - | - | 3-State | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | - | 2 | - | 1 | 1.7 ns | 10μA | - | 4.7 ns | AUC | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | 0.009 A | - | - | 3.6 ns | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G17SE-7 Diodes Incorporated | 29187 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | -40°C~125°C TA | Digi-Reel® | 2003 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G17 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | - | - | 10μA | - | - | 32mA | - | 14 ns | 200μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | TOTEM POLE | - | Buffer, Non-Inverting | 0.024 A | 1 | - | 7 ns | - | - | - | - | - | - | - | Yes | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT240NSR Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74AHCT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 8.4 ns | 4μA | - | 13 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ATPW Texas Instruments | 1030 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74LV245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 8 | 7.7 ns | - | - | 16.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | 9.5 ns | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |