- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVTH125PWR Texas Instruments | 1815 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74LVTH125 | 14 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2.7V | 4 | - | - | - | 50pF | 2 | - | 64mA | - | 2.1 ns | 7mA | 2.1 ns | LVT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G125DBVR Texas Instruments | 99881 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVC1G125 | 5 | - | - | 3-State | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | 2 | - | - | 1 | 4 ns | 10μA | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX16245DTG ON Semiconductor | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 2 | -40°C~85°C TA | Tube | 2000 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | RAIL | 200mW | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 40 | 74LCX16245 | 48 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 2V | 16 | - | - | - | 50pF | 2 | - | - | - | 5.2 ns | 10μA | 8.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | 4.5 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | - | 950μm | 12.6mm | 6.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC541WM ON Semiconductor | 28000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | TIN (SN) | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 74HC541 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 8 | 6V | - | - | 50pF | 2 | - | - | 8 | 252 ns | 8μA | 165 ns | HC/UH | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | 0.006 A | - | 29 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 2.34mm | 12.8mm | 7.47mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G34DCUR Texas Instruments | 3297 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | - | - | 74LVC3G34 | 8 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | - | - | 3 | - | - | - | 50pF | - | 250mA | - | - | 3.2 ns | 10μA | 7.9 ns | LVC/LCX/Z | Buffer, Inverting | 3 | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | - | - | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT245PWR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | 24mA | 8 | 9 ns | 4μA | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC244APW Texas Instruments | 1118 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 100MHz | NOT SPECIFIED | 74LVC244 | 20 | - | Not Qualified | 3-State | - | 1.8V | Non-Inverting | - | - | - | - | - | 8 | - | - | 2 | 1μA | - | - | 3.9 ns | 1μA | 19.8 ns | LVC/LCX/Z | Buffer, Inverting | 1 | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | 150°C | - | 125°C | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC125MTCX ON Semiconductor | 100 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | 74HC125 | - | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | 2 | - | - | - | 22 ns | 8μA | 175 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | 1 | 25 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 900μm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G34DBVR Texas Instruments | 34986 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | - | 74LVC2G34 | 6 | - | - | Push-Pull | 32mA | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | - | 50pF | - | 250mA | 32mA | - | 3.2 ns | 10μA | 8.6 ns | LVC/LCX/Z | Buffer, Inverting | 2 | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | - | - | - | - | No | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4050D,653 Nexperia USA Inc. | 1495 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 6 | 5V | - | - | - | 74HC4050 | 16 | - | - | Push-Pull | - | 5V | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | - | 25mA | - | 130 ns | 2μA | 130 ns | HC/UH | Buffer, Inverting, Level Shifter | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | 6 | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC126M ON Semiconductor | 550 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | -40°C~85°C TA | Tube | 1999 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 500mW | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | 74HC126 | - | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | - | - | 50pF | 2 | - | - | - | 175 ns | 8μA | 175 ns | HC/UH | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | 0.006 A | 1 | 25 ns | ENABLE HIGH | - | - | - | - | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BPWR Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVT245 | 20 | - | - | 3-State | 64mA | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | - | - | - | 50pF | 2 | 190μA | 64mA | 8 | 2.3 ns | 5mA | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 3.5 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G34DBVR Texas Instruments | 12388 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVC1G34 | 5 | - | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | 10μA | - | - | 3.9 ns | 1μA | 9.9 ns | LVC/LCX/Z | Buffer, Inverting | 1 | - | 3-STATE | Buffer, Non-Inverting | 0.032 A | - | - | - | NO | - | - | - | - | - | 150°C | - | 125°C | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC244NSR Texas Instruments | 2183 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 74HC244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | - | - | - | 28 ns | 8μA | 250 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC162244ADGGR Texas Instruments | 14300 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | 0.5mm | - | - | 74LVC162244 | 48 | - | - | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | - | - | - | 50pF | 2 | - | - | 4 | 8.9 ns | 20μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | - | - | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV1T34DCKR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 6.095147mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.6V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 74LV1T34 | - | - | - | Push-Pull | - | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 8mA | 30pF | 2 | 1μA | - | 1 | 15.5 ns | 1μA | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 9 ns | - | NO | - | - | 1 | UNIDIRECTIONAL | - | 150°C | - | 125°C | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT240DWR Texas Instruments | 7509 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74HCT240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | - | - | 150pF | 2 | - | - | - | 38 ns | 8μA | 38 ns | HCT | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541APWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Matte Tin (Sn) | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74LVC541 | 20 | - | - | 3-State | - | 1.8V | Non-Inverting | - | - | - | 8 | - | - | - | 50pF | 2 | - | 24mA | 8 | 5.1 ns | 10μA | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT244DWR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74ACT244 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | - | 9 ns | 4μA | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 10 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC541WMX ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | 74HC541 | - | 8 | - | 3-State | - | - | Inverting, Non-Inverting | - | - | - | 8 | 6V | - | - | 50pF | 2 | - | - | 8 | 252 ns | 8μA | 208 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 29 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 2.34mm | 13.01mm | 7.595mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |