- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AUP1G34DPWR Texas Instruments | 593 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.48mm | NOT SPECIFIED | 74AUP1G34 | 4 | 1 | - | Push-Pull | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | 500nA | - | - | - | 4 ns | 500nA | 36.3 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | 0m | - | 800μm | 800μm | 370μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH541DBR Texas Instruments | 1200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74LVTH541 | 20 | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | 8 | - | - | 50pF | 2 | 8 | 2.4 ns | 5mA | 6.2 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.064 A | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G126YZPR Texas Instruments | 28513 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | 74AUP1G126 | 5 | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | - | 30pF | 2 | 1 | 18.7 ns | 500nA | 25.5 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.004 A | - | - | - | ENABLE HIGH | - | - | - | 1 | UNIDIRECTIONAL | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC245PWT Texas Instruments | 1800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | 74HC245 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 2 | 8 | 22 ns | - | 335 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.006 A | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ATDWR Texas Instruments | 792 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LV245 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 50pF | 2 | 8 | 7.7 ns | - | - | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | 9.5 ns | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX244DTG ON Semiconductor | 1770 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | 2005 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 180mW | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 40 | 74LVX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 8 | - | 50pF | 2 | - | 10.6 ns | 4μA | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | - | - | 3 | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT16541DGGR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 74AHCT16541 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 9.5 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 8 | 10.5 ns | - | ENABLE LOW | - | 0.04mA | 16 | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT11244DW Texas Instruments | 13906 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ACT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.7W | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT11244 | - | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | 8.9 ns | 8μA | 12.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | 8 | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT244MSAX ON Semiconductor | 41763 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ACT244 | - | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | 10.5 ns | 4μA | 10.5 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | - | 8 | 3 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ABT125N Texas Instruments | 57 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | - | - | 74ABT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 50pF | 2 | - | 6.8 ns | 30mA | 4.6 ns | ABT | Buffer, Inverting | 4 | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LX1G07CTR STMicroelectronics | 1040 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LX | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | MATTE TIN | DUMMY VAL | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74LX1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | - | - | - | - | - | - | 3.5 ns | 10μA | 8.3 ns | TTL/H/L | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | NO | - | 1 | - | - | - | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT162245DL Texas Instruments | 74 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 600.301152mg | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT162245 | 48 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 7.1 ns | - | 7.1 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.064 A | 8 | 5.1 ns | - | COMMON CONTROL | - | - | - | - | - | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT540DBR Texas Instruments | 291 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74ABT540 | 20 | 8 | - | 3-State | 5V | Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 8 | 4.3 ns | 30mA | 4.3 ns | ABT | AND, Buffer, Inverter | - | - | - | Buffer, Inverting | - | 0.064 A | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX244MN2TWG ON Semiconductor | 30000 | - | Datasheet | 40 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Tin (Sn) | - | - | - | 2V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 2.5V | - | NOT SPECIFIED | - | - | - | - | 3-State | - | - | 5.5V | - | 2V | - | - | - | - | 2 | - | - | - | - | LVC/LCX/Z | - | - | - | - | Buffer, Non-Inverting | TRUE | - | 4 | - | 7.8 ns | - | - | - | - | - | - | - | - | 1mm | 3.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT2244ADWR Texas Instruments | 893 | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Discontinued | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ABT2244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 5.3 ns | 24mA | 8.3 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | 5.6 ns | - | ENABLE LOW | - | 30mA | 8 | - | UNIDIRECTIONAL | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC541QPWRG4Q1 Texas Instruments | 41 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | 74AHC541 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | 8 | 7 ns | 4μA | 17.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | ENABLE LOW | - | - | - | 8 | UNIDIRECTIONAL | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1P1G125QDCKRG4Q1 Texas Instruments | 12000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 2 | 1 | 4.1 ns | 10μA | 6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.032 A | - | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | N/A | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC162244ADGVR Texas Instruments | 9660 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 4 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVC162244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | 4 | 4.4 ns | 20μA | 8.9 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN64BCT757DWR Texas Instruments | 574 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 64BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 64BCT757 | 20 | - | Not Qualified | Open Collector | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 9.6 ns | - | 21.3 ns | BCT/FBT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW/HIGH | - | 77mA | 8 | - | UNIDIRECTIONAL | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC245PWR Texas Instruments | 2 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AC245 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 3.3/5V | 2V | 8 | - | - | 50pF | 2 | 8 | 7 ns | 4μA | 13.5 ns | AC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 0.024 A | - | 9 ns | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |