- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LCX244MNTWG ON Semiconductor | 1800 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 2 | -55°C~125°C TA | Tape & Reel (TR) | 2010 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 2V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 2.5V | 0.5mm | NOT SPECIFIED | 74LCX244 | 20 | 8 | Not Qualified | 3-State | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | 2 | - | - | 10 ns | 10μA | 10 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | 4 | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT244DBR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74AHCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 8.4 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT1G125DRLR Texas Instruments | 1600 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | - | NOT SPECIFIED | 74AHCT1G125 | 5 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 1 | - | - | - | 2 | - | 1 | 7.5 ns | 1μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS1035DR Texas Instruments | 11414 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 74ALS1035 | 14 | - | - | Open Collector | 5V | Non-Inverting | - | 5V | - | 6 | - | - | 50pF | - | - | - | 30 ns | - | 30 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | - | 6 | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC245ASJ ON Semiconductor | 500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | 1 | -40°C~85°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | 500mW | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC245 | - | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | - | - | 2 | - | 8 | 96 ns | - | 300 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | 23 ns | COMMON CONTROL | - | - | - | - | - | - | 1.8mm | - | 12.6mm | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX245MTCX ON Semiconductor | 28 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TAPE AND REEL | - | 1.4V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | 0.65mm | NOT SPECIFIED | 74VCX245 | - | - | Not Qualified | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | - | 30pF | 2 | - | 8 | 8.4 ns | 20μA | 19.6 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | 3.5 ns | COMMON CONTROL | - | - | - | - | - | - | 900μm | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC16244MTD ON Semiconductor | 638 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 4 | -40°C~85°C TA | Tube | 2005 | 74ALVC | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | - | 4 | 1.8V | 0.5mm | - | 74ALVC16244 | - | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | - | 4 | 8.2 ns | 40μA | 8.2 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | 16 | 3 | - | - | - | 1.2mm | 12.5mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH240NSR Texas Instruments | 200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVTH240 | 20 | - | - | 3-State | 3.3V | Inverting | - | - | - | - | - | - | 50pF | 2 | - | - | 2.6 ns | 5mA | 5.6 ns | LVT | AND, Buffer, Inverter | - | - | - | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP2G125DCUR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 2 | 1.1V | 0.5mm | NOT SPECIFIED | 74AUP2G125 | 8 | - | Not Qualified | 3-State | - | Non-Inverting | 3.6V | - | - | 2 | - | - | 30pF | 2 | - | - | 6.5 ns | 500nA | - | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | 0.0009mA | - | 4 | UNIDIRECTIONAL | N/A | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125D Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 50pF | 2 | - | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | 8.5mA | - | 4 | UNIDIRECTIONAL | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F244DBR Texas Instruments | 24 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74F244 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 5.2 ns | 60mA | 8 ns | F/FAST | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | 6.5 ns | ENABLE LOW | - | 90mA | 8 | 3 | UNIDIRECTIONAL | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G126DSFR Texas Instruments | 1973 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | TR | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.35mm | - | 74AUP1G126 | 6 | - | - | 3-State | - | Non-Inverting | - | - | 0.8V | 1 | - | - | 30pF | 2 | - | 1 | 25.5 ns | 500nA | - | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | - | 400μm | - | 1mm | 1mm | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS1034N Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | 74ALS1034 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 6 | - | 100μA | 50pF | - | 100μA | - | 8 ns | - | 8 ns | ALS | Buffer, Inverting | 6 | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | NO | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G125YZPR Texas Instruments | 2873 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | 74AUP1G125 | 5 | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.8V | 1 | - | - | 30pF | 2 | - | 1 | 18.7 ns | 500nA | 25.5 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.004 A | - | - | ENABLE LOW | - | - | - | 1 | UNIDIRECTIONAL | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH125MX ON Semiconductor | 11 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74LVTH125 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | 2.7V | 4 | - | - | 50pF | 2 | - | - | 3.9 ns | - | 5.7 ns | LVT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 8.625mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BNSR Texas Instruments | 1395 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | NOT SPECIFIED | 74LVT244 | 20 | - | Not Qualified | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | - | 50pF | 2 | - | - | 2.3 ns | 5mA | 5.3 ns | LVT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS244CDBR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74ALS244 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 2 | - | - | 10 ns | 15mA | 20 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT240PWR Texas Instruments | 48 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74ACT240 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | 8.5 ns | 4μA | 8.5 ns | ACT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC541DW Texas Instruments | 48 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC541 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | - | 8 | 17.5 ns | 4μA | 10.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | 0.02mA | - | 8 | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT540DTR2G ON Semiconductor | 216 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2001 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TAPE AND REEL | 200mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | 74ACT540 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | 8 | 12.5 ns | 8μA | 8 ns | ACT | Buffer, Inverter | - | - | Halogen Free | Buffer, Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |