- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT541DWG ON Semiconductor | 38 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74ACT541 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 12 ns | 8μA | 12 ns | ACT | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | 0.024 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 2.3876mm | - | 12.9286mm | 7.5946mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ07FHX ON Semiconductor | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 20mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 2 | 1.8V | 0.35mm | - | 7WZ07 | - | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | - | 50pF | - | - | 12.6 ns | 1μA | 12.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | 4.8 ns | - | - | - | 2 | - | - | - | No | 550μm | - | 1mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AHCT16244DGVR Texas Instruments | 1105 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | - | 4 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT16244 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | 4 | 9.5 ns | 4μA | 13 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.008 A | - | 10.5 ns | ENABLE LOW | - | - | 16 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH245PWR Texas Instruments | 1872 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74ALVCH245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | 8 | 3.6 ns | - | 8.6 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | 3.4 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74FCT162244ATPACT Texas Instruments | 1692 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | 1W | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | NOT SPECIFIED | 74FCT162244 | 48 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 2 | 4 | 4.8 ns | 500μA | 6.2 ns | FCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS640B-1N Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ALS640 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 24 ns | - | 24 ns | ALS | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Inverting | - | - | - | COMMON CONTROL | No | 55mA | - | - | - | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC541DWR2G ON Semiconductor | 18000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2001 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AC541 | 20 | - | - | 3-State | 5V | Non-Inverting | 6V | - | 2V | 8 | 50pF | 2 | 8 | 14 ns | 8μA | 14 ns | AC | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 9 ns | ENABLE LOW | - | - | - | 3 | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ240L8X ON Semiconductor | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7WZ | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 250mW | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | 7WZ240 | - | - | - | 3-State | - | Inverting | 5.5V | 3.3V | - | 2 | 50pF | 2 | - | 5 ns | 1μA | 5 ns | LVC/LCX/Z | Buffer, Inverter, Inverting | 4 | - | - | Buffer, Inverting | - | 1 | 6 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC245APWRG3 Texas Instruments | 518089 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74LVC245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | 8 | 6.5 ns | - | 17 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | 6.3 ns | COMMON CONTROL | No | 0.03mA | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC16245DGVR Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.4mm | NOT SPECIFIED | 74AUC16245 | 48 | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | - | - | 2 | 16 | 1.9 ns | - | - | AUC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.009 A | 8 | 3.1 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ADGVR Texas Instruments | 1900 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | 74LV245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | 50pF | 2 | 8 | 15.9 ns | 20μA | 26 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.05 A | - | - | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT2245DW Texas Instruments | 15 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT2245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 7.1 ns | 63mA | 12.2 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 7 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX244MSA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX244 | - | - | - | 3-State | - | Non-Inverting | - | - | - | - | - | - | - | 6.5 ns | 10μA | 10 ns | - | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HCT245ADWR2G ON Semiconductor | 4 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2001 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | 8 | 42 ns | - | 42 ns | HCT | Inverting, Transceiver | - | Bidirectional | Halogen Free | Transceiver, Non-Inverting | 0.006 A | - | 33 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT541BN Texas Instruments | 14 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ABT541 | 20 | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 5.9 ns | 30mA | 5.9 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.064 A | - | 3.9 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT162245DGGR Texas Instruments | 21 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | - | Not For New Designs | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | 74LVT162245 | - | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | 50pF | 2 | - | 5.5 ns | - | - | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | 8 | - | COMMON CONTROL | - | 5mA | - | - | - | N/A | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ACT240PW Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74ACT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | 8.5 ns | 4μA | 10.5 ns | ACT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV245ATDBR Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74LV245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 7.7 ns | - | 16.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 9.5 ns | COMMON CONTROL | No | 0.02mA | - | - | - | N/A | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G240YZPR Texas Instruments | 293 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | 74LVC1G240 | 5 | - | - | 3-State | - | Inverting | - | 3.3V | - | 1 | - | 2 | 1 | 4 ns | 10μA | 10 ns | LVC/LCX/Z | Buffer, Inverter | 1 | - | - | Buffer, Inverting | 0.032 A | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC245SC ON Semiconductor | 57 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | -40°C~85°C TA | Tube | 1999 | 74AC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC245 | - | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | - | - | - | 8.5 ns | 4μA | 13.5 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |