- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT240PW Texas Instruments | 799 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74HCT240 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | 65 ns | 8μA | - | 38 ns | HCT | Buffer, Inverter, Inverting | - | - | Buffer, Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH245PW Texas Instruments | 42 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | 1 | - | -40°C~85°C TA | Tube | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 74ALVCH245 | 20 | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | 8 | 3.6 ns | - | - | 8.6 ns | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | 3.4 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC245N Texas Instruments | 475 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 2V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | 74AHC245 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8 | 19 ns | - | - | 19 ns | AHC | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F541N Texas Instruments | 780 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1 | - | 0°C~70°C TA | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74F541 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 5.5 ns | 62mA | - | 9.5 ns | F/FAST | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.064 A | - | 6 ns | ENABLE LOW | - | 75mA | - | 3 | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WP125L8X ON Semiconductor | 67200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 7WP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | QUAD | - | - | 2 | 1.2V | 0.5mm | - | 7WP125 | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.9V | 2 | 30pF | 2 | - | 23.4 ns | 900nA | - | 51.1 ns | P | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.0005 A | 1 | - | ENABLE LOW | - | - | - | - | - | - | No | 500μm | - | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT760DWR Texas Instruments | 836 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74BCT760 | 20 | - | - | Open Collector | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 9.5 ns | 48mA | - | 17.5 ns | BCT/FBT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 4 | 10 ns | ENABLE LOW | - | 76mA | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSF3T126MNR2G ON Semiconductor | 28000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | TAPE AND REEL | 500mW | 2V~5.5V | QUAD | NO LEAD | 260 | 4 | 3.3V | 0.5mm | 40 | LSF3T126 | 16 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 2.5/5V | 2V | 4 | 50pF | 2 | - | 7.5 ns | 2μA | - | 22 ns | 3T | Buffer, Inverting | - | Halogen Free | Buffer, Non-Inverting | - | 1 | - | ENABLE HIGH | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT541AM ON Semiconductor | 46 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 1 | - | -40°C~85°C TA | Tube | 2005 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74VHCT541 | - | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 14 ns | 4μA | - | 14 ns | AHCT/VHCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 9 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 2.642mm | - | 7.493mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17MDCKREP Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | 1 | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 5 ns | 10μA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | Buffer, Non-Inverting | 0.032 A | - | - | - | YES | - | - | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G07DRLRG4 Texas Instruments | 3736 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | 4.2 ns | 10μA | - | 8.3 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.7 ns | - | NO | - | - | 1 | - | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16240ADLR Texas Instruments | 1990 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT16240 | 48 | - | - | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | 4 | 4.3 ns | 34mA | - | 4.3 ns | ABT | AND, Buffer, Inverter | - | - | Buffer, Inverting | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT126QPWRQ1 Texas Instruments | 450 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74AHCT126 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | 7.5 ns | 2μA | - | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE HIGH | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC2G125IDCTRQ1 Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVC2G125 | 8 | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | - | - | 2 | 50pF | 2 | - | 4.3 ns | 10μA | - | 11.6 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT245N Texas Instruments | 357 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | -40°C~125°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74AHCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 16.5 ns | - | - | 16.5 ns | AHCT/VHCT/VT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | - | 9.5 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT125MT Texas Instruments | 8797 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | DUMMY VAL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74HCT125 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | 25 ns | 8μA | - | 42 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | 1 | 38 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FCT162245ATPVCT Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | - | - | WITH DIRECTION CONTROL | TR | 1W | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74FCT162245 | 48 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | 2 | 16 | 4.5 ns | 5μA | - | 6.2 ns | FCT | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | 7 ns | COMMON CONTROL | No | 0.5mA | - | - | - | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTHR16245GR Texas Instruments | 181 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 223.195796mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTHR | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | - | ALSO OPERATES AT 3.3V SUPPLY | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | 74ALVTHR16245 | 48 | 16 | - | 3-State | - | Non-Inverting | - | 3.3V | - | - | 30pF | 2 | - | 5.6 ns | 3.5mA | - | 5.6 ns | - | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | 4.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC125QPWRG4Q1 Texas Instruments | 360 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC125 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3/5V | 2V | 4 | 50pF | 2 | - | 11.5 ns | 4μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE LOW | - | - | - | 4 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC126PWRG4 Texas Instruments | 1857 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | 74AHC126 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 50pF | 2 | - | 11.5 ns | - | - | 11.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE HIGH | - | - | 4 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16543DGGR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | NOT SPECIFIED | 74ALVCH16543 | 56 | 16 | Not Qualified | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | 4.8 ns | - | - | 7.2 ns | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | 4.3 ns | INDEPENDENT CONTROL | No | 0.04mA | - | - | - | N/A | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free |