- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS640BNSR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS640 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | - | 8 | 11 ns | - | 24 ns | ALS | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Inverting | 0.024 A | - | - | COMMON CONTROL | No | 55mA | - | - | - | N/A | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH16244DGGR Texas Instruments | 170 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.5mm | - | 74ABTH16244 | 48 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | 4 | 4.8 ns | 32mA | 4.8 ns | ABT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT244NSR Texas Instruments | 14275 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | 2 | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74BCT244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 5 ns | 80mA | 8.9 ns | BCT/FBT | AND, Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC243M96 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | - | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HC243 | 14 | - | - | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 4 | - | 50pF | 2 | - | - | 4 | 225 ns | 8μA | 90 ns | HC/UH | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.0078 A | - | 20 ns | INDEPENDENT CONTROL | No | 0.08mA | - | - | - | N/A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT126D Texas Instruments | 97 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT126 | 14 | - | - | 3-State | 64mA | 5V | Non-Inverting | - | 5V | - | 4 | - | 50pF | 2 | 64mA | - | - | 5.1 ns | 30mA | 5.1 ns | ABT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | 6.3 ns | ENABLE HIGH | - | - | - | 4 | UNIDIRECTIONAL | N/A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT126DBR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 74ABT126 | 14 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | - | - | 2 | - | - | - | 5.1 ns | 30mA | 6.8 ns | ABT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | 6.3 ns | ENABLE HIGH | - | - | - | 4 | UNIDIRECTIONAL | N/A | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCHR16245ZQLR Texas Instruments | 18 | - | - | - | LIFEBUY (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | 56 | 58.28662mg | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCHR | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.65mm | - | 74ALVCHR16245 | 56 | 16 | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 50pF | 2 | - | - | - | 4.2 ns | 40μA | 6.8 ns | ALVC/VCX/A | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | - | 8 | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | 1mm | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS641NSR Texas Instruments | 344 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LS641 | 20 | - | Not Qualified | Open Collector | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 45pF | 2 | - | - | 8 | 25 ns | - | 50 ns | LS | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.024 A | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4502BNSR Texas Instruments | 167 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | WITH COMMON INHIBIT FOR ALL BITS | TR | 500mW | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | CD4502 | 16 | 6 | Not Qualified | Push-Pull | - | - | Inverting | - | - | 3V | 6 | - | 50pF | 2 | - | - | 6 | 130 ns | 20μA | 130 ns | - | Buffer, Inverter | - | 3-STATE | - | Buffer, Inverting | - | - | 380 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC126D Texas Instruments | 602 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74ALVC126 | 14 | - | Not Qualified | 3-State | - | - | Non-Inverting | - | - | - | 4 | - | 50pF | 2 | - | - | - | 3.1 ns | 10μA | 5.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE HIGH | - | - | - | 3 | UNIDIRECTIONAL | N/A | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT244SJX ON Semiconductor | 37 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | NOT SPECIFIED | 74HCT244 | - | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 28 ns | 4μA | 53 ns | HCT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | 4 | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC540DTR2G ON Semiconductor | 127 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 450mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHC540 | 20 | - | - | 3-State | - | - | Inverting | 5.5V | 2/5.5V | 2V | 8 | - | 50pF | 2 | - | - | 8 | 7 ns | 4μA | 7 ns | AHC/VHC | Buffer, Inverter | - | - | Halogen Free | Buffer, Inverting | - | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16640DLR Texas Instruments | 936 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16640 | 48 | 16 | - | 3-State | - | 5V | Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 4.3 ns | - | 6.3 ns | ABT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Inverting | 0.064 A | 8 | - | COMMON CONTROL | - | - | - | - | - | N/A | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162245DLR Texas Instruments | 56 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 74LVTH162245 | 48 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | - | 50pF | 2 | - | - | 16 | 6.3 ns | 5mA | 6.3 ns | LVT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.3 ns | COMMON CONTROL | No | - | - | - | - | N/A | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX4245DTG ON Semiconductor | 500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | - | 1 | -40°C~85°C TA | Tube | 2003 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | RAIL | 200mW | 2.7V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | 74LVX4245 | 24 | - | - | 3-State | 24mA | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 2 | - | 2 | 24mA | - | 8 | 10 ns | 8μA | 11.5 ns | LV/LV-A/LVX/H | Inverting, Transceiver, Translator | Bidirectional | - | Halogen Free | Transceiver, Non-Inverting | - | - | 9 ns | COMMON CONTROL | - | - | - | - | - | 3V & 5V | 1.0414mm | 7.8994mm | 4.4958mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16541DLR Texas Instruments | 3553 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | DL0048A | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | 1.2W | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ACT16541 | 48 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | - | 50pF | 2 | - | - | - | 8.3 ns | 8μA | 11.3 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 8 | - | ENABLE LOW | - | - | 16 | - | UNIDIRECTIONAL | N/A | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G07YZPR Texas Instruments | 294 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 3 | 1.8V | 0.5mm | NOT SPECIFIED | 74LVC3G07 | 8 | - | Not Qualified | Open Drain | - | - | Non-Inverting | 5.5V | - | - | 3 | - | 50pF | - | - | - | - | 2.9 ns | 10μA | 7.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | - | - | 3 | - | - | 500μm | 1.25mm | 2.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G125DCTR Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.65mm | - | 74AUC2G125 | 8 | 2 | - | 3-State | - | - | Non-Inverting | - | - | - | 2 | - | - | 2 | - | - | - | 1.8 ns | 10μA | 4.8 ns | AUC | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | 3.6 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC240DTR2G ON Semiconductor | 12500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 450mW | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 74VHC240 | 20 | - | - | 3-State | - | - | Inverting | 5.5V | - | 2V | - | - | 50pF | 2 | - | - | - | 16 ns | 4μA | 7.5 ns | AHC/VHC | Buffer, Inverter | - | - | Halogen Free | Buffer, Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH25245DWR Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | - | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABTH25245 | 24 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 50pF | 2 | - | 20mA | 8 | 7.2 ns | - | 7.2 ns | ABT | Inverting, Transceiver | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 4.3 ns | COMMON CONTROL | No | 0.5mA | - | - | - | N/A | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Contains Lead |