- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC125QM96G4Q1 Texas Instruments | 7500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | DUMMY VAL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 74HC125 | 14 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | - | 50pF | 2 | - | - | - | 100 ns | 8μA | - | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | - | ENABLE LOW | - | - | 4 | - | UNIDIRECTIONAL | N/A | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT16244BDL Texas Instruments | 90 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 4 | - | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | - | - | - | 74LVT16244 | 48 | - | - | 3-State | - | 3.3V | Non-Inverting | - | - | 2.7V | - | 50pF | 2 | - | - | 4 | 2.3 ns | 5mA | 5 ns | LVT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS245NSR Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74AS245 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | - | 8 | 7.5 ns | - | 9.5 ns | AS | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.064 A | - | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC244PW Texas Instruments | 9638 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 74AC244 | 20 | - | Not Qualified | 3-State | 24mA | - | Non-Inverting | 6V | 3.3/5V | 2V | - | 50pF | 2 | 24mA | - | - | 7 ns | 4μA | 11.5 ns | AC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 10 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G17W6-7 Diodes Incorporated | 2500 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | - | 40 | 74LVC2G17 | 6 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | 3.3V | - | - | 50pF | - | - | - | - | 13.1 ns | 40μA | 13.1 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | 2 | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SN74HCT652DWR Texas Instruments | 1505 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74HCT652 | 24 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8μA | 8 | 53 ns | 8μA | 82 ns | HCT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | - | - | POSITIVE EDGE | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT240DWR Texas Instruments | 213532 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 74AHCT240 | 20 | - | - | 3-State | - | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8.4 ns | 4μA | 8.4 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | Buffer, Inverting | - | - | 4 | 9.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVC16245MTDX ON Semiconductor | 8442 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 421mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74ALVC | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | - | TAPE AND REEL | - | 1.65V~3.6V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | - | 74ALVC16245 | - | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | - | 16 | 9.3 ns | 40μA | 9.3 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | 8 | - | - | COMMON CONTROL | - | - | - | - | - | - | - | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC244QPWRG4Q1 Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 74AHC244 | 20 | 8 | - | 3-State | - | - | Non-Inverting | 5.5V | - | 2V | - | 50pF | 2 | - | - | - | 11.9 ns | 4μA | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 8 | 4 | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC244NSR Texas Instruments | 1670 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | NOT SPECIFIED | 74ALVC244 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | - | - | 2.8 ns | 10μA | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC245MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74AC | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin (Sn) | WITH DIRECTION CONTROL | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | NOT SPECIFIED | 74AC245 | 20 | - | Not Qualified | 3-State | - | - | Non-Inverting | 6V | 3.3/5V | 2V | 8 | 50pF | 2 | - | - | 8 | 8.5 ns | - | 14 ns | AC | Inverting, Transceiver | - | - | Transceiver, Non-Inverting | - | - | - | - | - | COMMON CONTROL | - | - | - | - | BIDIRECTIONAL | N/A | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ABT640NSR Texas Instruments | 909 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74ABT640 | 20 | - | Not Qualified | 3-State | - | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | - | - | 8 | 4.9 ns | 24mA | 7.3 ns | ABT | Inverting, Transceiver | - | Bidirectional | Transceiver, Inverting | 0.064 A | - | - | - | - | COMMON CONTROL | No | 0.25mA | - | - | - | N/A | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G34DCUT Texas Instruments | 150 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.5mm | - | - | 74LVC3G34 | 8 | - | - | Push-Pull | - | - | Non-Inverting | 5.5V | - | - | 3 | 50pF | - | - | - | - | 7.9 ns | 10μA | 4.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | 3 | - | - | No | 900μm | - | 2.3mm | 2mm | 850μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH162240DGGR Texas Instruments | 2469 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | - | 74LVTH162240 | 48 | - | - | 3-State | - | 3.3V | Inverting | - | - | 2.7V | - | 50pF | 2 | - | - | 4 | 4 ns | 5mA | 5.7 ns | LVT | AND, Buffer, Inverter | - | - | Buffer, Inverting | 0.012 A | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC244DW Texas Instruments | 22913 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | 74ALVC244 | 20 | - | - | 3-State | - | 1.8V | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | - | - | 6.9 ns | 10μA | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT125ANSR Texas Instruments | 682 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | NOT SPECIFIED | 74BCT125 | 14 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | - | 6.9 ns | 46mA | 11.7 ns | BCT/FBT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | 7.7 ns | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT241NSR Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 74ACT241 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | - | 8.5 ns | 4μA | 10.5 ns | ACT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | 9.5 ns | - | ENABLE LOW/HIGH | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC16652DLR Texas Instruments | 170 |
| - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 56 | - | - | - | SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/REAL TIME DATA | TR | 1.4W | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74AC16652 | 56 | 16 | - | 3-State | - | 5V | Non-Inverting | - | - | 3V | - | 50pF | 2 | - | - | - | 17.3 ns | 8μA | 23.5 ns | AC | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | 8 | 15.6 ns | POSITIVE EDGE | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS240DBR Texas Instruments | 977 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74LS240 | 20 | - | - | 3-State | - | - | Inverting | - | 5V | - | - | - | 2 | - | - | 8 | - | 26mA | - | LS | Buffer | - | - | Buffer, Inverting | - | - | 4 | - | - | ENABLE LOW | - | 50mA | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH162245ZQLR Texas Instruments | 1960 | - | - | - | LIFEBUY (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | 59.987591mg | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | BOTTOM | BALL | 260 | 2 | 3.3V | 0.65mm | - | - | 74LVTH162245 | 56 | - | - | 3-State | - | 3.3V | Non-Inverting | 3.6V | - | - | - | 50pF | 2 | - | - | 16 | 2.8 ns | 5mA | - | LVT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.064 A | - | 8 | 3.3 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free |