- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT2244N Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 2 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 74BCT2244 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 6.3 ns | 53mA | 10.4 ns | BCT/FBT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | 6.7 ns | - | - | - | ENABLE LOW | - | 77mA | 8 | 3 | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH16245DL Texas Instruments | 506 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | 2 | -40°C~85°C TA | Tube | - | 74ABTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABTH16245 | 48 | - | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 6.4 ns | - | 6.4 ns | ABT | Inverting, OR, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 4.1 ns | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11245DW Texas Instruments | 12402 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | 1 | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | WITH DIRECTION CONTROL | - | 1.7W | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74AC11245 | 24 | - | - | - | 3-State | 5V | Non-Inverting | - | - | 3V | 8 | - | - | - | 50pF | 2 | 8 | 15.9 ns | 8μA | 11.2 ns | AC | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | 9.5 ns | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G07DCKTG4 Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVC2G07 | 6 | - | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | - | 50pF | - | - | 3.7 ns | 10μA | 3.7 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | NO | - | - | 2 | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7WV16L6X ON Semiconductor | 8447 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 18mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7WV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | BOTTOM | - | - | 2 | 1.2V | 0.5mm | - | 7WV16 | - | - | 2 | - | Push-Pull | - | Non-Inverting | - | - | 0.9V | 2 | - | - | - | - | - | - | 3.3 ns | 900nA | 17.9 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | - | - | - | NO | - | - | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT240MTC ON Semiconductor | 702 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 191mg | 2 | -40°C~85°C TA | Tube | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 74ACT240 | - | - | - | - | 3-State | 5V | Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 10.5 ns | 4μA | 8.5 ns | ACT | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | 4 | 9.5 ns | - | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | 6.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLU1GT125MUTCG ON Semiconductor | 46 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3V | 0.4mm | 40 | LU1GT125 | 6 | - | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | - | - | - | - | 50pF | - | 1 | 11.5 ns | 1μA | 18.5 ns | 1G | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.004 A | - | - | - | - | - | ENABLE LOW | - | - | 1 | - | - | - | No | 500μm | - | 1.2mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F244SC ON Semiconductor | 1158 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | - | 2 | 0°C~70°C TA | Tube | 2004 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F244 | - | - | 8 | - | 3-State | 5V | Non-Inverting | - | - | - | 8 | 8 | 5.5V | 4.5V | - | - | 8 | 8 ns | - | 8 ns | - | Buffer, Inverting | 8 | - | - | - | Buffer, Non-Inverting | - | 4 | - | -15mA | - | 64mA | - | - | - | 8 | 3 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUC2G07DBVR Texas Instruments | 54 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 2 | 1.2V | 0.95mm | NOT SPECIFIED | 74AUC2G07 | 6 | - | - | Not Qualified | Open Drain | - | Non-Inverting | - | - | 0.8V | 2 | - | - | - | - | - | - | 1.2 ns | 10μA | 3.1 ns | AUC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.009 A | 1 | - | - | - | - | - | NO | - | - | 2 | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G126DBVR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.2V | - | NOT SPECIFIED | 74AUC1G126 | 5 | - | - | Not Qualified | 3-State | - | Non-Inverting | 2.7V | - | 0.8V | 1 | - | - | - | - | 2 | 1 | 1.7 ns | 10μA | 4.7 ns | AUC | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | 0.009 A | - | 3.6 ns | - | - | - | ENABLE HIGH | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G34YZPR Texas Instruments | 205 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G34 | 5 | - | - | Not Qualified | Push-Pull | - | Non-Inverting | - | 3.3V | - | 1 | - | - | - | - | - | - | 4.1 ns | 1μA | 9.9 ns | LVC/LCX/Z | Buffer, Inverting | - | - | 3-STATE | - | Buffer, Non-Inverting | 0.032 A | - | - | - | - | - | - | NO | - | - | 1 | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC540ANSR Texas Instruments | 1995 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | NOT SPECIFIED | 74LVC540 | 20 | - | - | Not Qualified | 3-State | - | Inverting | - | - | - | 8 | - | - | - | 50pF | 2 | 8 | 5.3 ns | 10μA | 5.3 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT29827BDW Texas Instruments | 10610 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 1 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT29827 | 24 | - | - | - | 3-State | 5V | Non-Inverting | - | - | - | 10 | - | - | - | 50pF | 2 | 10 | 7.3 ns | 28mA | 12.8 ns | BCT/FBT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.048 A | - | 7.5 ns | - | - | - | ENABLE LOW | - | 40mA | - | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT540NSR Texas Instruments | 1383 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ABT540 | 20 | - | 8 | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | 8 | 4.3 ns | 30mA | 7.3 ns | ABT | AND, Buffer, Inverter | - | - | - | - | Buffer, Inverting | 0.064 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC125AS14-13 Diodes Incorporated | 10 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 4 | 1.8V | - | 40 | 74LVC125 | 14 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | 2 | - | 15.8 ns | 40μA | - | LVC/LCX/Z | Buffer, Inverting | 4 | - | - | - | Buffer, Non-Inverting | - | 1 | 6 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 8.635mm | 3.895mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCXH2245MTCX ON Semiconductor | 9041 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LCXH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCXH2245 | - | - | - | - | 3-State | - | Non-Inverting | - | - | - | 8 | 1 | 3.6V | 2V | - | - | 8 | 9 ns | - | 11 ns | - | Inverting, Transceiver | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | 24mA | - | 24mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LVTH16240DGGR Texas Instruments | 59769 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | 4 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.5mm | - | 74LVTH16240 | 48 | - | - | - | 3-State | 3.3V | Inverting | - | - | 2.7V | - | - | - | - | 50pF | 2 | 4 | 3.5 ns | 5mA | 5 ns | LVT | AND, Buffer, Inverter | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT245DBR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | 156.687814mg | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74AHCT245 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | 8 | 9.5 ns | - | 16.5 ns | AHCT/VHCT/VT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT16245BDGVR Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | - | 123.490523mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.4mm | - | 74LVT16245 | 48 | - | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | - | 50pF | 2 | - | 5.5 ns | - | 5.5 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | 8 | 3.7 ns | - | - | - | COMMON CONTROL | - | 5mA | - | - | - | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G07GW,125 Nexperia USA Inc. | 16590 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 5 | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | 74LVC2G07 | 6 | R-PDSO-G6 | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | 8.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |