- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HCT646DW Texas Instruments | 42 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | 1 | - | -40°C~85°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | - | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT646 | 24 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 53 ns | 8μA | 87 ns | HCT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | - | - | POSITIVE EDGE | INDEPENDENT CONTROL | No | - | - | - | - | N/A | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC125N ON Semiconductor | 89973 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.62g | - | - | -40°C~85°C TA | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 600mW | 2V~6V | - | - | - | - | - | - | - | 74HC125 | - | - | - | 3-State | - | - | Non-Inverting | - | - | - | 4 | - | - | - | - | 22 ns | 8μA | 175 ns | - | Buffer, Inverting | 4 | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74ACT245NSR Texas Instruments | 86 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ACT245 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 9 ns | 4μA | 12 ns | ACT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | - | - | - | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS642-1N Texas Instruments | 134 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 74LS642 | 20 | - | - | Open Collector | - | 5V | Inverting | - | 5V | - | 8 | 45pF | 2 | - | 8 | 60 ns | 64mA | 60 ns | LS | Inverting, Transceiver | - | Bidirectional | Transceiver, Inverting | 0.024 A | - | - | 25 ns | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT125PWRG4 Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT125 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | - | ENABLE LOW | - | 8.5mA | - | - | UNIDIRECTIONAL | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC541PW Texas Instruments | 20 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AHC541 | 20 | - | - | 3-State | 8mA | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8mA | 8 | 7 ns | 4μA | 17.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | 8 | UNIDIRECTIONAL | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244ATRGYR Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | NOT SPECIFIED | 74LV244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 8.9 ns | 2μA | 13 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.016 A | - | 4 | 9.5 ns | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC125QPWRQ1 Texas Instruments | 249 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74HC125 | 14 | 4 | - | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | 4 | 50pF | 2 | - | - | 100 ns | 8μA | 190 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | - | 1 | 30 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS540DWR Texas Instruments | 1014 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | - | 0°C~70°C TA | Cut Tape (CT) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ALS540 | 20 | 8 | - | 3-State | - | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 12 ns | 13mA | 12 ns | ALS | Buffer, Inverter | - | - | Buffer, Inverting | 0.024 A | - | - | - | - | ENABLE LOW | - | 22mA | - | - | UNIDIRECTIONAL | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC623DW Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HC623 | 20 | - | - | 3-State | - | 5V | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 2 | - | 8 | 22 ns | - | 335 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | - | - | - | INDEPENDENT CONTROL | No | - | - | - | - | N/A | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT365M96 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 1 | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74HCT365 | 16 | 6 | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 6 | 50pF | 2 | - | 6 | 25 ns | 8μA | 53 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | 38 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT126DR Texas Instruments | 3151 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74AHCT126 | 14 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | 4 | 50pF | 2 | - | - | 7.5 ns | 2μA | 10 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.008 A | - | 1 | 8.5 ns | - | ENABLE HIGH | - | 0.02mA | - | 4 | UNIDIRECTIONAL | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH245ADGVR Texas Instruments | 186 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | 74LVCH245 | 20 | - | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | - | 8 | - | 2 | - | 8 | 7 ns | - | 9.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.024 A | - | - | 6.3 ns | - | COMMON CONTROL | No | - | - | - | - | N/A | 1.2mm | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16646ADGGR Texas Instruments | 84000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | 74LVC16646 | 56 | 16 | - | 3-State | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | 2 | - | - | 7 ns | - | 13.5 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | 8 | - | POSITIVE EDGE | INDEPENDENT CONTROL | No | - | - | - | - | N/A | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT241ADW Texas Instruments | 1060 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ABT241 | 20 | - | - | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.4 ns | 30mA | 7.1 ns | ABT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW/HIGH | - | - | 8 | - | UNIDIRECTIONAL | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT244ADB Texas Instruments | 800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | 74ABT244 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 4.3 ns | 24mA | 6.6 ns | ABT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | ENABLE LOW | - | 30mA | 8 | - | UNIDIRECTIONAL | - | 2mm | 7.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC541SJ ON Semiconductor | 30400 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 481.5mg | 1 | - | -40°C~85°C TA | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | WITH DUAL OUTPUT ENABLE | - | 500mW | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | 74HC541 | - | 8 | Not Qualified | 3-State | - | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | 8 | 28 ns | 8μA | 252 ns | HC/UH | Buffer, Inverting | - | - | Buffer, Non-Inverting | 0.006 A | - | - | 29 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT245DWRE4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74HCT245 | 20 | - | Not Qualified | 3-State | - | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 25 ns | 8μA | 74 ns | HCT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | 0.006 A | - | - | - | - | COMMON CONTROL | No | - | - | - | - | N/A | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV126ANSR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 2.5V | - | NOT SPECIFIED | 74LV126 | 14 | - | Not Qualified | 3-State | - | - | Non-Inverting | 5.5V | 3.3V | 2V | 4 | 50pF | 2 | - | - | 7.5 ns | 20μA | 20.5 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | ENABLE HIGH | - | 0.02mA | - | 8 | UNIDIRECTIONAL | N/A | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC240RGYR Texas Instruments | 9 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | QUAD | NO LEAD | 260 | 2 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC240 | 20 | - | Not Qualified | 3-State | - | - | Inverting | - | - | - | - | 15pF | 2 | - | - | 1.6 ns | 20μA | 5.8 ns | AUC | Buffer, Inverter | - | - | Buffer, Inverting | 0.009 A | 8 | 4 | 3.3 ns | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free |