- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC540D,653 Nexperia USA Inc. | 10 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC540 | 20 | R-PDSO-G20 | - | Not Qualified | 3-State | - | - | 6V | - | 2V | - | 50pF | 2 | - | - | - | - | HC/UH | - | - | - | Buffer, Inverting | INVERTED | - | 8 | - | - | 30 ns | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74ALVCH16244ZRDR Texas Instruments | 20000 | - | - | - | LIFEBUY (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 54 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~3.6V | BOTTOM | BALL | 260 | 4 | 1.8V | - | NOT SPECIFIED | 74ALVCH16244 | 54 | - | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | 4 | 3.6 ns | 40μA | 5.7 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | 1.2mm | - | 8mm | 5.5mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G125GW,125 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 250mW | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | 74AUP1G125 | 5 | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | 0.8V | - | - | 2 | 1 | 19.8 ns | 500nA | 25.3 ns | AUP/ULP/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC125AQPWRG4Q1 Texas Instruments | 4966 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 74LVC125 | 14 | - | 4 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 4 | - | 2 | - | 4.6 ns | 1μA | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G240DCKR Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 74AUP1G240 | 5 | - | - | - | 3-State | - | Inverting | 3.6V | - | 0.8V | 1 | 30pF | 2 | 1 | 5.7 ns | 500nA | 16.1 ns | AUP/ULP/V | Buffer, Inverter | 1 | - | Buffer, Inverting | - | 0.004 A | - | - | - | - | ENABLE LOW | - | 0.0009mA | - | - | UNIDIRECTIONAL | N/A | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC244PW Texas Instruments | 21885 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 74ALVC244 | 20 | - | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | 2.8 ns | 10μA | 6.9 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLVC2G125IDCURQ1 Texas Instruments | 1926 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | NOT SPECIFIED | 74LVC2G125 | 8 | - | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | 2 | 50pF | 2 | - | 11.6 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 1 | 4.3 ns | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH244DWR Texas Instruments | 82 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | - | NOT SPECIFIED | 74ALVCH244 | 20 | - | - | Not Qualified | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | - | 2.8 ns | 10μA | 5.4 ns | ALVC/VCX/A | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | 0.01mA | 8 | 3 | UNIDIRECTIONAL | N/A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS241CDW Texas Instruments | 660 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS241 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 11 ns | 17mA | 21 ns | ALS | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW/HIGH | - | - | 8 | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC540DW Texas Instruments | 124 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 1 | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74AHC540 | 20 | - | 8 | - | 3-State | - | Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8 | 7 ns | 4μA | 17.5 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | Buffer, Inverting | - | - | - | - | - | - | ENABLE LOW | - | 0.04mA | - | - | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT244BDWG4 Texas Instruments | 53 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 2 | - | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74LVT244 | 20 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | 50pF | 2 | - | 2.3 ns | 5mA | 2.3 ns | LVT | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | ENABLE LOW | - | - | 8 | 3 | UNIDIRECTIONAL | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV240APWRG4 Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 74LV240 | 20 | - | - | - | 3-State | - | Inverting | 5.5V | 3.3V | 2V | - | 50pF | 2 | - | 7.5 ns | 20μA | 14.4 ns | LV/LV-A/LVX/H | Buffer, Inverter, Inverting | - | - | Buffer, Inverting | - | 0.016 A | 4 | - | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT244RM13TR STMicroelectronics | 1000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 16 | - | 2 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | M74HCT244 | 20 | - | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 33 ns | 4μA | 57 ns | HCT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.006 A | 4 | - | - | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 74VCX245WM ON Semiconductor | 28 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | 1 | - | -40°C~85°C TA | Tube | 2003 | 74VCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DIRECTION CONTROL | RAIL | - | 1.4V~3.6V | DUAL | GULL WING | - | 1 | 1.5V | - | - | 74VCX245 | - | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 30pF | 2 | 8 | 8.4 ns | 20μA | 19.6 ns | ALVC/VCX/A | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.024 A | - | 3.5 ns | - | - | COMMON CONTROL | - | - | - | - | - | - | - | 2.642mm | - | 7.493mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ALVTH162244LR Texas Instruments | 35 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | TR | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | - | NOT SPECIFIED | 74ALVTH162244 | 48 | - | - | Not Qualified | 3-State | - | Non-Inverting | - | - | - | - | - | 2 | 4 | 3.3 ns | 5mA | 6.8 ns | - | AND, Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.012 A | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ126DFT2G ON Semiconductor | 4455 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | - | NOT SPECIFIED | - | 5 | - | - | Not Qualified | 3-State | - | - | - | 3.3V | - | - | - | 2 | 1 | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | TRUE | 0.024 A | - | 6 ns | - | - | ENABLE HIGH | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC245ABQ,115 Nexperia USA Inc. | 12000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | WITH DIRECTION CONTROL | - | - | 1.2V~3.6V | QUAD | NO LEAD | 260 | 1 | 2.7V | 0.5mm | 30 | 74LVC245 | 20 | R-PQCC-N20 | - | Not Qualified | 3-State | - | - | 3.6V | - | - | - | - | 2 | - | - | - | - | LVC/LCX/Z | - | - | - | Transceiver, Non-Inverting | TRUE | - | 8 | - | - | 9.5 ns | - | - | - | - | - | - | - | - | - | 4.5mm | 2.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74VHC541SJX ON Semiconductor | 9056 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 481.5mg | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | WITH DUAL OUTPUT ENABLE | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | 74VHC541 | - | - | 8 | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8 | 7 ns | 4μA | 17.5 ns | AHC/VHC | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16646DLR Texas Instruments | 1000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16646 | 56 | - | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 6.7 ns | - | 6.7 ns | ABT | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 0.064 A | 8 | 4.6 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | No | 0.035mA | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCH16245ADGVR Texas Instruments | 575 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | - | 48 | 123.490523mg | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | WITH DIRECTION CONTROL | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.4mm | - | 74LVCH16245 | 48 | - | 16 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 50pF | 2 | - | 5.8 ns | 20μA | 11.9 ns | LVC/LCX/Z | Inverting, OR, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | - | 8 | 4 ns | - | - | COMMON CONTROL | No | - | - | - | - | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free |