- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX126MX ON Semiconductor | 114 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX126 | - | - | 3-State | - | Non-Inverting | - | - | 2V | 4 | - | 2 | - | - | 5.5 ns | 10μA | - | 7.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE HIGH | - | - | - | 3 | - | - | No | 1.5mm | 8.75mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G125DCKJ Texas Instruments | 46 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | 74LVC1G125 | 5 | Not Qualified | 3-State | - | Non-Inverting | - | 3.3V | - | 1 | - | 2 | - | 1 | 10.1 ns | 10μA | - | - | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.032 A | - | 4.7 ns | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP3G17DCUR Texas Instruments | 1203 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 3 | 1.2V | 0.5mm | - | 74AUP3G17 | 8 | - | Push-Pull | - | Inverting | - | - | - | 3 | - | - | - | - | 19.8 ns | 500nA | Schmitt Trigger | 19.8 ns | AUP/ULP/V | Buffer, Schmitt Trigger | 3 | - | - | - | Buffer, Non-Inverting | 0.004 A | 1 | - | - | YES | 0.0009mA | - | - | - | - | - | 900μm | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT245DWR Texas Instruments | 640 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 7 ns | 57mA | - | 11.6 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLVVHC1GT125DF2G ON Semiconductor | 30000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | 74VHC1G125 | 5 | Not Qualified | 3-State | - | Non-Inverting | - | - | 3V | - | - | 2 | - | 1 | 18 ns | 1μA | - | - | AHC/VHC/H/U/V | Buffer, Inverting | 1 | - | - | Halogen Free | Buffer, Non-Inverting | 0.008 A | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX125SJX ON Semiconductor | 31711 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 218.3mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | - | - | 74LCX125 | - | - | 3-State | - | Non-Inverting | - | 3.3V | 2V | - | 50pF | 2 | - | 6 | 9.1 ns | 10μA | - | 9.1 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | ENABLE LOW | - | - | 4 | - | - | - | - | - | - | 5.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16241ADLR Texas Instruments | 17 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Discontinued | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT ENABLE ACTIVE HIGH FOR TWO FUNCTIONS | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74ABT16241 | 48 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 4 | 3.9 ns | - | - | 6.9 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | ENABLE LOW/HIGH | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS243N Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | 1 | - | 0°C~70°C TA | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 14 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.75V~5.25V | DUAL | - | 260 | 4 | 5V | - | - | 74LS243 | 14 | - | Push-Pull | 5V | Non-Inverting | - | 5V | - | 4 | - | 2 | - | 4 | 30 ns | 32mA | - | 30 ns | LS | Inverting, Transceiver | - | Bidirectional | 3-STATE | - | Transceiver, Non-Inverting | - | - | - | INDEPENDENT CONTROL | No | 0.05mA | - | - | - | N/A | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS1245AN Texas Instruments | 4635 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74ALS1245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 13 ns | - | - | 25 ns | ALS | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | - | - | COMMON CONTROL | - | 33mA | - | - | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT245NSR Texas Instruments | 1963 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | - | 8 | 11.6 ns | - | - | 11.6 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 7 ns | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV244ATDWR Texas Instruments | 3 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74LV244 | 20 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 8.9 ns | 2μA | - | 13 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.016 A | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV07APWRG3 Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Matte Tin (Sn) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 74LV07 | 14 | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | 2V | 6 | 50pF | - | - | - | 18 ns | 20μA | - | - | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | NO | 0.02mA | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC244PWRG4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74AHC244 | 20 | - | 3-State | - | Non-Inverting | 5.5V | - | 2V | - | 50pF | 2 | - | - | 11.9 ns | 4μA | - | 16 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC541ADTG ON Semiconductor | 20000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -55°C~125°C TA | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 450mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 74HC541 | 20 | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | 8 | 165 ns | 4μA | - | 165 ns | HC/UH | Buffer, Inverting, Receiver | - | - | - | Halogen Free | Buffer, Non-Inverting | 0.006 A | - | - | ENABLE LOW | - | - | - | 3 | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN64BCT244NSR Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 64BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 64BCT244 | 20 | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 5V | - | - | 50pF | 2 | - | 8 | 5 ns | 53mA | - | - | BCT/FBT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | 6 ns | ENABLE LOW | - | - | - | 3 | UNIDIRECTIONAL | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC126DBR Texas Instruments | 78 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | 74AHC126 | 14 | - | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 4 | 50pF | 2 | - | - | 11.5 ns | 4μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | 0.008 A | 1 | 8.5 ns | ENABLE HIGH | - | - | - | 4 | UNIDIRECTIONAL | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS244C-1DWR Texas Instruments | 9163 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74ALS244 | 20 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | - | 10 ns | - | - | 20 ns | ALS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC640N Texas Instruments | 40 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | - | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 2V~6V | DUAL | - | - | 1 | 5V | 2.54mm | - | 74HC640 | 20 | - | 3-State | 5V | Inverting | 6V | 2/6V | 2V | 8 | - | 2 | 7.8mA | 8 | 22 ns | - | - | 395 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Inverting | 0.006 A | - | - | COMMON CONTROL | No | - | - | - | - | N/A | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT245CTSOC Texas Instruments | 414 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74FCT245 | 20 | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | 2 | - | 8 | 4.1 ns | - | - | 5.8 ns | FCT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | 0.064 A | - | 7 ns | COMMON CONTROL | No | 0.2mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT240PWRG4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 74AHCT240 | 20 | - | 3-State | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | - | 8.4 ns | 4μA | - | 13 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | - | Buffer, Inverting | - | 4 | 9.5 ns | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |