- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT244PW,118 Nexperia USA Inc. | 70000 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | 1996 | 74HCT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74HCT244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | - | - | - | 50pF | 2 | - | - | 22 ns | 8μA | - | 45 ns | HCT | Buffer, Inverting | 8 | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT2827CDWR Texas Instruments | 195897 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL OUTPUT ENABLE; 25 OHM OUTPUT SERIES RESISTOR | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT2827 | 24 | - | - | 3-State | - | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | 10 | 7.2 ns | 28mA | - | - | BCT/FBT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 7.8 ns | - | - | - | ENABLE LOW | - | 40mA | 10 | 3 | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT646DW Texas Instruments | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | 1 | 0°C~70°C TA | Tube | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED/ REAL TIME DATA | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74BCT646 | 24 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | 64mA | 8 | 9.4 ns | - | - | 14.6 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | POSITIVE EDGE | - | - | INDEPENDENT CONTROL | No | 0.67mA | - | - | - | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT245DWG ON Semiconductor | 2100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 7 hours ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 1 | -40°C~85°C TA | Tube | 1999 | 74ACT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | WITH COMMON OUTPUT ENABLE AND DIRECTION CONTROL | - | 500mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74ACT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 2 | - | 8 | 12 ns | - | - | 7 ns | ACT | Inverting, Transceiver | - | Bidirectional | Halogen Free | Transceiver, Non-Inverting | 0.024 A | - | 9 ns | - | - | - | COMMON CONTROL | - | - | - | - | - | N/A | - | 2.3876mm | - | 12.9286mm | 7.5946mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS125ADBR Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | NOT SPECIFIED | 74LS125 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | - | - | - | 2 | - | - | 18 ns | - | - | 25 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | ENABLE LOW | - | 20mA | - | - | UNIDIRECTIONAL | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT2245CTQCT Texas Instruments | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | 125.786834mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 20 | - | - | - | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 74FCT2245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 50pF | 2 | - | 8 | 4.1 ns | - | - | 5.8 ns | FCT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 7 ns | - | - | - | COMMON CONTROL | No | 0.2mA | - | - | - | N/A | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX240DWR2G ON Semiconductor | 26000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2012 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | 74LCX240 | 20 | - | - | 3-State | 3.3V | Inverting | 3.6V | - | 2V | - | - | - | - | 50pF | 2 | - | - | 6.5 ns | 10μA | - | 6.5 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Halogen Free | Buffer, Inverting | - | 4 | - | - | - | - | ENABLE LOW | - | - | 8 | - | - | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16952DLR Texas Instruments | 1920 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | 694.790113mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ABT16952 | 56 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | 6 ns | - | - | 6 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | 8 | 4.5 ns | POSITIVE EDGE | - | - | INDEPENDENT CONTROL | No | 0.035mA | - | - | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT240APWR Texas Instruments | 908 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 74LVT240 | 20 | - | - | 3-State | 3.3V | Inverting | 3.6V | - | - | - | - | - | - | 50pF | 2 | - | - | 5.6 ns | 5mA | - | 2.6 ns | LVT | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 4 | - | - | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC240DW Texas Instruments | 832 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 74AHC240 | 20 | - | - | 3-State | - | Inverting | 5.5V | - | 2V | - | - | - | - | 50pF | 2 | - | - | 7.5 ns | 4μA | - | 16 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | - | Buffer, Inverting | - | 4 | - | - | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC3G07QDCURQ1 Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | - | 74LVC3G07 | 8 | - | - | Open Drain | - | Non-Inverting | 5.5V | - | - | 3 | - | - | - | 50pF | - | - | - | 2.9 ns | 10μA | - | 7.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | NO | - | - | 1 | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT240NSR Texas Instruments | 1160 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74HCT240 | 20 | - | Not Qualified | 3-State | 5V | Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | 38 ns | 8μA | - | 42 ns | HCT | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | 4 | - | - | - | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541ADW Texas Instruments | 16408 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | 1 | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 74LV541 | 20 | 8 | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | 2V | 8 | - | - | - | 50pF | 2 | - | 8 | 7 ns | 20μA | - | 24 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC2G240YZPR Texas Instruments | 58958 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 2 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC2G240 | 8 | 2 | Not Qualified | 3-State | - | Inverting | - | - | - | 2 | - | - | - | - | 2 | - | - | 1.7 ns | 10μA | - | 4.8 ns | AUC | Buffer, Inverter, Inverting | - | - | - | Buffer, Inverting | 0.009 A | 1 | 3.3 ns | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | N/A | - | 500μm | - | 1.25mm | 2.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ34UCX ON Semiconductor | 2383 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | 4 | - | 67mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 7SZ | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | - | - | 7SZ34 | - | - | - | Push-Pull | - | Non-Inverting | 5.5V | - | - | - | - | - | - | - | - | - | - | 4.3 ns | 1μA | - | 12 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | 500μm | - | 760μm | 760μm | - | - | - | ROHS3 Compliant | - | ||
![]() DM74ALS245AWM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | 0°C~70°C TA | Tube | 2008 | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74ALS245 | - | - | - | 3-State | 5V | Non-Inverting | - | - | - | 8 | 8 | 5.5V | 4.5V | - | - | 24mA | 8 | 10 ns | 36mA | - | 20 ns | - | Inverting, Transceiver | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | 24mA | 24mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NC7SV17L6X ON Semiconductor | 45000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.1V | 0.5mm | NOT SPECIFIED | 7SV17 | - | 1 | Not Qualified | Push-Pull | - | Non-Inverting | - | - | 0.9V | 1 | - | - | - | - | - | - | - | 3.3 ns | 900nA | Schmitt Trigger | 14.9 ns | AUP/ULP/V | Buffer, Schmitt Trigger | - | - | - | Buffer, Non-Inverting | 0.002 A | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16543DLR Texas Instruments | 6673 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | 694.790113mg | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | - | - | - | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | TR | 1.4W | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | 74ACT16543 | 56 | 16 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | - | 11.6 ns | 8μA | - | 13.8 ns | ACT | D-Type, Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | INDEPENDENT CONTROL | No | - | - | - | - | N/A | - | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC540PW Texas Instruments | 155 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | -40°C~85°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | 74HC540 | 20 | 8 | Not Qualified | 3-State | 5V | Inverting | 6V | 2/6V | 2V | 8 | - | - | - | 50pF | 2 | - | 8 | 26 ns | 8μA | - | 188 ns | HC/UH | Buffer, Inverter | - | - | - | Buffer, Inverting | 0.006 A | - | 25 ns | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC32245ZKER Texas Instruments | 1 | - | Datasheet | - | LIFEBUY (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 96-LFBGA | 96 | - | 166.610147mg | 4 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e1 | yes | Last Time Buy | 3 (168 Hours) | 96 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | - | 1.65V~3.6V | BOTTOM | BALL | 260 | 4 | 1.8V | - | - | 74LVC32245 | 96 | 32 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | - | - | 2 | - | - | 11.9 ns | - | - | 11.9 ns | LVC/LCX/Z | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | COMMON CONTROL | - | 0.02mA | - | - | - | N/A | - | 1.4mm | - | 13.5mm | 5.5mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free |