- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2G17GW-Q100H Nexperia USA Inc. | 12000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | - | - | 74LVC2G17 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | - | - | - | - | - | - | 13.1 ns | 40μA | Schmitt Trigger | - | LVC/LCX/Z | Buffer, Schmitt Trigger | 2 | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVX244DWR2G ON Semiconductor | 9047 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LVX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | TAPE AND REEL | 180mW | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.7V | - | 40 | 74LVX244 | 20 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 50pF | 2 | - | 10.6 ns | 4μA | - | 20 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | Halogen Free | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | 3 | - | - | - | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT125SCX ON Semiconductor | 94266 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | 74ACT | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT125 | - | - | - | 3-State | 5V | Non-Inverting | - | - | - | 4 | - | 2 | - | 9 ns | 4μA | - | 10.5 ns | ACT | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | 3 | - | - | - | - | 8.625mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVCE1G07SE-7 Diodes Incorporated | 32 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCE | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | - | 1.4V~5.5V | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | 74LVCE1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | - | - | - | - | 9.9 ns | 10μA | - | 9.9 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.024 A | 1 | - | - | - | NO | - | - | - | - | - | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SN74LVCH162244ADLR Texas Instruments | 876 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74LVCH162244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | 4 | 4.4 ns | 20μA | - | 14.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.012 A | - | - | - | ENABLE LOW | - | 0.02mA | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS756DW Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74AS756 | 20 | - | - | Open Collector | 5V | Inverting | - | 5V | - | - | 50pF | 2 | - | 19 ns | - | - | 19 ns | AS | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS244C-1DW Texas Instruments | 12980 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 74ALS244 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 50pF | 2 | - | 10 ns | - | - | 20 ns | ALS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 4 | - | ENABLE LOW | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS125AD Texas Instruments | 303 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 74LS125 | 14 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | 4 | - | 2 | - | 18 ns | 11mA | - | 18 ns | LS | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | 1 | - | ENABLE LOW | - | 20mA | - | 4 | UNIDIRECTIONAL | - | No | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALB16245DL Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | - | -40°C~85°C TA | Tube | - | 74ALB | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 74ALB16245 | 48 | 16 | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | 3V | - | 50pF | 2 | - | 2 ns | 3.7mA | - | 6 ns | ALB | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | - | - | 8 | - | COMMON CONTROL | No | 0.0056mA | - | - | - | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC241MG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 2 | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 74HC241 | 20 | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | 50pF | 2 | - | 110 ns | 8μA | - | 110 ns | HC/UH | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | 0.006 A | - | 4 | 33 ns | ENABLE LOW/HIGH | - | - | 8 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN64BCT245DW Texas Instruments | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tube | - | 64BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 64BCT245 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 7 ns | - | - | 11.8 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH162245DL Texas Instruments | 169 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | 2 | - | -40°C~85°C TA | Tube | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 3.3V SUPPLY | - | - | 2.3V~2.7V 3V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.635mm | - | 74ALVTH162245 | 48 | 16 | - | 3-State | - | Non-Inverting | 3.6V | - | - | - | 30pF | 2 | - | 3.7 ns | 3.2mA | - | 5.6 ns | - | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | 8 | 4.3 ns | COMMON CONTROL | No | 5mA | - | - | - | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC245TTR STMicroelectronics | 114 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | 500mW | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 40 | M74HC245 | 20 | - | - | 3-State | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 2 | 8 | 120 ns | - | - | 270 ns | HC/UH | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.006 A | - | - | 27 ns | COMMON CONTROL | - | - | - | - | - | N/A | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT245BRGYR Texas Instruments | 18000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVT | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2.7V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 74LVT245 | 20 | - | - | 3-State | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | 2 | 8 | 7.1 ns | - | - | 7.1 ns | LVT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.064 A | - | - | 3.5 ns | COMMON CONTROL | No | 5mA | - | - | - | N/A | - | 1mm | 4.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G240DCKT Texas Instruments | 9712 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | NOT SPECIFIED | 74LVC1G240 | 5 | - | Not Qualified | 3-State | - | Inverting | - | 3.3V | - | 1 | - | 2 | 1 | 4 ns | 10μA | - | 4 ns | LVC/LCX/Z | Buffer, Inverter | 1 | - | - | Buffer, Inverting | 0.032 A | - | - | - | ENABLE LOW | - | - | - | - | UNIDIRECTIONAL | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541ATRGYR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH TWO OUTPUT ENABLE | TR | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | NOT SPECIFIED | 74LV541 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 7.9 ns | 2μA | - | 14 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | 0.02mA | - | 3 | UNIDIRECTIONAL | N/A | - | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC245DBR Texas Instruments | 8063 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | 74AC245 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | 2V | 8 | 50pF | 2 | 8 | 7 ns | - | - | 13.5 ns | AC | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Non-Inverting | 0.024 A | - | - | 9 ns | COMMON CONTROL | No | 0.04mA | - | - | - | N/A | - | 2mm | 7.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC540PWR Texas Instruments | 32000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74AHC540 | 20 | 8 | - | 3-State | - | Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8 | 7 ns | 4μA | - | 7 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | - | Buffer, Inverting | - | - | - | - | ENABLE LOW | - | 0.04mA | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT640DW Texas Instruments | 42 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DIRECTION CONTROL | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 74ABT640 | 20 | - | - | 3-State | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | 8 | 4.9 ns | 24mA | - | 7.3 ns | ABT | Inverting, Transceiver | - | Bidirectional | - | Transceiver, Inverting | 0.064 A | - | - | - | COMMON CONTROL | No | 0.25mA | - | - | - | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC16244ADL Texas Instruments | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 4 | - | -40°C~85°C TA | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 4 | 1.8V | - | - | 74ALVC16244 | 48 | - | - | 3-State | - | Non-Inverting | - | - | 1.65V | - | 50pF | 2 | 4 | 3 ns | 40μA | - | 3.6 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | Buffer, Non-Inverting | - | - | - | - | ENABLE LOW | - | - | 16 | 3 | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free |