- Manufacturer
- Package / Case
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Packaging
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- Series
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Transceivers | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AC241PWR Texas Instruments | 896 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | NOT SPECIFIED | 74AC241 | 20 | - | Not Qualified | 3-State | - | Non-Inverting | 6V | 3.3/5V | - | 2V | - | - | - | - | - | 50pF | 2 | - | - | 7 ns | 4μA | - | 13.5 ns | AC | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | 10.5 ns | - | - | ENABLE LOW/HIGH | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G17DRLRG4 Texas Instruments | 3200 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-553 | 5 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 74LVC1G17 | 5 | - | - | Push-Pull | - | Non-Inverting | - | 3.3V | - | - | 1 | - | - | - | - | - | - | - | - | 5.5 ns | 500nA | Schmitt Trigger | 11 ns | LVC/LCX/Z | Buffer, Schmitt Trigger | - | - | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | - | YES | - | - | - | 1 | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT125T14-13 Diodes Incorporated | 308 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | - | 14 | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 12.5 ns | 40μA | - | - | AHCT/VHCT/VT | Buffer, Inverting, Schmitt Trigger | 4 | - | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV541ATNSR Texas Instruments | 26475 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH TWO OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74LV541 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | 50pF | 2 | - | 8 | 7.9 ns | 2μA | - | 14 ns | LV/LV-A/LVX/H | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | 0.02mA | - | - | 3 | UNIDIRECTIONAL | N/A | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC7W125FU(TE12L,F) Toshiba | 2895 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | SSOP | 8 | - | 2 | 300mW | - | - | Tape and Reel | 1997 | - | e4 | yes | Active | - | 8 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | 8 | - | - | - | - | Non-Inverting | - | - | INDUSTRIAL | - | - | - | - | 6V | 2V | 50pF | 2 | 20μA | - | 10 ns | 2μA | - | 165 ns | HC/UH | Buffer, Inverting | - | - | 3-STATE | - | - | BUS DRIVER | 0.006 A | - | 1 | - | -7.8mA | 7.8mA | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74AHCT1G125W5-7 Diodes Incorporated | 3056 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G125 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | - | 2 | - | 1 | 11 ns | 1μA | - | 11 ns | AHCT/VHCT/VT | Buffer, Inverting | 1 | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC126NSR Texas Instruments | 3410 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | NOT SPECIFIED | 74AHC126 | 14 | 4 | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | - | 2V | 4 | - | - | - | - | 50pF | 2 | - | - | 11.5 ns | 4μA | - | 15 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.008 A | - | 1 | 8.5 ns | - | - | ENABLE HIGH | - | - | - | - | - | UNIDIRECTIONAL | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS541-1NSR Texas Instruments | 861 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 1 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | 74ALS541 | 20 | 8 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | 50pF | 2 | - | 8 | 14 ns | - | - | 20 ns | ALS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | 25mA | - | - | - | UNIDIRECTIONAL | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS126ADR Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | - | NOT SPECIFIED | 74LS126 | 14 | 4 | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | 4 | - | - | - | - | - | 2 | - | - | 18 ns | 12mA | - | 35 ns | LS | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | ENABLE HIGH | - | 22mA | - | - | - | UNIDIRECTIONAL | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC244DTG ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | - | -55°C~125°C TA | Tube | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 450mW | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 74VHC244 | 20 | - | - | 3-State | - | Non-Inverting | 5.5V | - | - | 2V | - | - | 8 | - | - | - | 2 | - | - | 17 ns | 4μA | - | 17 ns | AHC/VHC | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | - | - | 4 | 9.5 ns | - | - | ENABLE LOW | - | - | - | - | 3 | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC827ADGVR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | 24 | - | 1 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | 74LVC827 | 24 | - | - | 3-State | - | Non-Inverting | - | - | - | - | 10 | - | - | - | - | - | 2 | - | 10 | 6.7 ns | 10μA | - | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | - | - | - | 3 | UNIDIRECTIONAL | N/A | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74BCT245DBR Texas Instruments | 27 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | 1 | - | - | 0°C~70°C TA | Cut Tape (CT) | - | 74BCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DIRECTION CONTROL; IOL = 24MA @ VOL = 0.5V & IOH = 3MA @ VOH = 2.4V FOR PORT A | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74BCT245 | 20 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | 50pF | 2 | - | 8 | 7 ns | 57mA | - | 11.6 ns | BCT/FBT | Inverting, Transceiver | - | Bidirectional | - | - | Transceiver, Non-Inverting | - | 0.064 A | - | - | - | - | - | COMMON CONTROL | No | 0.09mA | - | - | - | - | N/A | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG17P5T5G ON Semiconductor | 7 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | FLAT | - | 1 | 3V | - | - | - | 5 | - | Not Qualified | Push-Pull | - | - | 3.6V | - | - | 0.9V | - | - | - | - | - | 30pF | - | - | - | - | - | Schmitt Trigger | - | - | Buffer, Inverting | - | - | - | Halogen Free | Buffer, Non-Inverting | - | 0.0003 A | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 0.4mm | - | 0.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT244WMX ON Semiconductor | 2470 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT244 | - | - | - | 3-State | 3.3V | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 ns | - | - | 5.3 ns | - | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX162244MTD ON Semiconductor | 273 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | 4 | - | - | -40°C~85°C TA | Tube | 2011 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | SMD/SMT | EAR99 | - | - | - | - | RAIL | - | 1.2V~3.6V | DUAL | GULL WING | - | 4 | 1.5V | 0.5mm | - | 74VCX162244 | - | - | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | - | - | Logic | - | - | - | 30pF | 2 | - | 4 | 3.3 ns | 20μA | - | 49 ns | ALVC/VCX/A | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE LOW | - | - | 1 | 16 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT2244ANSR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 2 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | 74ABT2244 | 20 | - | Not Qualified | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 2 | - | - | 5.3 ns | 24mA | - | 8.3 ns | ABT | AND, Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | 5.6 ns | - | - | ENABLE LOW | - | 30mA | - | 8 | - | UNIDIRECTIONAL | N/A | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC244AQPWRG4Q1 Texas Instruments | 356 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 2 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | NOT SPECIFIED | 74LVC244 | 20 | 8 | Not Qualified | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | 1.65V | - | - | - | - | - | - | 2 | - | - | 5.7 ns | 1μA | - | 19.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | - | 8 | 4 | - | - | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G07DBVRE4 Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 1.1V | - | NOT SPECIFIED | 74AUP1G07 | 5 | 1 | Not Qualified | Open Drain | - | Non-Inverting | 3.6V | - | - | 0.8V | 1 | - | - | - | - | 30pF | - | - | - | 14.4 ns | 500nA | - | 21.9 ns | AUP/ULP/V | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.004 A | - | - | - | - | - | - | NO | 0.0009mA | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT541DBR Texas Instruments | 21 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 1 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 74HCT541 | 20 | 8 | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | - | 2 | - | 8 | 30 ns | 8μA | - | 50 ns | HCT | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.006 A | - | - | 29 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC541ADGVRG4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | 74LVC541 | 20 | 8 | - | 3-State | - | Non-Inverting | 3.6V | 3.3V | - | - | 8 | - | - | - | - | 50pF | 2 | - | 8 | 5.6 ns | 10μA | - | 17.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | UNIDIRECTIONAL | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free |