- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV4040ARGYR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | 37.194574mg | Negative Edge | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | - | 12 | - | Negative Edge | - | 0.02mA | - | - | - | - | - | 95MHz | - | - | - | 1mm | 4mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4018BNSR Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 17MHz | NOT SPECIFIED | CD4018 | 16 | - | Not Qualified | - | - | - | 3V | - | - | - | - | - | 550 ns | - | - | Asynchronous | - | Counter | - | - | Unidirectional | - | - | Divide-by-N | - | - | - | 5 | - | Positive Edge | - | 0.03mA | - | - | - | - | - | 8.5MHz | - | - | Synchronous | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD40193BE Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 11MHz | - | CD40193 | 16 | - | - | - | - | - | 3V | - | 50pF | - | - | - | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.03mA | - | - | - | - | - | 5.5MHz | - | - | Synchronous | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EL33LZG Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2006 | 100EL | e4 | - | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.3V~5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EL33 | - | 2 | - | - | - | - | 3V | - | - | 27mA | - | - | 770 ps | - | 770 ps | Asynchronous | - | - | - | -3.8V | Up | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | 4.2GHz | - | 1 | - | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14520BDWR2G ON Semiconductor | 63 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 4520 | 16 | - | - | - | - | - | 3V | - | - | - | - | - | 160 ns | - | 650 ns | Asynchronous | - | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | 4 | - | Positive, Negative | - | - | 1 | - | - | - | - | 8MHz | - | - | Synchronous | - | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC163DR2G ON Semiconductor | 47 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 665.986997mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | TCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 140MHz | 40 | 74AC163 | 16 | - | - | 5V | 6V | - | 2V | - | 50pF | - | - | 4 | 9 ns | - | 16.5 ns | Synchronous | AC | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | - | - | Positive Edge | - | - | 4 | - | - | 95 MHz | - | - | - | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8154N Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 2 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | EIGHT OUTPUTS AVAILABLE | - | 2V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | 40MHz | - | 74LV8154 | 20 | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | - | 50 ns | - | 50 ns | - | LV/LV-A/LVX/H | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | - | 16 | - | Positive Edge | - | - | - | - | - | - | - | 25MHz | YES | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14060BDG ON Semiconductor | 132 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 hours ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Negative Edge | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 17MHz | 40 | 4060 | 16 | - | - | - | - | - | 3V | - | 50pF | - | - | - | 2.7 μs | 20μA | 2.7 μs | - | - | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | 1 | 14 | - | Negative Edge | - | - | - | - | 10 | - | - | - | NO | - | - | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4516BE Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | TCO OUTPUT | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 11MHz | - | CD4516 | 16 | - | - | - | - | - | 3V | - | 50pF | - | 500mW | - | 640 ns | 100μA | 640 ns | Asynchronous | - | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | - | 4 | 200 ns | Positive Edge | 5pF | 0.03mA | - | - | - | 5.5 MHz | - | - | - | - | Synchronous | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14040BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | Negative Edge | - | - | -55°C~125°C | Tube | 2007 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | RAIL | 3V~18V | DUAL | - | - | 1 | 5V | 2.54mm | 10MHz | - | 4040 | 16 | - | - | - | - | - | 3V | - | 50pF | - | - | - | 1 μs | - | 3.25 μs | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 1 | 12 | - | Negative Edge | - | - | - | - | - | 4.5 MHz | - | - | - | - | - | 3.429mm | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HC193D Texas Instruments | 57 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | SEPARATE UP/DOWN CLOCK | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 60MHz | - | 74HC193 | 16 | - | - | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | - | 325 ns | - | 325 ns | Asynchronous | HC/UH | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.0052 A | - | 4 | 55 ns | Positive Edge | - | 0.08mA | - | - | - | - | - | 24MHz | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC590RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT; REGISTERED OUTPUTS | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC59 | 16 | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | 280 ns | 4μA | 280 ns | Asynchronous | HC/UH | Counter | 5 | - | Up | 3-STATE | - | Binary Counter | - | 0.006 A | - | 8 | - | Positive Edge | - | - | 1 | - | - | 26 MHz | 22000000Hz | 61MHz | - | - | - | 1.65mm | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL32DG ON Semiconductor | 83 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 3GHz | 40 | 100EL32 | 8 | - | - | - | 5.7V | -4.5V | - | - | - | 25mA | - | - | 690 ps | - | 690 ps | Asynchronous | - | - | 2 | 4.12V | Up | OPEN-EMITTER | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | 35mA | - | - | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161APW Texas Instruments | 63 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | - | 74LV161 | 16 | - | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | - | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.02mA | - | - | - | - | - | 95MHz | - | - | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4520M96 Texas Instruments | 43123 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | NEGATIVE EDGE TRIGGER TYPE ALSO POSSIBLE | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 60MHz | - | 74HC4520 | 16 | - | - | - | 6V | - | 2V | - | 50pF | - | - | - | 360 ns | 8μA | 360 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | 51 ns | Positive, Negative | - | 0.08mA | - | - | - | - | - | 35MHz | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC161MTCX ON Semiconductor | 292638 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 173mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74VHC161 | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | - | 4 | 23.5 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | - | - | Positive Edge | - | - | 4 | - | - | - | 85000000Hz | 125MHz | - | - | Synchronous | - | 5mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74AC161M Texas Instruments | 292 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TCO OUTPUT | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 90MHz | - | 74AC161 | 16 | - | - | - | 5.5V | 3.3/5V | - | - | 50pF | - | - | - | 209 ns | - | 209 ns | Asynchronous | AC | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.08mA | - | - | - | - | - | - | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV393ATPWRG4Q1 Texas Instruments | 50000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Negative Edge | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | NOT SPECIFIED | 74LV393 | 16 | - | Not Qualified | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | - | 32 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | 16.5 ns | Negative Edge | - | - | - | - | - | 75 MHz | 35000000Hz | 70MHz | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS390N Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Negative Edge | 2 | - | 0°C~70°C | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 4.75V~5.25V | DUAL | - | 260 | 4 | 5V | - | 35MHz | - | 74LS390 | 16 | - | - | 5V | - | 5V | - | - | 15pF | - | - | - | 60 ns | - | 60 ns | Asynchronous | LS | Counter | - | - | Up | - | - | Counter, Decade | - | 0.008 A | - | 4 | - | Negative Edge | - | - | - | 100μA | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4060YTTR STMicroelectronics | 2500 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | Negative Edge | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | M74HC406 | - | - | Not Qualified | - | 6V | 2/6V | 2V | 14 | 50pF | - | - | 14 | 170 ns | - | 450 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.004 A | - | - | - | Negative Edge | - | - | - | - | 1 | 35 MHz | 20000000Hz | 65MHz | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - |