- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Weight | Number of Terminals | Cable Type | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Contact thermal resistance | Cooling capacity | Date Of Intro | Diameter after shrinkage | Diameter before shrinkage | Diameter of protected wire (cable) | Diameter of the protected wire (cable) | Dielectric strength | Force | Gross weight | Gross Weight | Ihs Manufacturer | Indicator type | Inner diameter | Kind of capacitor | Lamp operating hours | Lamp working life | Load Capacitance (CL) | Load voltage | Maximum current | Maximum voltage | Mounting | Mounting hole size | Mounting Method | Name | Noal voltage | Nominal voltage | Number of clamps | Operating ambient temperature | Operating Frequency Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Purpose | Rohs Code | Shrinkage temperature | Storage temperature | Supply Voltage-Nom (Vsup) | Thread | Transport packaging size/quantity | Transport Packaging size/quantity | Type of capacitor | Wall thickness after shrinkage | Wall thickness before shrinkage | Wire cross-section | Operating temperature | Packaging | JESD-609 Code | Pbfree Code | Connector type | Connector Type | Type | Resistance | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Lead length | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Leakage current | Number of Ports | Number of Bits | Family | Control mode | Output Characteristics | Seated Height-Max | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Cable Diameter | Shrinkage ratio | Shrink temperature | fmax-Min | Load current | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Control current | Control voltage | Mode of Operation | Number of sections | Switching time | Saturation Current | Operating voltage | Shrink ratio | Shrink Ratio | Housing diameter | Height | Length | Width | Wall thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX4245MTCX Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | - | 24 | - | ±0.25pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | 0.03 g | - | ROCHESTER ELECTRONICS INC | - | - | MLCC | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | - | - | 3.3 V | - | - | - | ceramic | - | - | - | -55...125°C | - | e4 | Yes | - | - | - | - | NICKEL PALLADIUM GOLD | - | 4.5V TO 5.5V SUPPLY FOR PORT A; 2.7V TO 3.6V SUPPLY FOR PORT B | - | 8.5pF | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | unknown | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | C0G (NP0) | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | 2 | 8 | LV/LV-A/LVX/H | - | 3-STATE | 1.2 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 50V | - | - | - | - | 7.8 mm | 4.4 mm | - | ||
![]() 74LVX4245MTCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | - | 24 | - | ±0.5pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | - | - | - | 0.03 g | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | - | 50 pF | - | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | 3.3 V | - | - | - | ceramic | - | - | - | -55...125°C | - | - | - | - | - | - | - | - | - | 4.5V TO 5.5V SUPPLY FOR PORT A; 2.7V TO 3.6V SUPPLY FOR PORT B | - | 8.2pF | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | - | R-PDSO-G24 | Not Qualified | - | C0G (NP0) | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | 2 | 8 | LV/LV-A/LVX/H | - | 3-STATE | 1.1 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 7.8 mm | 4.4 mm | - | ||
![]() 74HCT1G125GV Nexperia | 16950 | - | Datasheet | YES | - | - | - | 5 | - | - | - | - | - | - | - | 1998-11-10 | - | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | SC-74A 5 PIN | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | - | Yes | - | - | 5 V | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | compliant | 30 | - | R-PDSO-G5 | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | 2 | 1 | HCT | - | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.078 A | - | - | 36 ns | ENABLE LOW | 0.02 mA | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 2.9 mm | 1.5 mm | - | ||
![]() MPC931FAR2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | synthetic polyolefin | - | - | 32 | - | - | - | - | - | - | - | - | 2.5 mm | 5.5 mm | - | 2.6…4.5 mm | - | - | 825.00 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | - | - | 3.3 V | - | 46*46*44/10 | - | - | 0.55 mm | 0.25 mm | - | - | 100 m coil | e0 | No | - | - | Adhesive-free heat shrink tubing | - | TIN LEAD | blue | WITH POWER-ON RESET; RESET & OUTPUT ENABLE ON THE SAME LINE; MEETS POWER PC SKEW REQUIREMENTS | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 1 | 0.8 mm | - | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | - | - | 3.465 V | - | COMMERCIAL | 3.135 V | - | - | - | - | LVCMOS/LVTTL | - | 3-STATE | 1.6 mm | -55…+125 °C | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | 2 : 1 | +70…+120 °C | 31.25 MHz | - | - | 0.6 ns | 6 | - | DIFFERENTIAL MUX | - | - | - | - | - | - | - | 600 V | - | - | - | - | 7 mm | 7 mm | - | ||
![]() 74HC191D Philips Semiconductors | In Stock | - | Datasheet | YES | synthetic polyolefin | - | - | 16 | - | - | - | - | - | - | - | - | 20.0 mm | 41.5 mm | 21…39 mm | - | - | - | 2910.00 | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | Yes | - | - | - | - | 46*46*31/5 | - | - | 1.0 mm | 0.55 mm | - | - | coil 50 m | e4 | - | - | - | Non-adhesive heat-shrink tube | - | Nickel/Palladium/Gold (Ni/Pd/Au) | yellow | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G16 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | -55…+125 °C | - | BINARY COUNTER | 0.004 A | - | - | - | - | - | - | - | +70…+120 °C | - | - | BIDIRECTIONAL | - | - | 16000000 Hz | - | YES | - | - | SYNCHRONOUS | - | - | - | 600 V | - | 2 : 1 | - | - | - | - | - | ||
![]() 74HC191D Nexperia | In Stock | - | Datasheet | YES | synthetic polyolefin | - | - | 16 | - | - | - | - | - | - | - | 1991-01-01 | 0.85 mm | 2.0 mm | 0.95…1.4 mm | - | - | - | 2.31 | - | NEXPERIA | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | +70…+120 °C | - | 5 V | - | 102*20*20/2000 | - | - | 0.32 mm | 0.18 mm | - | - | in packs of 1 meter lengths | e4 | - | - | - | Heat shrink tube without adhesive layer | - | NICKEL PALLADIUM GOLD | green | TCO OUTPUT | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 30 | - | R-PDSO-G16 | Not Qualified | - | - | 6 V | - | AUTOMOTIVE | 2 V | - | - | - | 4 | HC/UH | - | - | 1.75 mm | -55…+125 °C | - | BINARY COUNTER | - | - | POSITIVE EDGE | 66 ns | - | - | - | - | - | 13 MHz | - | BIDIRECTIONAL | - | - | - | - | YES | - | - | SYNCHRONOUS | - | - | 1 | 600 V | 2 : 1 | - | - | - | 9.9 mm | 3.9 mm | - | ||
![]() SN54LS373J Freescale Semiconductor | In Stock | - | Datasheet | NO | synthetic polyolefin | - | - | 20 | - | - | - | - | - | - | - | - | 76.0 mm | 150 mm | - | 95…145 mm | - | - | 370.00 | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-20 | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | 5 V | - | 102*20*20/30 | - | - | 1.56 mm | 0.7 mm | - | - | in packets with 1 m cuts | - | - | - | - | Heat shrink tube non-adhesive | - | - | black | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | 20 | R-CDIP-T20 | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | 2 | 8 | LS | - | 3-STATE | 5.08 mm | -55…+125 °C | TRUE | BUS DRIVER | - | - | - | 30 ns | - | - | - | 2 : 1 | +70…+120 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | 24.515 mm | 7.62 mm | - | ||
![]() SN54LS393J Freescale Semiconductor | In Stock | - | Datasheet | NO | - | nickel-plated brass | - | 14 | RG6 or equivalent with solid core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | - | - | - | - | - | cable twist-on | - | - | - | - | - | up to 1 GHz | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | 5 V | - | - | 42*28*18.5/5400 | - | - | - | - | - | - | e0 | - | - | F-type plug | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | fully assembled ~ 22 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | - | 5 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.004 A | - | - | - | - | 26 mA | 6.8 mm | - | - | - | - | BIDIRECTIONAL | - | - | 25000000 Hz | - | YES | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS393J Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 1500 (50 Hz / 1 min) V | - | 18.87 | - | ROCHESTER ELECTRONICS INC | - | - | - | - | - | - | ~90...240 V | - | - | - | - | - | - | - | - | - | -25…+70 (non-condensing) °C | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | 5 V | - | 40*30*19/300 | - | - | - | - | - | - | - | - | No | - | - | Single-phase solid state relay G7 series | - | NOT SPECIFIED | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | 33 mm | unknown | NOT SPECIFIED | 14 | R-GDIP-T14 | COMMERCIAL | - | - | 5.5 V | - | MILITARY | 4.5 V | 500 (at Uisp.dc=500V) MOhm min | not more than 1.5 mA | - | 4 | LS | Z - zero crossing switching control | - | 5.08 mm | - | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 60 ns | - | - | - | - | - | 25 MHz | 8 A | UP | - | - | - | - | YES | 6-35 mA max | 3...32 (DC) V | ASYNCHRONOUS | - | 10 ms max | NOT SPECIFIED | - | - | - | - | 22 mm | 19.495 mm | 7.62 mm | - | ||
![]() 74AHCT1G125GV Philips Semiconductors | 4940 | - | Datasheet | YES | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.34 | - | PHILIPS SEMICONDUCTORS | Neon lamp in housing N-804 series | - | - | ≥30000 | - | 50 pF | - | - | - | - | D10.1 mm | - | - | - | 220 (AC), 50 Hz V | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | - | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | - | - | Yes | - | - | 5 V | - | 48*32*27/5000 | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | green | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 38.5 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | - | - | 2 | 1 | - | - | 3-STATE | - | -25…+85 °C | TRUE | BUS DRIVER | 0.008 A | 9.5 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | D12 mm | - | - | - | - | ||
![]() 74AHCT1G125GV Nexperia | 2900 | - | Datasheet | YES | - | - | - | 5 | - | - | - | - | - | - | - | 1998-12-07 | - | - | - | - | 1500 (50 Hz / 1 min) V | - | 4.47 | - | NEXPERIA | Neon lamp in housing series N-812 | - | - | - | ≥30000 hours | 50 pF | - | - | - | - | Ø15 mm | - | - | - | 125/250 (AC), 50 Hz V | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | - | - | 5 V | - | 48*31.5*22/400 | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN | green | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 38 mm | compliant | 30 | - | R-PDSO-G5 | Not Qualified | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | ≥1000 (at Udc=500V) MOhm | - | 2 | 1 | AHCT/VHCT/VT | - | 3-STATE | 1.1 mm | -25 …+55 °C | TRUE | BUS DRIVER | 0.008 A | - | - | 9.5 ns | ENABLE LOW | 0.04 mA | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ø18 mm | - | 2.9 mm | 1.5 mm | - | ||
![]() SN74LVC1G240DCKR Rochester Electronics LLC | In Stock | - | Datasheet | YES | aluminum alloy | - | not more than 0.42 g | 5 | - | - | - | - | - | at Vcf=0 m/s - 1.9; at Vcf=6 m/s - 6.7 (heat dissipation - 50 W) °C/W | - | - | - | - | - | - | - | - | 357.14 | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, SC-70, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | cooling of power semiconductor devices | - | - | - | 1.8 V | mounting hole - М12 mm | 49*27*17/70 | - | - | - | - | - | - | - | e0 | No | - | - | air pin cooler | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 80 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | - | - | - | 5.5 V | - | INDUSTRIAL | 1.65 V | - | - | 2 | 1 | LVC/LCX/Z | - | 3-STATE | 1.1 mm | - | INVERTED | BUS DRIVER | - | - | - | 8.6 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 80 mm | 2 mm | 1.25 mm | - | ||
![]() MC14020BCP Rochester Electronics LLC | In Stock | - | Datasheet | NO | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | - | unknown | 30 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | 18 V | - | MILITARY | 3 V | - | - | - | 14 | 4000/14000/40000 | - | - | 4.44 mm | - | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 3900 ns | - | - | - | - | - | 4 MHz | - | UP | - | - | - | - | YES | - | - | ASYNCHRONOUS | - | - | - | - | - | - | - | - | 19.175 mm | 7.62 mm | - | ||
![]() 74LVT245DB Philips Semiconductors | In Stock | - | Datasheet | YES | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | Yes | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | - | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 8 | - | - | 3-STATE | - | - | TRUE | - | 0.032 A | 4 ns | - | - | COMMON CONTROL | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 74ALVT16245DGG Philips Semiconductors | 306 | - | Datasheet | YES | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | unknown | - | - | R-PDSO-G48 | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | 8 | - | - | 3-STATE | - | - | TRUE | - | 0.064 A | 3.5 ns | - | - | COMMON CONTROL | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ||
![]() 74LVC126APW Philips Semiconductors | 2500 | - | Datasheet | YES | Body - plastic PA-66 (UL94V-0) ; spring - stainless steel 0.4 mm | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 2000 (50 Hz, 1 min.) V | clamping - 8…10 kg | - | 5.15 | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | - | 24 A | - | - | - | - | Construction-mounting clamping terminal | - | (AC) 250 V | 3 | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | Yes | - | - | 3.3 V | - | 47*37*38.5/5000 | - | - | - | - | 0.08...2.5 (4.0 for multi-strand wire) mm2 | - | - | - | - | - | - | - | - | - | Body - gray; levers - orange | - | 8542.39.00.01 | - | TUBE | DUAL | GULL WING | 260 | 1 | 0.635 mm | 20.5 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | ≥500 (at U-test.dc=500 V) MOhm | - | 2 | 4 | - | - | 3-STATE | - | -40…+105 °C | TRUE | BUS DRIVER | 0.024 A | 6 ns | - | - | ENABLE HIGH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 mm | - | 17 mm | - | ||
![]() 74LVC16245ADGG Nexperia | In Stock | - | Datasheet | YES | - | - | - | 48 | - | - | - | - | - | - | - | 1996-02-01 | - | - | - | - | - | - | 12.16 | - | NEXPERIA | - | 5.0 ± 0.4 mm | - | - | - | 50 pF | - | - | 1200 V | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | - | - | 1.8 V | - | 64*37*37/200 | - | - | - | - | - | - | - | e4 | - | - | - | Reinforced fiberglass silicone tube from TKSP series | - | NICKEL PALLADIUM GOLD | green | WITH DIRECTION CONTROL | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | - | R-PDSO-G48 | Not Qualified | - | - | 3.6 V | - | AUTOMOTIVE | 1.2 V | - | - | 2 | 8 | LVC/LCX/Z | - | 3-STATE | 1.2 mm | -30…+200 °C | TRUE | BUS TRANSCEIVER | - | - | - | 13.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12.5 mm | 6.1 mm | 0.35 ± 0.15 mm | ||
![]() HD74LV541ATELL-E Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | 83.5 g | 20 | - | - | - | - | - | - | 102 W | - | - | - | - | - | - | - | 76.00 | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | 12 (at U=16V; T=30°C) A | 16 (at T=30°C) V | - | - | - | - | (DC) - 12 Vmin | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | TSSOP | - | Yes | - | -40…+60 °C | 2.5 V | - | 62*27.5*28/30 | - | - | - | - | - | - | - | e4 | Yes | - | - | - | internal - 0.85…1.05 Ohm | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | 5 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 150 mm (18AWG) | - | 5.5 V | - | INDUSTRIAL | 2 V | - | - | 2 | 8 | LV/LV-A/LVX/H | - | 3-STATE | 1.1 mm | -50…+80 °C | TRUE | BUS DRIVER | - | - | - | 18.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 62 mm | 6.5 mm | 4.4 mm | - | ||
![]() SI53154-A01AGMR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.25 | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | - | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | - | Yes | - | - | 3.3 V | - | 42*28*18.5/1000 | - | - | - | - | - | - | - | - | - | BNC-P | - | telescopic rotatable antenna | - | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | compliant | - | 24 | S-XQCC-N24 | Not Qualified | - | - | 3.465 V | - | INDUSTRIAL | 3.135 V | - | - | - | - | 53154 | - | - | 0.8 mm | - | - | LOW SKEW CLOCK DRIVER | 0.001 A | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | DIFFERENTIAL MUX | - | - | - | - | 7 | - | - | - | - | - | - | - | 154.5-650 mm | 4 mm | - | ||
![]() 74LVC373AD NXP Semiconductors | 260 | - | Datasheet | YES | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MS-013, SOT-163-1, SO-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | - | - | 2.7 V | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | - | - | 3.6 V | - | AUTOMOTIVE | 1.2 V | - | - | 2 | 8 | LVC/LCX/Z | - | 3-STATE | 2.65 mm | - | TRUE | BUS DRIVER | - | 8.5 ns | - | 10.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12.8 mm | 7.5 mm | - |