- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Completeness | Date Of Intro | Diameter after shrinking | Diameter before shrinking | External cable diameter | Finger length | Gross weight | Ihs Manufacturer | Inner diameter | Installation hole size | Load Capacitance (CL) | Manufacturer Package Code | Measurement range | Number of fingers | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Lead length | Working voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Shrink temperature | fmax-Min | Count Direction | Quantity | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Saturation Current | Shrink ratio | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS374N Freescale Semiconductor | In Stock | - | Datasheet | NO | - | - | 20 | - | - | - | - | - | - | - | FREESCALE SEMICONDUCTOR INC | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Transferred | DIP | - | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | 20 | R-PDIP-T20 | Not Qualified | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | 2 | 8 | LS | 3-STATE | 5.08 mm | - | TRUE | BUS DRIVER | - | - | 28 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.415 mm | 7.62 mm | ||
![]() ML65F16244CT RF Micro Devices Inc | In Stock | - | Datasheet | YES | - | - | 48 | - | - | - | - | - | - | - | MICRO LINEAR CORP | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.3 V | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 0.5 mm | - | unknown | - | 48 | R-PDSO-G48 | Not Qualified | - | - | 3.6 V | COMMERCIAL | 2.7 V | - | 2 | 4 | BICMOS | 3-STATE | 1.2 mm | - | TRUE | BUS DRIVER | - | 2 ns | 2.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() SI53340-B-GMR Silicon Laboratories Inc | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | - | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | Yes | - | - | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | - | 0.5 mm | - | compliant | 40 | - | S-PQCC-N16 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1000 ns | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() MC74HCT244ADTR2G Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 5 V | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | unknown | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | 5.5 V | MILITARY | 4.5 V | - | 2 | 4 | HCT | 3-STATE | 1.2 mm | - | TRUE | BUS DRIVER | - | - | 30 ns | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 6.5 mm | 4.4 mm | ||
![]() MM74HC125MX Rochester Electronics LLC | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, MS-012, SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 4.5 V | - | e3 | Yes | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | 14 | R-PDSO-G14 | - | - | - | 6 V | INDUSTRIAL | 2 V | - | 2 | 1 | HC/UH | 3-STATE | 1.753 mm | - | TRUE | BUS DRIVER | - | - | 163 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8.624 mm | 3.9 mm | ||
![]() MM74HC125MX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | - | R-PDSO-G14 | Not Qualified | - | - | 6 V | INDUSTRIAL | 2 V | - | 2 | 1 | HC/UH | 3-STATE | 1.75 mm | - | TRUE | BUS DRIVER | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() LMK01020ISQX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 48 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | - | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | Yes | 3.3 V | - | e3 | - | - | - | MATTE TIN | - | - | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | - | compliant | 40 | - | S-PQCC-N48 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 0.0005 A | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 74AVCH2T45DC Nexperia | 3000 | - | Datasheet | YES | - | - | 8 | - | 2017-02-01 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | - | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | 1.2 V | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | - | R-PDSO-G8 | - | - | - | 3.6 V | AUTOMOTIVE | 0.8 V | - | 2 | 2 | AVC | 3-STATE | 1 mm | - | TRUE | BUS TRANSCEIVER | - | - | 9.9 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.3 mm | 2 mm | ||
![]() N74ALS245AD Philips Semiconductors | 1608 | - | Datasheet | YES | - | - | 20 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | R-PDSO-G20 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 8 | - | 3-STATE | - | - | TRUE | - | 0.024 A | 20 ns | - | COMMON CONTROL | 58 mA | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT573PW Nexperia | 10000 | - | Datasheet | YES | - | - | 20 | - | 1991-01-01 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5 V | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | - | R-PDSO-G20 | - | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | HCT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | 53 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.5 mm | 4.4 mm | ||
![]() HD74LS125AP Renesas Electronics Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | 45 pF | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | - | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 2 | 1 | LS | 3-STATE | 5.06 mm | - | TRUE | BUS DRIVER | 0.024 A | 18 ns | 18 ns | ENABLE LOW | 20 mA | - | - | - | - | - | - | - | 1 | - | - | - | 19.2 mm | 7.62 mm | ||
![]() 74LVCH8T245BQ Nexperia | In Stock | - | Datasheet | YES | - | - | 24 | - | 2017-02-01 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | DHVQFN-24 | LCC24,.14X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 1.5 V | - | e4 | - | - | - | NICKEL PALLADIUM GOLD SILVER | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | 30 | - | R-PQCC-N24 | - | - | - | 5.5 V | - | 1.2 V | - | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | - | TRUE | BUS TRANSCEIVER | - | 32 ns | 32 ns | COMMON CONTROL | 0.03 mA | - | - | BIDIRECTIONAL | - | - | - | - | 1 | - | - | - | 5.5 mm | 3.5 mm | ||
![]() 74AHCT541PW Nexperia | 2500 | - | Datasheet | YES | - | - | 20 | - | 1997-09-21 | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.3 V | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | - | R-PDSO-G20 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | 11 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6.5 mm | 4.4 mm | ||
![]() SY54011RMGTR Micrel Inc | 221 | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | - | MICREL INC | - | - | - | MLF | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFN | Yes | 2.5 V | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TR | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | 40 | 16 | S-XQCC-N16 | Not Qualified | - | - | 2.625 V | INDUSTRIAL | 2.375 V | - | - | - | 54011 | - | 0.9 mm | - | - | LOW SKEW CLOCK DRIVER | - | - | 0.3 ns | - | - | - | 3200 MHz | - | - | 0.015 ns | 2 | DIFFERENTIAL | 2 | - | - | - | 3 mm | 3 mm | ||
![]() 74HCT1G125GW Nexperia | 492 | - | Datasheet | YES | - | flame retardant plastic | 5 | device; ring current sensor Ф14.5/32.6 mm; h - 12.5 mm | 1998-11-10 | - | - | - | - | 58.50 | NEXPERIA | - | Ф22 mm | 50 pF | - | 0…100 (AC) A | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-5 | TSSOP5,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5 V | 39*28*44.3/200 | e3 | - | - | digital LED ammeter DMS series (AD16-22AMS B) | TIN | illuminating - blue | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 46.3 mm | compliant | 30 | - | R-PDSO-G5 | - | coil - 177 mm | - | 5.5 V | AUTOMOTIVE | 4.5 V | ≥2 MOhm | 2 | 1 | HCT | 3-STATE | 1.1 mm | -25…+65 °C | TRUE | BUS DRIVER | 0.078 A | - | 36 ns | ENABLE LOW | 0.02 mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1 | - | display - 20.3 mm | 32 mm | 2.05 mm | 32 mm | ||
![]() 74HCT1G125GW NXP Semiconductors | 3000 | - | Datasheet | YES | - | flame retardant plastic | 5 | device; ring current sensor Ф14.5/32.5 mm | - | - | - | - | - | 46.00 | NXP SEMICONDUCTORS | - | Ф22 mm | 50 pF | - | frequency - 0...99 Hz | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT-353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | Yes | 5 V | 35*35*25/200 | e3 | Yes | EAR99 | digital multifunctional LED display series DMS (AD16-22VAHZS R) | Tin (Sn) | glowing - red | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | 50 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 170 mm | - | 5.5 V | AUTOMOTIVE | 4.5 V | ≥2 MOhm | 2 | 1 | HCT | 3-STATE | 1.1 mm | -25...+65 °C | TRUE | BUS DRIVER | 0.006 A | 36 ns | 36 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 1 | - | - | - | 2.05 mm | 31.2 mm | ||
![]() 74LVC1G125GV Nexperia | In Stock |
| Datasheet | YES | - | - | 5 | - | - | D1 - 13/ d1 - 2x5 mm | D - 24 / d - 2x12 mm | up to 17 mm | L1 = 55 +/- 5 mm | 24.00 | NEXPERIA | - | - | 50 pF | - | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-74A 5 PIN | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.3 V | 48*31.5*27/250 | e3 | - | EAR99 | Heat-shrink glove from TPi series with adhesive layer | TIN | Black | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | (L) - 130 ± 5 mm | compliant | 30 | - | R-PDSO-G5 | Not Qualified | - | 1000 V | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.1 mm | -40...+90 °C | TRUE | BUS DRIVER | 0.032 A | - | 10.5 ns | ENABLE LOW | 0.004 mA | 90...130 °C | - | UNIDIRECTIONAL | fingers - 2 with length (L1) - 55 ± 5 mm | - | - | - | 1 | 2:1 | before shrinking (D) - 24/ (d) - 2x12; after shrinking (D1) - 13/ (d1) - 2x5 mm | - | L = 130 +/- 5 mm | 1.5 mm | ||
![]() 74AHCT1G126GW Nexperia | 21000 | - | Datasheet | YES | polyamide PA66, white | - | 5 | - | 1999-09-20 | - | - | - | - | 0.05 | NEXPERIA | d = 3.05 (+/-0.2) mm | - | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP5,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5 V | 48*32*27/300000 | e3 | - | - | Polyamide washer | TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | - | R-PDSO-G5 | Not Qualified | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 1 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.008 A | - | 9.5 ns | ENABLE HIGH | 0.04 mA | - | - | UNIDIRECTIONAL | - | - | - | - | 1 | - | D = 8 (+/-0.2) mm | h = 1* (* - dimensions are given without tolerances and may slightly differ from the specified) mm | 2 mm | 1.25 mm | ||
![]() 74AHCT1G126GW Philips Semiconductors | 95 | - | Datasheet | YES | - | - | 5 | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | - | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 5 V | - | e3 | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | - | unknown | - | - | R-PDSO-G5 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 2 | 1 | - | 3-STATE | - | - | TRUE | BUS DRIVER | 0.008 A | 9.5 ns | - | ENABLE HIGH | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() 74LVCH16245AEV Nexperia | In Stock | - | Datasheet | YES | - | - | 56 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | No | 1.8 V | - | e0 | - | - | - | Tin/Lead (Sn63Pb37) | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | BOTTOM | BALL | 240 | 2 | 0.65 mm | - | not_compliant | 20 | - | R-PBGA-B56 | Not Qualified | - | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | - | TRUE | BUS TRANSCEIVER | - | - | 13.8 ns | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 7 mm | 4.5 mm |