- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Rated voltage | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NXS0104PW Nexperia | In Stock | - | Datasheet | gold-plated | YES | 6 | 14 | socket | 2x3 | 2.54mm | 2019-02-28 | THT | 0.5 g | NEXPERIA | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 2.54mm | straight | 1.8 V | pin strips | -40...163°C | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | IT ALSO HAS PORT B SUPPLY OF VCC(B): 2.3 V TO 5.5 V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 1.5A | 30 | - | R-PDSO-G14 | - | 3.6 V | AUTOMOTIVE | 1.65 V | 2 | 4 | NXS0104 | OPEN-DRAIN | 1.1 mm | TRUE | BUS TRANSCEIVER | - | - | - | 8.8 ns | - | - | - | - | 60V | - | - | - | beryllium copper | 1 | 5 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() 74AHCT1G125GM NXP Semiconductors | In Stock | - | Datasheet | gold-plated | YES | 54 | 6 | socket | 2x27 | 2.54mm | - | THT | 4.46 g | NXP SEMICONDUCTORS | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1.45 MM, 0.50 MM HEIGHT, PLASTIC, MO-252, SOT-886, SON-6 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 2.54mm | straight | 5 V | pin strips | -40...163°C | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | 1.5A | NOT SPECIFIED | 6 | R-PDSO-N6 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 1 | AHCT/VHCT/VT | 3-STATE | 0.5 mm | TRUE | BUS DRIVER | - | - | - | 9.5 ns | - | - | - | - | 60V | - | - | - | beryllium copper | 1 | 1.45 mm | 1 mm | 0.75µm | UL94V-0 | ||
![]() 74LV1T126GW Nexperia | 61000 | - | Datasheet | gold-plated | YES | 14 | 5 | socket | 2x7 | 2.54mm | - | SMT | 0.76 g | NEXPERIA | female | 30 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP5,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 2.54mm | straight | 5 V | pin strips | -40...163°C | e3 | - | - | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 3A | 30 | - | R-PDSO-G5 | - | 5.5 V | AUTOMOTIVE | 1.6 V | 2 | 1 | LVT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 4.7 ns | - | 13.2 ns | ENABLE HIGH | 50 mA | - | UNIDIRECTIONAL | 150V | - | - | - | beryllium copper | 1 | 2.05 mm | 1.25 mm | 0.75µm | UL94V-0 | ||
![]() U74HC245G-S20-R Unisonic Technologies Co Ltd | 30000 | - | Datasheet | gold-plated | YES | 23 | 20 | socket | 1x23 | 2.54mm | - | THT | 1.78 g | UNISONIC TECHNOLOGIES CO LTD | female | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | straight | 5 V | pin strips | -40...163°C | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 1.5A | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 6 V | INDUSTRIAL | 2 V | 2 | 8 | HC/UH | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | 0.0078 A | - | - | 105 ns | ENABLE LOW | 70 mA | - | BIDIRECTIONAL | 60V | - | - | - | beryllium copper | - | 12.8 mm | 7.5 mm | 0.75µm | UL94V-0 | ||
![]() 74AHCT125PW NXP Semiconductors | 3800 | - | Datasheet | - | YES | - | 14 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | - | - | 5 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | - | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 1 | HCT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 8.5 ns | - | 14.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 1 | 5 mm | 4.4 mm | - | - | ||
![]() QS3861Q Integrated Device Technology Inc | 130 | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn85Pb15) | TTL COMPATIBLE BUS SWITCH | - | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | - | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 10 | 3861 | 3-STATE | 1.7272 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | 1 | 8.6868 mm | 3.937 mm | - | - | ||
![]() 74ALVC16244DL NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 30 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 7.50 MM, PLASTIC, MO-118, SOT-370-1, SSOP-48 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | Yes | - | - | 1.8 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | INPUTS CAN BE DRIVEN BY 3.3V OR 5V COMPONENTS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.635 mm | unknown | - | 30 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 4 | ALVC/VCX/A | 3-STATE | 2.8 mm | TRUE | BUS DRIVER | 0.024 A | 3 ns | - | 5.1 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | - | - | ||
![]() 74LVCH16244ADGG NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | - | - | 2.7 V | - | - | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 4 | 0.5 mm | compliant | - | 30 | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | 4 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 5.5 ns | - | 6 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() 74LVCH16244ADGG Nexperia | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | 1996-02-01 | - | - | NEXPERIA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 1.8 V | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | IT ALSO OPERATES AT 1.65 TO 3.6 V; SEATED HGT-NOM | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.5 mm | compliant | - | 30 | - | R-PDSO-G48 | - | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | 4 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 11.3 ns | - | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() 74ALVC574PW Nexperia | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NEXPERIA | - | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 3.3 V | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 30 | - | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 8 | ALVC/VCX/A | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | 4.1 ns | POSITIVE EDGE | 7.4 ns | ENABLE LOW | 0.08 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74ALVC574PW NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | - | - | 3.3 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 8 | ALVC/VCX/A | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 3.6 ns | POSITIVE EDGE | 6.4 ns | ENABLE LOW | - | - | - | - | 150000000 Hz | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() SN74LS160N Texas Instruments | 3000 | - | Datasheet | - | NO | - | 16 | - | - | - | - | - | - | TEXAS INSTRUMENTS INC | - | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | - | 5.08 mm | - | DECADE COUNTER | 0.008 A | 27 ns | POSITIVE EDGE | 27 ns | - | 32 mA | 25 MHz | UP | - | 25000000 Hz | YES | SYNCHRONOUS | - | - | - | 7.62 mm | - | - | ||
![]() 74VHC244MX Rochester Electronics LLC | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 3.3 V | - | - | e3 | Yes | - | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | unknown | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC | 3-STATE | 2.642 mm | TRUE | BUS DRIVER | - | - | - | 13.5 ns | - | - | - | - | - | - | - | - | - | - | 12.8015 mm | 7.493 mm | - | - | ||
![]() 74VHC244MX National Semiconductor Corporation | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | MAX OUTPUT SKEW = 1NS; INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | - | TR | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | - | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.008 A | 8.5 ns | - | 8.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() 74VHC244MX Texas Instruments | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | - | - | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | MAX OUTPUT SKEW = 1NS; INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.008 A | 8.5 ns | - | 8.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() 74AHCT244PW Nexperia | 12500 | - | Datasheet | - | YES | - | 20 | - | - | - | 1998-09-21 | - | - | NEXPERIA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 5 V | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | - | 30 | - | R-PDSO-G20 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 4 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 10.5 ns | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHC541PW NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | - | - | 3.3 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | 2 | 8 | AHC/VHC/H/U/V | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 12 ns | - | 13.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHC541PW Nexperia | 16600 | - | Datasheet | - | YES | - | 20 | - | - | - | 1997-09-21 | - | - | NEXPERIA | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 3.3 V | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 30 | - | R-PDSO-G20 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | 2 | 8 | AHC/VHC/H/U/V | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 13.5 ns | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHCT2G126DP Nexperia | In Stock | - | Datasheet | - | YES | - | 8 | - | - | - | - | - | - | NEXPERIA | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | - | - | S-PDSO-G8 | - | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 1 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 9.5 ns | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() 74LVC2244APW NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-360-1, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | - | - | 2.7 V | - | - | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | - | 30 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | 4 | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 1.1 mm | TRUE | BUS DRIVER | 0.012 A | 7 ns | - | 8 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - |