- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Date Of Intro | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Reset | Family | Direction | Output Characteristics | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Count Rate | Load/Preset Input | Mode of Operation | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AVC2T45DC/S500 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC125APW Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC125APW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 14 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 2.7 V | - | - | - | e4 | Yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | - | AUTOMOTIVE | 1.2 V | 2 | 1 | - | LVC/LCX/Z | - | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.024 A | - | 6 ns | - | 7 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() 74LVC125APW Nexperia | 7500 | - | Datasheet | - | - | YES | - | 14 | 1993-08-01 | NEXPERIA | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 1.8 V | - | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | ALSO OPERATES AT VCC 2.7V MIN TO 3.6V MAX | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 30 | - | R-PDSO-G14 | - | 3.6 V | - | AUTOMOTIVE | 1.2 V | 2 | 1 | - | LVC/LCX/Z | - | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | - | - | 12.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() MC74HCT244N Fairchild Semiconductor Corporation | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC240SJX Rochester Electronics LLC | In Stock | - | Datasheet | - | - | YES | - | 20 | - | ROCHESTER ELECTRONICS LLC | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 5.30 MM, EIAJ TYPE2, SOP-20 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 4.5 V | - | - | - | e3 | Yes | - | - | MATTE TIN | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 6 V | - | INDUSTRIAL | 2 V | 2 | 4 | - | HC/UH | - | 3-STATE | 2.1 mm | - | INVERTED | BUS DRIVER | - | - | - | - | 190 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.6 mm | 5.3 mm | ||
![]() 74LCX240WMX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 3.3 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | TYP VOLP = 0.8V @ VCC = 3.3V, TA = 25 DEGREE C; MAX OUTPUT SKEW = 1NS; 5V TOLERANT INPUTS & OUTPUTS | - | TR | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | - | R-PDSO-G20 | Not Qualified | 3.6 V | - | INDUSTRIAL | 2 V | 2 | 4 | - | LVC/LCX/Z | - | 3-STATE | 2.65 mm | - | INVERTED | BUS DRIVER | 0.024 A | - | 6.5 ns | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74HCT374PW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 20 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 5 V | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.004 A | - | - | POSITIVE EDGE | 48 ns | - | - | - | - | - | - | 21000000 Hz | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() 74HCT574PW NXP Semiconductors | 14 | - | Datasheet | - | - | YES | - | 20 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT360-1, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 5 V | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | BROADSIDE VERSION OF 374 | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | - | 1 | 6.5 mm | 4.4 mm | ||
![]() QS3245Q Integrated Device Technology Inc | 4946 | - | Datasheet | - | - | YES | - | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn85Pb15) | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | - | INDUSTRIAL | 4.75 V | 2 | 8 | - | 3245 | - | 3-STATE | 1.75 mm | - | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | - | 1 | 8.65 mm | 3.9116 mm | ||
![]() 74HCT163D Nexperia | In Stock | - | Datasheet | - | - | YES | - | 16 | 1991-01-01 | NEXPERIA | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | 5 V | - | - | - | e4 | - | - | - | NICKEL PALLADIUM GOLD | TCO OUTPUT | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | 4 | - | HCT | - | - | 1.75 mm | - | - | BINARY COUNTER | - | - | - | POSITIVE EDGE | 59 ns | - | - | 17 MHz | UP | - | - | - | - | - | YES | SYNCHRONOUS | 1 | 9.9 mm | 3.9 mm | ||
![]() HD74LS373RPEL Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | RENESAS ELECTRONICS CORP | 45 pF | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | - | - | - | - | Yes | - | - | - | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | - | COMMERCIAL EXTENDED | 4.75 V | 2 | 8 | - | LS | - | 3-STATE | 2.65 mm | - | TRUE | BUS DRIVER | 0.024 A | - | 18 ns | - | 30 ns | - | 40 mA | - | - | - | - | - | - | - | - | - | 1 | 12.8 mm | 7.5 mm | ||
![]() 74LVC1G125GW Philips Semiconductors | 12000 | - | Datasheet | - | - | YES | - | 5 | - | PHILIPS SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3.3 V | - | - | - | e3 | - | - | - | MATTE TIN | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | - | - | AUTOMOTIVE | - | 2 | 1 | - | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | 0.024 A | - | 6 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC163FT Toshiba America Electronic Components | 205 | - | Datasheet | - | - | YES | - | 16 | - | TOSHIBA CORP | 50 pF | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.3 V | - | - | - | e4 | Yes | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | - | INDUSTRIAL | 2 V | - | 4 | - | AHC/VHC/H/U/V | - | - | 1.2 mm | - | - | BINARY COUNTER | 0.008 A | - | - | POSITIVE EDGE | 18.5 ns | - | - | 115 MHz | UP | - | - | 85000000 Hz | - | - | YES | SYNCHRONOUS | - | 5 mm | 4.4 mm | ||
![]() 74AHC2G125DC Philips Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 8 | - | PHILIPS SEMICONDUCTORS | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | 2 | 2 | - | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | 0.008 A | - | 9.5 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14526BCL Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | 5/15 V | MILITARY | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 0.00064 A | - | - | - | - | - | - | - | DOWN | - | - | 1500000 Hz | - | - | YES | SYNCHRONOUS | - | - | - | ||
![]() MC14527BCP Freescale Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 5/15 V | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | ||
![]() PI6C2510-133EL Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 24 | - | PERICOM SEMICONDUCTOR CORP | - | - | - | 85 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | - | OTHER | 3 V | - | - | - | 6C | - | SERIES-RESISTOR | 1.2 mm | - | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | - | - | 0.15 ns | 10 | - | STANDARD | - | - | - | 1 | 7.8 mm | 4.4 mm | ||
![]() TC74HC393AF Toshiba Semiconductor and Storage | In Stock | - | - | Surface Mount | 14-SOIC (0.209", 5.30mm Width) | - | 14-SOP | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | 74HC | - | - | Active | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | 77 MHz | - | - | - | - | - | ||
![]() TC74HC393AF Toshiba Semiconductor and Storage | 2000 | - | - | Surface Mount | 14-SOIC (0.209", 5.30mm Width) | - | 14-SOP | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | 74HC | - | - | Active | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | 77 MHz | - | - | - | - | - |