- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC74HC541P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | 40 ns | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC4020FT(ELKM Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74FCT620CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | INVERTED | BUS TRANSCEIVER | 0.064 A | 4.5 ns | - | - | 4.5 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() HD1-6431-8 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | INTERSIL CORP | - | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | BUS DRIVER | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54CBT16212AWD Texas Instruments | In Stock | - | - | YES | 56 | 1993-04-01 | TEXAS INSTRUMENTS INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL56,.4,25 | FL56,.4,25 | RECTANGULAR | FLATPACK | Obsolete | DFP | No | 5 V | - | - | - | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | DUAL | FLAT | - | 1 | 0.635 mm | not_compliant | - | 56 | R-GDFP-F56 | Not Qualified | 5.5 V | - | MILITARY | 4 V | 4 | 12 | CBT/FST/QS/5C/B | 3-STATE | 3.05 mm | TRUE | BUS EXCHANGER | - | - | MIL-PRF-38535 | - | 0.8 ns | - | - | - | - | - | - | - | - | - | 18.415 mm | 9.655 mm | ||
![]() IDTQS5805BTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | 3-STATE | 2.65 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 5 ns | - | - | - | 0.9 ns | 5 | - | SCHMITT TRIGGER | - | - | 12.8 mm | 7.5 mm | ||
![]() ICS83940BY Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 70 °C | - | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026BBA, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 2.5 V | e0 | No | Tin/Lead (Sn85Pb15) | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | 2.625 V | - | COMMERCIAL | 2.375 V | - | - | 83940 | - | 1.6 mm | - | LOW SKEW CLOCK DRIVER | 0.02 A | 4.6 ns | - | - | 4.6 ns | - | - | - | 0.2 ns | 18 | - | DIFFERENTIAL MUX | - | - | 7 mm | 7 mm | ||
![]() MC14163BCL Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 50 pF | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | 5/15 V | MILITARY | - | - | - | - | - | - | - | BINARY COUNTER | 0.0042 A | - | - | - | - | - | - | UP | - | - | 1000000 Hz | - | YES | SYNCHRONOUS | - | - | ||
![]() CD74HC245H General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC245H Harris Semiconductor | In Stock | - | Datasheet | YES | 20 | - | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | UNSPECIFIED | UNCASED CHIP | Obsolete | - | - | 4.5 V | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | - | X-XUUC-N20 | Not Qualified | 6 V | - | INDUSTRIAL | 2 V | 2 | 8 | HC/UH | 3-STATE | - | TRUE | BUS TRANSCEIVER | 0.004 A | 33 ns | - | - | 140 ns | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() CD74HC245H Intersil Corporation | In Stock | - | Datasheet | YES | - | - | INTERSIL CORP | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | , DIE OR CHIP | DIE OR CHIP | - | UNCASED CHIP | Transferred | - | - | - | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | - | - | - | Not Qualified | - | - | INDUSTRIAL | - | - | 8 | HC/UH | 3-STATE | - | TRUE | - | 0.004 A | 28 ns | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() CD74HC245H Renesas Electronics Corporation | In Stock | - | Datasheet | YES | - | - | RENESAS ELECTRONICS CORP | - | - | 125 °C | -55 °C | UNSPECIFIED | DIE | , DIE OR CHIP | DIE OR CHIP | - | UNCASED CHIP | Active | - | - | - | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | - | - | - | Not Qualified | - | - | MILITARY | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.004 A | 33 ns | - | - | - | COMMON CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() TC74HC373AF-TP2 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | - | No | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 6 V | - | INDUSTRIAL | 2 V | 2 | 8 | HC/UH | 3-STATE | 1.8 mm | TRUE | BUS DRIVER | - | - | - | - | 31 ns | - | - | - | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() 74ALS620AD NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | - | NXP SEMICONDUCTORS | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 2 | 8 | ALS | 3-STATE | 2.65 mm | INVERTED | BUS TRANSCEIVER | 0.024 A | 10 ns | - | - | 10 ns | INDEPENDENT CONTROL | 49 mA | BIDIRECTIONAL | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() IDT74FCT2543ATSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; MASTER CONTROL FOR LATCH | 8542.39.00.01 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | - | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.012 A | 6.5 ns | - | - | 8 ns | INDEPENDENT CONTROL | - | BIDIRECTIONAL | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() SN74ALS534A Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNC54LS193J Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | 5 V | MILITARY | - | - | - | - | - | - | - | BINARY COUNTER | - | - | MIL-STD-883 Class B (Modified) | - | - | - | - | BIDIRECTIONAL | - | - | - | - | YES | SYNCHRONOUS | - | - | ||
![]() SNC54LS193J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA INC | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | - | 4 | LS | - | - | - | BINARY COUNTER | - | - | MIL-STD-883 Class B (Modified) | POSITIVE EDGE | 73 ns | - | - | BIDIRECTIONAL | - | - | - | - | YES | SYNCHRONOUS | - | - | ||
![]() PC74HCT241P Philips Semiconductors | In Stock | - | Datasheet | NO | 20 | - | PHILIPS SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.006 A | 28 ns | - | - | - | ENABLE LOW/HIGH | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT240C Supertex Inc | In Stock | - | Datasheet | NO | 20 | - | SUPERTEX INC | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | - | INVERTED | BUS DRIVER | 0.006 A | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - |