- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP32DTR2G ON Semiconductor | 1198 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 4GHz | 40 | 100EP32 | 8 | - | - | - | 5.5V | -4.5V | 3V | - | - | - | - | 480 ps | - | 480 ps | Asynchronous | - | - | 2 | 2.42V | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | 40mA | - | - | - | - | - | - | - | 1 | - | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4521BE Texas Instruments | 27 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 3V~18V | DUAL | - | - | 1 | 5V | 2.54mm | 2.5MHz | - | CD4521 | 16 | - | - | - | - | - | 3V | 50pF | - | - | 7 | 800 ns | - | 800 ns | Asynchronous | - | - | - | - | - | - | - | Divide-by-2 | - | 0.004 A | - | 24 | 4500 ns | Negative Edge | No | 0.3mA | - | - | 6.5 MHz | UP | - | 13MHz | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4018BE Texas Instruments | 565 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 8.5MHz | - | CD4018 | 16 | - | - | - | - | - | 3V | - | 100mW | 6.8mA | - | 550 ns | 100μA | 550 ns | Asynchronous | - | Counter | - | - | Unidirectional | - | - | Divide-by-N | - | - | - | 5 | - | Positive Edge | - | 0.03mA | - | - | - | - | - | - | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4060E Texas Instruments | 1428 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | 35MHz | - | 74HC4060 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 14 | 64 ns | Negative Edge | - | 0.08mA | - | - | 23 MHz | - | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC40103M Texas Instruments | 8860 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | TCO OUTPUT; RESET TO MAX COUNT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 25MHz | - | 74HC40103 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | - | Down | - | - | Binary Counter | - | 0.0052 A | - | 8 | 64 ns | Positive Edge | - | - | - | - | - | - | - | 18MHz | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT161E Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | 30MHz | - | 74HCT161 | 16 | - | - | 5V | - | 5V | - | 50pF | - | - | - | 75 ns | 8μA | 75 ns | Asynchronous | HCT | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | 0.08mA | - | - | 20 MHz | - | - | 20MHz | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS169BN Texas Instruments | 615 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | 40MHz | - | 74ALS169 | 16 | - | - | 5V | - | 5V | - | 50pF | - | - | - | 20 ns | - | 20 ns | - | ALS | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Positive Edge | - | 25mA | - | - | - | - | - | - | YES | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F161ANSR Texas Instruments | 1965 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | 0°C~70°C | Cut Tape (CT) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | NOT SPECIFIED | 74F161 | 16 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 15 ns | - | - | Asynchronous | F/FAST | Counter | - | - | Up | - | - | Binary Counter | - | 0.02 A | - | 4 | - | Positive Edge | - | 55mA | - | - | 90 MHz | - | - | 100MHz | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4026BNSR Texas Instruments | 24753 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 16MHz | - | CD4026 | 16 | - | - | - | - | - | 3V | - | - | - | 7 | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | - | - | Up | - | - | Counter, Decade | - | - | - | 5 | - | Positive Edge | - | 0.03mA | - | - | 8 MHz | - | - | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E016FNG ON Semiconductor | 28000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | Positive Edge | 1 | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | 900MHz | 40 | 10E016 | 28 | - | - | 5V | 5.7V | -5.2V | 4.2V | - | - | - | 8 | 900 ps | - | 900 ps | Asynchronous | 10E | Counter | - | 4.19V | Up | OPEN-EMITTER | - | Binary Counter | - | - | - | - | - | Positive Edge | - | - | 8 | - | 700 MHz | - | - | - | - | - | Synchronous | - | 4.57mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4040BEY STMicroelectronics | 350 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 1.627801g | Negative Edge | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4040 | 16 | - | - | 18V | 20V | - | 3V | 50pF | - | - | - | 130 ns | - | 360 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 12 | - | Negative Edge | - | - | 1 | - | - | - | - | - | - | - | - | 4.59mm | - | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4020ADTR2G ON Semiconductor | 50000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 172.98879mg | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC4020 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | - | - | 115 ns | 4μA | 115 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | 0.004 A | - | 14 | - | Negative Edge | - | - | 1 | 12 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC393ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | Negative Edge | 2 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | 74HC393 | 14 | - | - | - | 6V | - | 2V | 50pF | - | - | - | 44 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | 4 | - | Negative Edge | - | - | 1 | - | - | - | - | 50MHz | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4020BEY STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | Negative Edge | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4020 | 16 | - | - | 18V | 20V | - | 3V | 50pF | - | - | - | 360 ns | - | 360 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 1 | 14 | - | Negative Edge | - | - | - | 12 | - | - | - | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4020M96 Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | 1 | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 74HC4020 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | - | - | 255 ns | 8μA | 255 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 14 | 30 ns | Negative Edge | - | 0.08mA | - | - | 24 MHz | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4520E Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | - | 2 | -55°C~125°C | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | NEGATIVE EDGE TRIGGER TYPE ALSO POSSIBLE | - | 2V~6V | DUAL | - | - | 2 | 4.5V | - | 60MHz | - | 74HC4520 | 16 | - | - | - | 6V | - | 2V | 50pF | - | - | - | 360 ns | 8μA | 360 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | 51 ns | Positive, Negative | - | 0.08mA | - | - | - | - | - | 35MHz | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP32DTG ON Semiconductor | 272 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 157.991892mg | - | 1 | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 4GHz | 40 | 10EP32 | 8 | - | - | - | 5.5V | - | 3V | - | - | - | - | 480 ps | - | 480 ps | Asynchronous | 10E | - | 2 | 2.48V | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | 40mA | - | - | - | - | - | - | - | 1 | - | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC393MX ON Semiconductor | 2500 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 74VHC393 | - | - | - | - | 5.5V | - | 2V | 50pF | - | - | - | 26.5 ns | 4μA | 26.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Negative Edge | - | - | 1 | - | - | - | 75000000Hz | 115MHz | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74F163AD Texas Instruments | 1146 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | - | 74F163 | 16 | - | - | 5V | - | 5V | - | 50pF | - | - | - | 15 ns | - | 15 ns | Synchronous | F/FAST | Counter | - | - | Up | - | - | Binary Counter | - | 0.02 A | - | 4 | - | Positive Edge | - | 55mA | - | - | 90 MHz | - | - | 100MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP32DR2G ON Semiconductor | 2500 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EP32 | 8 | 1 | - | - | 5.5V | -5.2V | 3V | - | - | - | - | 480 ps | - | - | Asynchronous | 10E | - | - | - | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | 40mA | - | - | - | - | 4000000000Hz | 4GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free |