- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7MA2373FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 2.5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 8 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1 mm | TRUE | BUS DRIVER | - | 9.8 ns | - | - | 9.8 ns | - | - | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() HD74ACT240P Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 20 | - | RENESAS ELECTRONICS CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 4 | ACT | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.024 A | 9.5 ns | - | - | 9.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 24.5 mm | 7.62 mm | ||
![]() HD74LV373AFP Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | - | HITACHI LTD | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 2.5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 2.2 mm | TRUE | BUS DRIVER | 0.008 A | 17 ns | - | - | 22 ns | - | - | - | - | - | - | - | - | - | 12.6 mm | 5.5 mm | ||
![]() 74ABTH16646DL NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | - | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 5 V | - | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ABT | 3-STATE | 2.8 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 4.6 ns | - | POSITIVE EDGE | 4.7 ns | INDEPENDENT CONTROL | 19 mA | - | BIDIRECTIONAL | - | - | - | - | - | 18.425 mm | 7.5 mm | ||
![]() SNJ54ABT125J Texas Instruments | 700 | - | Datasheet | NO | 14 | - | TEXAS INSTRUMENTS INC | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | Yes | EAR99 | Tin/Lead (Sn/Pb) | TYP VOLP < 1V @ VCC = 5V, TA = 25 DEG C | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | not_compliant | NOT SPECIFIED | 14 | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 1 | ABT | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.064 A | 6.2 ns | MIL-PRF-38535 | - | 6.2 ns | ENABLE LOW | 0.25 mA | - | UNIDIRECTIONAL | - | - | - | - | - | 19.56 mm | 7.62 mm | ||
![]() T74LS367AB1 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | - | STMICROELECTRONICS | 45 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 6 | LS | 3-STATE | 5.1 mm | TRUE | BUS DRIVER | 0.024 A | 22 ns | - | - | 22 ns | ENABLE LOW | 24 mA | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() PI74LVTC16245A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | - | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVT | 3-STATE | 1.2 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 3.5 ns | - | - | 3.9 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() 74AS870 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74AC161F Toshiba America Electronic Components | 4 | - | - | YES | 16 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | - | - | - | ALSO AVAILABLE WITH LEADED PACKAGE SOP16-P-300-1.27 | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | 4 | AC | - | 1.9 mm | - | BINARY COUNTER | 0.024 A | - | - | POSITIVE EDGE | 18 ns | - | 0.08 mA | 90 MHz | UP | - | - | - | YES | SYNCHRONOUS | 10.3 mm | 5.3 mm | ||
![]() SCL4160BE R & E International Inc | In Stock | - | Datasheet | NO | 16 | - | R & E INTERNATIONAL INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | - | - | DECADE COUNTER | - | - | - | POSITIVE EDGE | 400 ns | - | - | 2 MHz | UP | - | - | - | YES | SYNCHRONOUS | - | - | ||
![]() 74LVC245 Philips Semiconductors | 4990 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P74FCT244TSO Pyramid Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | PERFORMANCE SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | POWER OFF DISABLE O/P''S | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 4 | FCT | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | 6 ns | - | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PI6C2510-133L Pericom Semiconductor Corporation | 510 | - | Datasheet | YES | 24 | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 6C | SERIES-RESISTOR | 1.2 mm | - | PLL BASED CLOCK DRIVER | - | - | - | - | - | - | - | 150 MHz | - | 0.15 ns | 10 | STANDARD | - | - | 7.8 mm | 4.4 mm | ||
![]() QS5LV931-50Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 5LV | 3-STATE | 1.75 mm | - | PLL BASED CLOCK DRIVER | 0.024 A | - | - | - | 0.5 ns | - | - | 50 MHz | - | 0.3 ns | 6 | SCHMITT TRIGGER | - | - | 8.65 mm | 3.9116 mm | ||
![]() PI3B3861Q Pericom Semiconductor Corporation | 50 | - | Datasheet | YES | 24 | - | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | compliant | - | 24 | R-PDSO-G24 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CBTLV/3B | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 74ABTH162244DL NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.635 mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | ABT | 3-STATE WITH SERIES RESISTOR | 2.8 mm | TRUE | BUS DRIVER | 0.012 A | 4.4 ns | - | - | 4.4 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() TC74LCX16240AFT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 1995-03-27 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.7 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | - | 4 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 4 | LVC/LCX/Z | 3-STATE | 1.2 mm | INVERTED | BUS DRIVER | - | - | - | - | 5.9 ns | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() IDT74FCT162H244ATPV Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | - | TIN LEAD | BUS HOLD INPUTS ELIMINATE THE NEED FOR EXTERNAL PULLU P RESISTORS | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 4 | 0.635 mm | not_compliant | 20 | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | FCT | 3-STATE WITH SERIES RESISTOR | 2.794 mm | TRUE | BUS DRIVER | 0.024 A | 4.8 ns | - | - | 4.8 ns | ENABLE LOW | - | - | - | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() 74FCT373TSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | - | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | - | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | - | - | - | 13 ns | ENABLE LOW | 14 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() IDT74ALVCH16269PA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | - | TIN LEAD | WITH SYNCHRONOUS O/P ENABLES AND MUX SELECT | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 3 | 12 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | - | - | 7.3 ns | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm |