- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM8098J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | R-XDIP-T16 | Not Qualified | - | COMMERCIAL | - | 2 | 6 | TTL/H/L | 3-STATE | - | INVERTED | BUS DRIVER | 0.032 A | 17 ns | - | - | 16 ns | ENABLE LOW | 77 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AS573N Texas Instruments | 210 | - | Datasheet | NO | 20 | TEXAS INSTRUMENTS INC | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | BROADSIDE VERSION OF 373 | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 8 | AS | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | - | - | 7.5 ns | - | 93 mA | - | - | - | - | - | - | - | - | 24.325 mm | 7.62 mm | ||
![]() 74LVC1T45DBVR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS3R245Q Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | - | 0.635 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS83948AYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 83948 | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | 0.02 A | 4 ns | - | - | 4 ns | - | - | - | - | 0.35 ns | 12 | - | DIFFERENTIAL MUX | - | - | 7 mm | 7 mm | ||
![]() PI5C16862CB Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 48 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.24,16 | SSOP48,.24,16 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.4 mm | compliant | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | CBT/FST/QS/5C/B | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() PI5C3251WEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | Yes | EAR99 | MATTE TIN | TTL COMPATIBLE MUX/DMUX SWITCH; MAX RON = 15 OHM @ VIN 2.4V & ION = 15MA | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 9 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.75 mm | TRUE | BUS EXCHANGER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() TC74LVX245F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.7 V | e0 | Yes | - | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.8 mm | TRUE | BUS TRANSCEIVER | 0.004 A | 11.5 ns | - | - | 17 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() ICS8701CYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | 3.3 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | - | - | 8701 | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | - | 3.7 ns | - | - | 250 MHz | - | 0.25 ns | 20 | - | STANDARD | - | - | 7 mm | 7 mm | ||
![]() 74ACT367PC Texas Instruments | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | - | TIN LEAD | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 6 | ACT | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.024 A | 10 ns | - | - | 10 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 19.305 mm | 7.62 mm | ||
![]() PI49FCT2805TSEX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | - | EAR99 | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | - | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | - | LOW SKEW CLOCK DRIVER | 0.064 A | 6.2 ns | - | - | 6.5 ns | - | - | - | - | 1 ns | 5 | - | SCHMITT TRIGGER | - | - | 12.8 mm | 7.5 mm | ||
![]() HD74ALVCH162501TEL Hitachi Ltd | In Stock | - | Datasheet | YES | 56 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | 3.3 V | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G56 | Not Qualified | - | INDUSTRIAL | - | 2 | 18 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.012 A | 4.5 ns | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() HD74LVC534T Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | 2.7 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | 0.024 A | 8.5 ns | - | POSITIVE EDGE | 9.5 ns | - | - | - | - | - | - | 100000000 Hz | - | - | - | 6.5 mm | 4.4 mm | ||
![]() ICS87946AYI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 32 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, MS-026, LQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | No | 3.3 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | not_compliant | - | 32 | S-PQFP-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | - | 3-STATE | 1.6 mm | - | LOW SKEW CLOCK DRIVER | 0.02 A | 6 ns | - | - | 12 ns | - | - | - | - | 0.35 ns | 10 | - | MUX | - | - | 7 mm | 7 mm | ||
![]() PCAXC4T245QWBQBRQ1 Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | 15 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | - | LCC16,.1X.14,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | No | 0.7 V | - | - | - | - | - | - | TR, 7 INCH | QUAD | NO LEAD | - | 2 | 0.5 mm | - | - | - | R-PQCC-N16 | - | 3.6 V | - | 0.65 V | 2 | 2 | AXC | 3-STATE | 0.8 mm | TRUE | BUS TRANSCEIVER | 0.012 A | 185 ns | AEC-Q100 | - | 185 ns | COMMON CONTROL | 0.04 mA | - | BIDIRECTIONAL | - | - | - | - | - | - | 3.5 mm | 2.5 mm | ||
![]() IDT74FCT825AP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | TRIPLE OUTPUT ENABLE; CLEAR AND CLOCK ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | 4.191 mm | TRUE | BUS DRIVER | 0.048 A | 10 ns | - | POSITIVE EDGE | 10 ns | - | - | - | - | - | - | 71400000 Hz | - | - | - | 31.6865 mm | 7.62 mm | ||
![]() TC40H393F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 15 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | 8 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | - | - | BINARY COUNTER | 0.0014 A | - | - | NEGATIVE EDGE | 68 ns | - | - | - | BIDIRECTIONAL | - | - | 15000000 Hz | - | NO | ASYNCHRONOUS | - | - | ||
![]() 74FCT16395BPV Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT74LVC161AQ Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | QSOP-16 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | - | - | TIN LEAD | TCO OUTPUT | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 0.635 mm | not_compliant | 20 | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | 4 | LVC/LCX/Z | - | 1.75 mm | - | BINARY COUNTER | 0.024 A | - | - | POSITIVE EDGE | 9 ns | - | - | 68.97 MHz | UP | - | - | 125000000 Hz | - | YES | SYNCHRONOUS | 4.9 mm | 3.9116 mm | ||
![]() TC7MBL3125CFT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 1.8 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | 8 ns | - | - | 11 ns | ENABLE LOW | 100 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | 5 mm | 4.4 mm |