- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54LS161J Raytheon Semiconductor | In Stock | - | Datasheet | NO | 16 | RAYTHEON SEMICONDUCTOR | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | 4 | LS | - | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 29 ns | - | - | - | UP | - | - | - | YES | SYNCHRONOUS | - | - | ||
![]() IDT74FCT162823ETPA Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | INTEGRATED DEVICE TECHNOLOGY INC | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 5 V | e0 | - | - | TIN LEAD | WITH CLEAR AND CLOCK ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 20 | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 9 | FCT | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 4.4 ns | POSITIVE EDGE | 4.4 ns | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PLL701-26SC PhaseLink Corporation | In Stock | - | Datasheet | YES | 8 | PHASELINK CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | 3.63 V | COMMERCIAL | 2.97 V | - | - | - | - | 1.73 mm | - | PLL BASED CLOCK DRIVER | 0.05 A | 4 ns | - | 4 ns | - | 40 mA | 90 MHz | - | 0.25 ns | 5 | - | - | - | 4.875 mm | 3.9 mm | ||
![]() QS59920-7SOI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 30 | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | QS5 | - | 2.65 mm | - | PLL BASED CLOCK DRIVER | - | 0.7 ns | - | 0.7 ns | - | - | 85 MHz | - | 0.75 ns | 8 | STANDARD | - | - | 15.4 mm | 7.5 mm | ||
![]() IDTCSPT857CPAG Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 48 | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.5 V | e3 | Yes | - | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 30 | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | - | 857 | 3-STATE | 1.1 mm | - | PLL BASED CLOCK DRIVER | 0.012 A | - | - | - | - | - | 220 MHz | - | 0.075 ns | 10 | DIFFERENTIAL | - | - | 12.5 mm | 6.1 mm | ||
![]() 54FCT245ALM Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | MILITARY | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.048 A | 4.9 ns | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() TC74AC640F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | AC | 3-STATE | 1.9 mm | INVERTED | BUS TRANSCEIVER | 0.024 A | 11.4 ns | - | 11.4 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC5036P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | FREQUENCY DIVIDER; 4, 12, 13, 14, 15, 16, 17 STAGE OUTPUTS AVAILABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | - | 17 | 5000 | - | 5 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 8000 ns | - | - | 14 MHz | UP | - | - | - | NO | ASYNCHRONOUS | - | 7.62 mm | ||
![]() PI2B4300LX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 16 | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | - | EAR99 | - | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 3 | 4 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS EXCHANGER | - | - | - | 1 ns | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() SN74HC145N Texas Instruments | 2900 | - | Datasheet | NO | 20 | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | - | - | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() SY100S336DC Synergy Semiconductor Corp | In Stock | - | Datasheet | NO | 24 | SYNERGY SEMICONDUCTOR CORP | - | - | 85 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP24,.4 | RECTANGULAR | IN-LINE | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | CAN BE USED AS 4-BIT BIDIRECTIONAL SHIFT REGISTER | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T24 | Not Qualified | - | OTHER | - | - | 4 | 100S | OPEN-EMITTER | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 1.3 ns | - | 170 mA | 700 MHz | BIDIRECTIONAL | - | - | - | YES | SYNCHRONOUS | - | - | ||
![]() 74LVC4245PW NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 3.3 V | e4 | - | - | NICKEL PALLADIUM GOLD | DUAL SUPPLY TRANSLATING TRANSCEIVER | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS TRANSCEIVER | - | - | - | 6.5 ns | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() 74LVC4245PW Philips Semiconductors | In Stock | - | Datasheet | YES | 24 | PHILIPS SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.024 A | 6.5 ns | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() CDCM61002RHB Texas Instruments | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LV240AFPEL-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI3C3861-ALE Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 24 | R-PDSO-G24 | Not Qualified | 3.63 V | INDUSTRIAL | 2.97 V | 2 | 10 | CB3Q/3VH/3C/2B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() PI74ALVCH16841A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 56 | PERICOM SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | 2 | 10 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 3.9 ns | - | 5.6 ns | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() SN74BCT29863ANT Texas Instruments | In Stock | - | Datasheet | NO | 24 | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | 9 | - | 3-STATE | - | TRUE | - | 0.048 A | 13 ns | - | - | INDEPENDENT CONTROL | 45 mA | - | BIDIRECTIONAL | - | - | - | - | - | - | - | ||
![]() TC7SET126FU Toshiba America Electronic Components | 2900 | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | No | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | - | 5.5 V | - | 4.5 V | 2 | 1 | HC/UH | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 11.9 ns | - | 11.9 ns | ENABLE HIGH | 0.02 mA | - | UNIDIRECTIONAL | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() SN74AS244NS Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |