- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74ACT540FS Toshiba America Electronic Components | In Stock | - | - | YES | 20 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | - | TIN LEAD | WITH DUAL OUTPUT ENABLE | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ACT | 3-STATE | 1.6 mm | INVERTED | BUS DRIVER | 0.024 A | - | - | - | 9.5 ns | - | 0.08 mA | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() HD74ACT240T Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 20 | RENESAS ELECTRONICS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | - | No | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | ACT | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | - | - | - | - | 9.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() HD74ACT240T Hitachi Ltd | In Stock | - | Datasheet | YES | 20 | HITACHI LTD | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | ACT | 3-STATE | 1.1 mm | INVERTED | BUS DRIVER | - | - | - | - | 9.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() 74F843PC National Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | TIN LEAD | WITH CLEAR AND PRESET | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 9 | F/FAST | 3-STATE | 5.334 mm | TRUE | BUS DRIVER | 0.024 A | 13.5 ns | - | - | 8 ns | - | 90 mA | - | - | - | - | - | 31.915 mm | 15.24 mm | ||
![]() 74FCT543TP Integrated Device Technology Inc | In Stock | - | Datasheet | NO | 24 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | 2 | 8 | - | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 8.5 ns | - | - | - | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | ||
![]() 54LS190 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74HSTL1212A Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 64 | PERICOM SEMICONDUCTOR CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP64,.32,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | compliant | - | 64 | R-PDSO-G64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | 2 | 12 | HST/T | - | 1.2 mm | TRUE | BUS TRANSCEIVER | - | - | - | - | 3 ns | - | - | - | - | - | - | - | 17 mm | 6.1 mm | ||
![]() HD74LS191 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | - | 70 °C | -20 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | LS | - | - | - | BINARY COUNTER | 0.008 A | - | - | POSITIVE EDGE | 36 ns | - | 35 mA | - | BIDIRECTIONAL | 20000000 Hz | YES | SYNCHRONOUS | - | - | ||
![]() HD74AC366FPEL Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 16 | RENESAS ELECTRONICS CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 6 | AC | 3-STATE | 2.2 mm | INVERTED | BUS DRIVER | - | - | - | - | 10 ns | - | - | - | - | - | - | - | 10.06 mm | 5.5 mm | ||
![]() PI74FCT2245CTS Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE WITH SERIES RESISTOR | 2.65 mm | TRUE | BUS TRANSCEIVER | 0.012 A | 4.1 ns | - | - | 4.1 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74LV540ATELL-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI74ST1G126TX Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | PERICOM SEMICONDUCTOR CORP | 15 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 1 | ST | 3-STATE | 1.45 mm | TRUE | BUS DRIVER | 0.008 A | 4 ns | - | - | 4 ns | ENABLE HIGH | - | - | - | - | - | - | 2.9 mm | 1.625 mm | ||
![]() P54PCT244DMB Pyramid Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | PERFORMANCE SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | MILITARY | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.064 A | 7 ns | 38535Q/M;38534H;883B | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() SN7492N Rochester Electronics LLC | In Stock | - | Datasheet | NO | 14 | ROCHESTER ELECTRONICS LLC | 15 pF | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T14 | - | 5.25 V | - | 4.75 V | - | 4 | TTL/H/L | - | 5.08 mm | - | DIVIDE BY 12 COUNTER | 0.016 A | 50 ns | - | NEGATIVE EDGE | 50 ns | - | 39 mA | 16 MHz | UP | 16000000 Hz | YES | ASYNCHRONOUS | 19.56 mm | 7.62 mm | ||
![]() PI74LCX245Q Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | PERICOM SEMICONDUCTOR CORP | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | WITH DIRECTION CONTROL | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 7 ns | - | - | 8 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | 8.65 mm | 3.9 mm | ||
![]() SN74LVC244AD Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3440P Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | 4 | - | OPEN-COLLECTOR | - | TRUE | - | - | - | - | - | - | COMMON CONTROL | - | - | UNIDIRECTIONAL | - | - | - | - | - | ||
![]() 74FCT373TP Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 20 | RENESAS ELECTRONICS CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | - | 5.25 V | INDUSTRIAL | 4.75 V | 2 | 8 | FCT | 3-STATE | - | TRUE | BUS DRIVER | 0.048 A | - | - | - | 13 ns | ENABLE LOW | 14 mA | - | UNIDIRECTIONAL | - | - | - | - | - | ||
![]() QS34X383Q3 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 80 | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 0.150 INCH, MILLIPAK-80 | SSOP80,.25,20 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | - | Tin/Lead (Sn85Pb15) | TTL COMPATIBLE BUS SWITCH | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 4 | 0.5 mm | not_compliant | 30 | 80 | R-PDSO-G80 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 4 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.7526 mm | TRUE | BUS EXCHANGER | - | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 20.4978 mm | 3.9116 mm | ||
![]() SN74LS530N Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |