- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EL32DR2G ON Semiconductor | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100EL32 | 8 | - | - | - | 5.7V | -4.5V | 4.2V | - | - | 690 ps | - | 690 ps | Asynchronous | - | - | - | Up | OPEN-EMITTER | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | 35mA | - | - | 2600 MHz | 2600000000Hz | 3GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14526BDWR2G ON Semiconductor | 2560 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 4526 | 16 | - | Not Qualified | - | - | - | 3V | - | 4 | 160 ns | 20μA | 1.1 μs | Asynchronous | - | Counter | - | Down | - | Halogen Free | Binary Counter | - | - | - | - | - | Positive, Negative | - | 4 | - | - | - | 6.6MHz | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV163ARGYR Texas Instruments | 88798 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 37.194574mg | Positive Edge | 1 | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 2V~5.5V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 160MHz | - | 74LV163 | 16 | - | - | - | 5.5V | 3.3V | 2V | 50pF | - | 27.5 ns | - | 27.5 ns | Synchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | 0.02mA | - | - | - | - | 90MHz | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161ANSR Texas Instruments | 9278 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | NOT SPECIFIED | 74LV161 | 16 | - | Not Qualified | - | 5.5V | 3.3V | 2V | 50pF | - | 27.5 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | 0.02mA | - | - | - | - | 95MHz | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC161PW Texas Instruments | 562 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | RCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 44MHz | - | 74HC161 | 16 | - | - | 5V | 6V | 2/6V | 2V | 50pF | - | 275 ns | - | 275 ns | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | 0.08mA | - | - | 29 MHz | - | 36MHz | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL33DR2G ON Semiconductor | 1169 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100LVEL33 | 8 | 2 | - | - | - | +-3.3V | 3V | - | - | 900 ps | - | 900 ps | Asynchronous | - | - | - | - | OPEN-EMITTER | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | - | Positive, Negative | 39mA | - | - | - | - | 4GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4060ADG ON Semiconductor | 81 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 50MHz | 40 | 74HC4060 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | 1 μs | - | 1 μs | Asynchronous | HC/UH | Counter | - | Up | - | Halogen Free | Binary Counter | - | 0.004 A | - | 14 | - | Negative Edge | - | 1 | 10 | 40 MHz | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4040ADR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | 2V | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | 3-STATE | - | Binary Counter | - | - | - | 12 | - | Negative Edge | 0.02mA | - | - | - | - | 95MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F163ADR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | - | 74F163 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 15 ns | - | - | Synchronous | F/FAST | Counter | - | Up | - | - | Binary Counter | - | 0.02 A | - | 4 | - | Positive Edge | 55mA | - | - | 90 MHz | - | 100MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS161BNSR Texas Instruments | 1969 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | NOT SPECIFIED | 74ALS161 | 16 | - | Not Qualified | 5V | - | 5V | - | 50pF | - | 24 ns | - | - | Asynchronous | ALS | Counter | - | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | 20 ns | Positive Edge | - | - | - | - | - | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4018BM96 Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 17MHz | - | CD4018 | 16 | - | - | - | - | - | 3V | - | - | 550 ns | 100μA | 550 ns | Asynchronous | - | Counter | - | Unidirectional | - | - | Divide-by-N | - | - | - | 5 | - | Positive Edge | 0.03mA | - | - | - | - | 8.5MHz | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS393DR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Negative Edge | 2 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | 35MHz | NOT SPECIFIED | 74LS393 | 14 | - | Not Qualified | 5V | - | 5V | - | 15pF | - | 60 ns | - | 60 ns | Asynchronous | LS | Counter | - | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT40103M96 Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT; RESET TO MAX COUNT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | 74HCT40103 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 102 ns | 8μA | 102 ns | Asynchronous | HCT | Counter | - | Down | - | - | Binary Counter | - | 0.004 A | - | 8 | - | Positive Edge | - | - | - | 9 MHz | - | 14MHz | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4024BM Texas Instruments | 281 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 24MHz | - | CD4024 | 14 | - | - | - | - | - | 3V | 50pF | 12 | 360 ns | 100μA | 360 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | 7 | - | Negative Edge | 0.03mA | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC191NSR Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 48MHz | NOT SPECIFIED | 74HC191 | 16 | - | Not Qualified | 5V | 6V | 2/6V | 2V | 50pF | - | 330 ns | - | - | - | HC/UH | Counter | - | Up, Down | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | 0.08mA | - | - | - | - | 24MHz | YES | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4510BNSR Texas Instruments | 3959 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | - | CD4510 | 16 | - | - | - | - | - | 3V | 50pF | - | 640 ns | 100μA | 640 ns | Asynchronous | - | Counter | - | Up, Down | - | - | BCD Counter | - | - | - | 4 | 200 ns | Positive Edge | 0.03mA | - | - | 5.5 MHz | - | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E137FNG ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Tin (Sn) | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | 2.2MHz | 40 | 10E137 | 28 | - | Not Qualified | 5V | 5.7V | - | - | - | - | 4.8 ns | - | 4.95 ns | Asynchronous | 10E | Counter | 4.19V | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | 8 | - | Positive, Negative | - | 2 | - | - | - | 2.2GHz | - | - | - | - | 4.57mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS169BD Texas Instruments | 294 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | 74ALS169 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 20 ns | - | 20 ns | - | ALS | Counter | - | Up, Down | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Positive Edge | 25mA | - | - | - | - | - | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4060BPWRG4 Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | Negative Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 24MHz | - | CD4060 | 16 | - | - | - | - | - | 3V | 50pF | 10 | 740 ns | 100μA | - | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | 14 | 300 ns | Negative Edge | 0.03mA | - | - | - | - | 12MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4060BEY STMicroelectronics | 28 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | Negative Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | 24MHz | - | HCF4060 | 16 | - | - | 18V | 20V | - | 3V | 50pF | - | 740 ns | - | 740 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | 6 | 14 | - | Negative Edge | - | - | 10 | - | - | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |