- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS163ADR Texas Instruments | 594 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 32MHz | NOT SPECIFIED | 74LS163 | 16 | Not Qualified | 5V | - | 5V | - | - | - | - | - | 35 ns | - | - | Synchronous | LS | Counter | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Positive Edge | 32mA | - | - | 25 MHz | - | 25MHz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4060BCM ON Semiconductor | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | Negative Edge | - | - | -55°C~125°C | Tube | 2007 | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | 3V~15V | DUAL | GULL WING | - | 1 | 5V | - | 12MHz | - | 4060 | - | - | 12V | - | - | 3V | - | - | - | - | 400 ns | - | 1.3 μs | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | 1 | 14 | - | Negative Edge | - | - | 10 | 4 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HC4020DR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | - | 74HC4020 | 16 | - | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 190 ns | - | 190 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.0052 A | - | 14 | 32 ns | Negative Edge | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4040RM13TR STMicroelectronics | 27500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC404 | 16 | - | - | - | 2/6V | - | 5V | 50pF | - | - | 220 ns | - | 220 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | - | 12 | - | Negative Edge | - | 1 | - | 24 MHz | 20000000Hz | 70MHz | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4060M Texas Instruments | 194 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 74HC4060 | 16 | - | - | 6V | 2/6V | 2V | - | 50pF | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.0052 A | - | 14 | 64 ns | Negative Edge | 0.08mA | - | - | 23 MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC390ADG ON Semiconductor | 2383 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | - | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | ONE FUNCTION HAS 1 BIT | RAIL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 50MHz | 40 | 74HC390 | 16 | - | 5V | 6V | - | 2V | - | 50pF | - | - | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | Halogen Free | Counter, Decade | - | - | - | 4 | - | Negative Edge | - | 2 | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161ADR Texas Instruments | 50000 | - | - | - | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV-A | e4 | yes | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | - | 74LV161 | 16 | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | 0.02mA | - | - | - | - | 95MHz | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL32DR2G ON Semiconductor | 8361 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 10EL32 | 8 | - | - | 5.7V | -5.2V | 4.2V | - | - | - | - | 690 ps | - | 690 ps | Asynchronous | - | - | Up | OPEN-EMITTER | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | Positive, Negative | 30mA | - | - | 2600 MHz | 2600000000Hz | 3GHz | 1 | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4017BPW Texas Instruments | 3240 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | - | CD4017 | 16 | - | - | - | - | 3V | - | 50pF | - | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | Up | - | - | Counter, Decade | - | - | - | 10 | 270 ns | Positive Edge | 0.03mA | - | - | 5.5 MHz | - | 5.5MHz | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC193NSR Texas Instruments | 26061 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | SEPARATE UP/DOWN CLOCK | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 60MHz | NOT SPECIFIED | 74HC193 | 16 | Not Qualified | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 325 ns | - | 325 ns | Asynchronous | HC/UH | Counter | Up, Down | - | - | Binary Counter | - | 0.0052 A | - | 4 | 55 ns | Positive Edge | 0.08mA | - | - | - | - | 24MHz | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4040ANSR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 185MHz | NOT SPECIFIED | 74LV4040 | 16 | Not Qualified | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | 28 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | - | 12 | - | Negative Edge | 0.02mA | - | - | - | - | 95MHz | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC163IPWRG4Q1 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74HC163 | 16 | Not Qualified | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 270 ns | - | - | Synchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | 0.08mA | - | - | 29 MHz | 25000000Hz | 36MHz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4060DBR Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 53MHz | NOT SPECIFIED | 74HC4060 | 16 | Not Qualified | 5V | 6V | 2/6V | 2V | - | 50pF | - | - | 615 ns | - | 615 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.0052 A | - | 14 | - | Negative Edge | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS393D Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Negative Edge | 2 | - | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | 35MHz | - | 74LS393 | 14 | - | 5V | - | 5V | - | - | 15pF | 16mA | - | 60 ns | - | 60 ns | Asynchronous | LS | Counter | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4020M96G4 Texas Instruments | 35 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 74HC4020 | 16 | - | - | 6V | 2/6V | 2V | - | 50pF | - | - | 255 ns | 8μA | 255 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | - | 14 | 42 ns | Negative Edge | - | - | - | 24 MHz | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4040BT,653 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4040 | 16 | Not Qualified | - | - | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Binary Counter | - | - | - | 12 | - | Negative Edge | - | - | - | 50 MHz | - | 50MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74VHC161MX ON Semiconductor | 69 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | 185MHz | NOT SPECIFIED | 74VHC161 | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | 4 | 10.1 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | Up | - | - | Binary Counter | - | 0.008 A | - | - | - | Positive Edge | - | 4 | - | - | - | 125MHz | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SN74ALS163BNSR Texas Instruments | 1997 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | NOT SPECIFIED | 74ALS163 | 16 | Not Qualified | 5V | - | 5V | - | - | 50pF | - | - | 20 ns | - | - | Synchronous | ALS | Counter | Up | - | - | Binary Counter | - | 0.008 A | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E016FNR2G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | Positive Edge | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TR | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 100E016 | 28 | - | 5V | 5.7V | - | 4.2V | - | - | - | 8 | 900 ps | - | 900 ps | Asynchronous | - | Counter | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | - | - | Positive Edge | - | 8 | - | 700 MHz | 700000000Hz | 900MHz | - | Synchronous | - | 4.57mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4040APWT Texas Instruments | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 235MHz | - | 74LV4040 | 16 | - | - | 5.5V | 3.3V | 2V | - | 50pF | - | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | - | 12 | - | Negative Edge | 0.02mA | - | - | - | - | 95MHz | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |