- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Max Input Voltage | Direction | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT4020M96 Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | 74HCT4020 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 60 ns | 8μA | 60 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | 0.004 A | 14 | 50 ns | Negative Edge | - | 0.08mA | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4520BPWR Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | TR | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 8MHz | - | CD4520 | 16 | - | - | - | 18V | 5/15V | 3V | - | - | - | - | - | 50pF | - | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | 0.0015 A | 4 | - | Positive, Negative | - | 0.03mA | - | - | - | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4060PW Texas Instruments | 17 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Negative Edge | 1 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 74HC4060 | 16 | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | 0.0052 A | 14 | 64 ns | Negative Edge | - | 0.08mA | - | - | 23 MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC161M96 Texas Instruments | 58337 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | TCO OUTPUT | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 74HC161 | 16 | - | - | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 315 ns | 8μA | 315 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | 0.0052 A | 4 | 39 ns | Negative Edge | - | 0.08mA | - | - | - | 24MHz | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4060M96 Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | - | 74HCT4060 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 100 ns | 8μA | 100 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | 0.004 A | 14 | 83 ns | Negative Edge | - | 0.08mA | - | - | 20 MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4060PWT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | NOT SPECIFIED | 74HC4060 | 16 | - | Not Qualified | - | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | 0.0052 A | 14 | 64 ns | Negative Edge | - | 0.08mA | - | - | 23 MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL33DTR2G ON Semiconductor | 28000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 100LVEL33 | 8 | - | - | - | - | +-3.3V | 3V | - | - | - | - | - | - | - | - | 900 ps | - | 900 ps | Asynchronous | - | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | 39mA | - | - | - | 4GHz | - | 1 | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EP32VKG Microchip Technology | 5000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | 1 | - | -40°C~85°C | Tube | 2005 | 100EP | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 100EP32 | - | 2 | - | - | - | - | - | - | - | 5.5V | 2.97V | - | - | 30mA | - | 440 ps | - | 440 ps | Asynchronous | - | - | 6V | Up | - | Divide-by-2 | - | - | 1 | - | Positive, Negative | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S163N Texas Instruments | 30 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74S | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | 70MHz | - | 74S163 | 16 | - | - | 5V | - | - | - | - | 4 | - | - | - | - | - | 4 | 25 ns | - | 25 ns | Synchronous | S | Counter | - | Up | - | Binary Counter | - | 0.02 A | - | - | Positive Edge | - | - | - | - | - | 32MHz | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC191D Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 48MHz | - | 74HC191 | 16 | - | - | 5V | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 330 ns | - | 330 ns | - | HC/UH | Counter | - | Up, Down | - | Binary Counter | - | 0.0052 A | 4 | - | Positive Edge | - | 0.08mA | - | - | - | 24MHz | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT393M96 Texas Instruments | 1681 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | 2 | - | -55°C~125°C | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 27MHz | - | 74HCT393 | 14 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | 93 ns | 8μA | 93 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | - | 4 | 78 ns | Negative Edge | - | 0.08mA | - | - | 18 MHz | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14020BDG ON Semiconductor | 99999 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | - | -55°C~125°C | Tube | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | 40 | 4020 | 16 | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | - | - | 1.2 μs | - | 3.9 μs | Asynchronous | - | Counter | - | Up | Halogen Free | Binary Counter | - | - | 14 | - | Negative Edge | - | - | 1 | 12 | 4 MHz | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40102BE Texas Instruments | 139 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | 2 | - | -55°C~105°C | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 4.8MHz | - | CD40102 | 16 | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | - | 1 | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | - | Down | - | BCD Counter | - | - | 4 | - | Positive Edge | - | 0.03mA | - | - | - | 2.4MHz | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EP32VKG-TR Microchip Technology | 26 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 100EP | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 100EP32 | - | 1 | - | - | - | - | - | - | - | 5.5V | 2.97V | - | - | 30mA | - | 440 ps | - | 440 ps | Asynchronous | - | - | 4.12V | Up | - | Divide-by-2 | - | - | 1 | - | Positive, Negative | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC163PWR Texas Instruments | 1245 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | TR | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 44MHz | - | 74HC163 | 16 | - | - | 5V | 6V | 2/6V | 2V | - | - | - | - | - | 50pF | - | - | 270 ns | - | 270 ns | Synchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | 0.0052 A | 4 | - | Positive Edge | - | 0.08mA | - | - | 29 MHz | 36MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4060YM013TR STMicroelectronics | 17390 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | Negative Edge | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 4000 | - | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | TAPE AND REEL | - | 3V~20V | DUAL | GULL WING | - | 1 | 5V | - | - | - | HCF4060 | - | - | Not Qualified | - | 20V | - | 3V | - | 14 | - | - | - | 50pF | - | 14 | 370 ns | - | 740 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | - | - | Negative Edge | - | - | 3 | 10 | - | 24MHz | - | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74AC163M96 Texas Instruments | 19624 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | TCO OUTPUT | TR | - | 1.5V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 90MHz | - | 74AC163 | 16 | - | - | - | 5.5V | 3.3/5V | - | - | - | - | - | - | 50pF | - | - | 209 ns | 8μA | 209 ns | Synchronous | AC | Counter | - | Up | - | Binary Counter | - | - | 4 | - | Positive Edge | - | 0.08mA | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4521BM Texas Instruments | 524 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 2.5MHz | - | CD4521 | 16 | - | - | - | - | - | 3V | - | - | - | - | 40nA | 50pF | - | 7 | 800 ns | - | 800 ns | Asynchronous | - | Counter | - | Up | - | Divide-by-2 | - | 0.004 A | 24 | 4500 ns | Negative Edge | No | 0.3mA | - | - | 6.5 MHz | 13MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC393RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 259.19969mg | Negative Edge | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 30 | M74HC393 | 14 | - | - | - | - | - | - | 5V | - | - | - | - | 50pF | - | - | 345 ns | - | 345 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 4 | - | Negative Edge | - | - | - | - | 33 MHz | 79MHz | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT161DG ON Semiconductor | 17 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | TCO OUTPUT | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 125MHz | 40 | 74ACT161 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | 4 | 14.5 ns | - | 14.5 ns | Asynchronous | ACT | Counter | - | Up | Halogen Free | Binary Counter | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |