- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Sync/Async | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Timing | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS869DW Texas Instruments | 386 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | 624.398247mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | - | 74ALS869 | 24 | - | - | 5V | - | - | - | - | - | 50pF | - | 16 ns | - | 16 ns | Synchronous | ALS | Counter | - | Up, Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | - | - | 45mA | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4022BPWR Texas Instruments | 72 |
| - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | NOT SPECIFIED | CD4022 | 16 | - | Not Qualified | - | - | - | 3V | - | - | 50pF | 10 | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | 4 | 270 ns | Positive Edge | - | - | 0.03mA | - | - | 5.5 MHz | - | 6MHz | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC161SJX ON Semiconductor | 6117 |
| Datasheet | - | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 242mg | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1996 | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | 74VHC161 | - | - | Not Qualified | - | 5.5V | 2/5.5V | 2V | - | - | 50pF | 4 | 10.1 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | Up | - | - | Binary Counter | 0.008 A | - | - | - | Positive Edge | - | - | - | 4 | - | - | 85000000Hz | 125MHz | Synchronous | - | - | 5.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC93MT Texas Instruments | 47 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 35MHz | NOT SPECIFIED | 74HC93 | 14 | - | Not Qualified | - | 6V | 2/6V | 2V | - | - | 50pF | - | 370 ns | 8μA | - | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | 0.0052 A | - | 4 | 52 ns | Negative Edge | - | - | 0.08mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS161BDR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | 74ALS161 | 16 | - | - | 5V | - | 5V | - | - | - | 50pF | - | 24 ns | - | 24 ns | Asynchronous | ALS | Counter | - | Up | - | - | Binary Counter | 0.008 A | - | 4 | 20 ns | Positive Edge | - | - | - | - | - | - | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4521BNSR Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 2.5MHz | - | CD4521 | 16 | - | - | 18V | - | - | 3V | - | - | 50pF | 7 | 800 ns | - | - | Asynchronous | - | Counter | - | Up | - | - | Divide-by-2 | 0.004 A | - | 24 | 4500 ns | Negative Edge | - | No | 0.3mA | - | - | 6.5 MHz | - | 13MHz | - | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14516BCPG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | Positive Edge | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | - | - | 1 | 5V | - | 8MHz | - | 4516 | 16 | - | - | - | - | - | 3V | - | - | 50pF | - | 1.1 μs | - | 1.1 μs | Asynchronous | - | Counter | - | Up, Down | - | - | Binary Counter | - | 1 | 4 | - | Positive Edge | - | - | - | - | 4 | - | - | - | Synchronous | 3.43mm | 19.55mm | 6.85mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74HC4017QPWRG4Q1 Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC4017 | 16 | - | - | - | 6V | 2/6V | 2V | - | - | 50pF | - | 375 ns | - | 375 ns | Asynchronous | HC/UH | Counter | - | Up | - | - | Counter, Decade | 0.0052 A | - | 10 | 54 ns | Positive Edge | - | - | 0.08mA | - | - | 23 MHz | 20000000Hz | 35MHz | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS869DW Texas Instruments | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | 624.398247mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74AS | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 45MHz | - | 74AS869 | - | - | - | 5V | - | - | - | 5.5V | 4.5V | - | 8 | 35 ns | - | 35 ns | Synchronous | - | Counter | - | Up, Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | Synchronous | - | - | - | - | - | - | 45MHz | Synchronous | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS161BD Texas Instruments | 508 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | 74ALS161 | 16 | - | - | 5V | - | 5V | - | - | - | 50pF | - | 24 ns | - | 24 ns | Asynchronous | ALS | Counter | - | Up | - | - | Binary Counter | 0.008 A | - | 4 | 20 ns | Positive Edge | - | - | - | - | - | - | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4060TTR STMicroelectronics | 1900 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | M74HC406 | 16 | - | - | - | 6V | - | 2V | - | - | 50pF | - | 450 ns | - | 450 ns | Asynchronous | HC/UH | Counter | 2 | Up | - | - | Binary Counter | 0.004 A | - | 14 | - | Negative Edge | - | - | - | 1 | 10 | - | - | 65MHz | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161ADGVR Texas Instruments | 227 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | 16 | - | 41.900595mg | Positive Edge | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | NOT SPECIFIED | 74LV161 | 16 | - | Not Qualified | - | 5.5V | 3.3V | 2V | - | - | 50pF | - | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | 0.02mA | - | - | - | - | 95MHz | Synchronous | 1.2mm | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC393M Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | 2 | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 35MHz | - | 74HC393 | 14 | - | - | - | 6V | - | 2V | - | - | 50pF | - | 430 ns | 8μA | 430 ns | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | - | - | 4 | 60 ns | Negative Edge | - | - | 0.08mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC193PW Texas Instruments | 984 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SEPARATE UP/DOWN CLOCK | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 60MHz | - | 74HC193 | 16 | - | - | 5V | 6V | 2/6V | 2V | - | - | 50pF | - | 325 ns | - | 325 ns | Asynchronous | HC/UH | Counter | - | Up, Down | - | - | Binary Counter | 0.0052 A | - | 4 | 55 ns | Positive Edge | - | - | 0.08mA | - | - | - | - | 24MHz | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4017BNSR Texas Instruments | 4 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Positive Edge | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | - | CD4017 | 16 | - | - | - | - | - | 3V | - | - | 50pF | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | Up | - | - | Counter, Decade | - | - | 10 | 270 ns | Positive Edge | - | - | 0.03mA | - | - | 5.5 MHz | - | 5.5MHz | Synchronous | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC161ADTR2G ON Semiconductor | 67 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC161 | 16 | - | Not Qualified | - | 6V | 2/6V | 2V | - | - | 50pF | - | 230 ns | 4μA | 230 ns | Asynchronous | HC/UH | Counter | - | Up | - | Halogen Free | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | 20000000Hz | 167MHz | Synchronous | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL32VZG-TR Microchip Technology | 5000 |
| - | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | 100EL32 | - | 2 | - | - | - | - | - | - | - | - | - | 650 ps | 30mA | 650 ps | Asynchronous | - | - | - | Up | - | - | Divide-by-2 | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | 3GHz | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LV4040APW Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Negative Edge | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | 2V | - | - | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | 3-STATE | - | Binary Counter | - | - | 12 | - | Negative Edge | - | - | 0.02mA | - | - | - | - | 95MHz | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC161MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 173mg | Positive Edge | 1 | - | -40°C~85°C | Tube | 2007 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 74VHC161 | - | - | - | 5V | - | - | 2V | - | - | 50pF | 4 | 23.5 ns | 4μA | 23.5 ns | Asynchronous | AHC/VHC/H/U/V | Counter | - | Up | - | - | Binary Counter | 0.008 A | - | - | - | Positive Edge | - | - | - | 4 | - | - | 85000000Hz | 125MHz | Synchronous | 900μm | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4518BPWR Texas Instruments | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | TR | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 8MHz | NOT SPECIFIED | CD4518 | 16 | - | Not Qualified | - | 18V | 5/15V | 3V | - | - | 50pF | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | Up | - | - | BCD Counter | 0.0015 A | - | 4 | - | Positive, Negative | - | - | 0.03mA | - | - | - | - | - | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free |