- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Nominal Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC93M Texas Instruments | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | 35MHz | - | 74HC93 | 14 | - | - | - | 6V | 2/6V | 2V | 50pF | - | 370 ns | 8μA | 370 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | 4 | 52 ns | Negative Edge | - | 0.08mA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV393ATPWRQ1 Texas Instruments | 50000 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 56.812444mg | Negative Edge | 2 | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | 74LV393 | 16 | - | - | - | 5.5V | 3.3V | 2V | 50pF | - | 32 ns | - | 32 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | 16.5 ns | Negative Edge | - | - | - | 75 MHz | 35000000Hz | 70MHz | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS867ADW Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | - | 74ALS867 | 24 | - | - | 5V | - | - | - | 50pF | - | 26 ns | - | 26 ns | Asynchronous | ALS | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | - | 45mA | - | - | - | - | - | - | Synchronous | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY100EL33LZG-TR Microchip Technology | 1000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e4 | - | Active | 1 (Unlimited) | 8 | - | - | NICKEL PALLADIUM GOLD | - | - | 3.3V~5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 100EL33 | - | - | - | - | - | - | - | - | 27mA | 770 ps | - | 770 ps | Asynchronous | - | - | - | -3.8V | Up | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | - | - | - | - | 4.2GHz | - | 1 | - | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT161M96 Texas Instruments | 1127 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | - | 74HCT161 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 75 ns | 8μA | 75 ns | Asynchronous | HCT | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Negative Edge | - | 0.08mA | - | 20 MHz | - | 20MHz | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4017MTE4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | NOT SPECIFIED | 74HC4017 | 16 | - | Not Qualified | - | 6V | 2/6V | 2V | 50pF | - | - | 8μA | - | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Counter, Decade | - | 0.0052 A | 10 | 54 ns | Positive Edge | 345 ns | 0.08mA | - | 23 MHz | 20000000Hz | 35MHz | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS163N Texas Instruments | 33 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74AS | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | 75MHz | - | 74AS163 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 16.5 ns | - | 16.5 ns | Synchronous | AS | Counter | - | - | Up | - | - | Binary Counter | - | 0.02 A | 4 | - | Positive Edge | - | 53mA | - | - | - | 40MHz | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4024M013TR STMicroelectronics | 1220 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | - | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | HCF4024 | 14 | - | - | - | 20V | - | 3V | 50pF | - | 360 ns | - | 360 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 7 | - | Negative Edge | - | - | 1 | - | 3500000Hz | 24MHz | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4040DT Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | NOT SPECIFIED | 74HC4040 | 16 | - | Not Qualified | 5V | 6V | 2/6V | 2V | 50pF | - | 190 ns | - | 190 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | 12 | 32 ns | Negative Edge | - | 0.08mA | - | 25 MHz | - | 33MHz | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC393TTR STMicroelectronics | 62 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 140.30179mg | Negative Edge | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | - | M74HC393 | 14 | - | - | - | 6V | - | 2V | 50pF | - | 345 ns | - | 345 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Negative Edge | - | - | - | 33 MHz | - | 79MHz | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14018BDG ON Semiconductor | 50000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | 40 | 4018 | 16 | - | - | - | - | - | 3V | - | - | 170 ns | - | 740 ns | Asynchronous | - | Counter | - | - | Unidirectional | - | Halogen Free | Divide-by-N | - | - | 5 | - | Positive Edge | - | - | 1 | 4 MHz | - | - | - | - | Synchronous | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4024E Texas Instruments | 113 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 25MHz | - | 74HCT4024 | 14 | - | - | 5V | - | 5V | - | 50pF | - | 60 ns | 8μA | 60 ns | Asynchronous | HCT | Counter | - | - | Up | - | - | Binary Counter | - | 0.004 A | 7 | 50 ns | Negative Edge | - | 0.08mA | - | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT161M96 Texas Instruments | 2901 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 80MHz | - | 74ACT161 | 16 | - | - | 5V | - | 5V | - | 50pF | - | 16.7 ns | - | 16.7 ns | Asynchronous | ACT | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | 0.08mA | - | - | - | - | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40161BNSR Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 200.686274mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO OUTPUT | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 12MHz | - | CD40161 | 16 | - | - | - | - | - | 3V | 50pF | - | 500 ns | 100μA | 500 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | 0.03mA | - | 8 MHz | - | 8MHz | - | - | Synchronous | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC390ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ONE FUNCTION HAS 1 BIT | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 74HC390 | 16 | - | - | - | 6V | - | 2V | 50pF | - | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | - | Unidirectional | - | Halogen Free | Counter, Decade | - | - | 4 | - | Negative Edge | - | - | 2 | - | - | 50MHz | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS169BDR Texas Instruments | 1000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | NOT SPECIFIED | 74ALS169 | 16 | - | Not Qualified | 5V | - | 5V | - | 50pF | - | 20 ns | - | 20 ns | - | ALS | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.008 A | 4 | - | Positive Edge | - | 25mA | - | - | - | - | YES | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL33DG ON Semiconductor | 5390 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 4GHz | 40 | 100LVEL33 | 8 | 2 | - | - | - | +-3.3V | 3V | - | - | 900 ps | - | 900 ps | Asynchronous | - | - | 1 | 2.42V | - | OPEN-EMITTER | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | 39mA | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC192PWR Texas Instruments | 63 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -55°C~125°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 24MHz | - | 74HC192 | 16 | - | - | - | 6V | 2/6V | 2V | 50pF | - | 330 ns | 8μA | - | Asynchronous | HC/UH | Counter | - | - | Up, Down | - | - | Counter, Decade | - | 0.0052 A | 4 | - | Positive Edge | - | 0.08mA | - | - | - | - | - | - | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4516BPW Texas Instruments | 534 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | TCO OUTPUT | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 11MHz | NOT SPECIFIED | CD4516 | 16 | - | Not Qualified | - | - | - | 3V | 50pF | - | 640 ns | 100μA | 640 ns | Asynchronous | - | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 4 | 200 ns | Positive Edge | - | 0.03mA | - | 5.5 MHz | - | - | - | - | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS90DR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Negative Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | 42MHz | - | 74LS90 | 14 | - | - | 5V | - | 5V | - | - | - | 50 ns | - | 50 ns | Asynchronous | LS | Counter | - | - | Up | - | - | Counter, Decade | - | 0.008 A | 4 | - | Negative Edge | - | - | - | 32 MHz | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |