- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Max Frequency | Trigger Type | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV4060D,118 Nexperia USA Inc. | 714 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | 74LV4060 | 16 | - | Not Qualified | - | 5.5V | - | - | 1V | - | - | - | - | 50pF | - | - | - | - | Asynchronous | LV/LV-A/LVX/H | - | - | - | Up | - | - | Binary Counter | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | 90MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74AC4040DG ON Semiconductor | 42 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 110V | Negative Edge | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 140MHz | 40 | 74AC4040 | 16 | - | - | - | 6V | 3.3/5V | - | 2V | - | - | - | - | 50pF | - | 15 ns | - | 15 ns | Asynchronous | AC | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | 0.024 A | - | 12 | - | Negative Edge | - | - | 1 | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC163PW Texas Instruments | 276 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 44MHz | - | 74HC163 | 16 | - | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 270 ns | - | 270 ns | Synchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | - | 0.08mA | - | - | 29 MHz | - | 36MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EP33VKG-TR Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 100EP | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | 100EP33 | - | 2 | - | 5V | - | - | - | - | - | 5.5V | 2.97V | - | - | - | 500 ps | - | 500 ps | Asynchronous | - | - | - | - | - | - | - | Divide-by-4 | - | - | - | 1 | - | Positive, Negative | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC163PWT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 44MHz | - | 74HC163 | 16 | - | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 270 ns | - | - | Synchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | - | 0.08mA | - | - | 29 MHz | - | 36MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4040ADBR Texas Instruments | 8000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | - | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | - | 12 | - | Negative Edge | - | 0.02mA | - | - | - | - | 95MHz | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() JM38510/31504BEA Texas Instruments | 6474 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | - | CDIP | - | 16 | - | - | - | - | 1 | Military grade | - | - | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | - | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | - | - | 4 | 35 ns | - | 35 ns | - | LS | Counter | - | - | Unidirectional | - | - | - | - | 0.008 A | - | - | - | POSITIVE EDGE | - | 32mA | - | - | 25 MHz | - | - | YES | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() CD4026BPWR Texas Instruments | 5456 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | Positive Edge | 1 | - | -55°C~125°C | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 16MHz | NOT SPECIFIED | CD4026 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | - | - | 7 | 600 ns | 100μA | - | Asynchronous | - | Counter | - | - | Up | - | - | Counter, Decade | - | - | - | 5 | - | Positive Edge | - | 0.03mA | - | - | 8 MHz | - | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E016FNR2G ON Semiconductor | 51 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | Positive Edge | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | - | 40 | 10E016 | 28 | - | Not Qualified | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | 900 ps | - | 900 ps | Asynchronous | 10E | Counter | - | - | Up | OPEN-EMITTER | Halogen Free | Binary Counter | - | - | - | 8 | - | Positive Edge | - | - | - | - | 700 MHz | 700000000Hz | 900MHz | - | - | Synchronous | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F161AN Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | 951.693491mg | - | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74F | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 120MHz | - | 74F161 | - | - | - | 5V | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 4 | 15 ns | - | 15 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | Synchronous | - | - | - | - | - | 100MHz | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC192NSR Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 24MHz | - | 74HC192 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 330 ns | 8μA | - | Asynchronous | HC/UH | Counter | - | - | Up, Down | - | - | Counter, Decade | - | 0.0052 A | - | 4 | - | Positive Edge | - | 0.08mA | - | - | - | - | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14521BDG ON Semiconductor | 4260 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 665.986997mg | - | Negative Edge | 1 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 12MHz | 40 | 4521 | 16 | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | Asynchronous | - | Flip-Flop | 2 | - | - | - | Halogen Free | Divide-by-2 | TRUE | - | - | 24 | - | Negative Edge | - | - | - | - | 6.5 MHz | - | - | - | 1 | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT163DG ON Semiconductor | 35 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Positive Edge | 1 | - | -40°C~85°C | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 74ACT163 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | 4 | 15 ns | - | 15 ns | Synchronous | ACT | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | 140MHz | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161APWT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 220MHz | NOT SPECIFIED | 74LV161 | 16 | - | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | - | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.02mA | - | - | - | - | 95MHz | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC161ADR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | 74HC161 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 230 ns | - | - | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | - | - | - | 28 MHz | 20000000Hz | 167MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LV4060PW,118 Nexperia USA Inc. | 4965 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | 74LV4060 | 16 | - | - | 3.3V | 5.5V | - | - | 1V | - | - | - | - | 50pF | - | 105 ns | 160μA | 105 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | 90MHz | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4040M ON Semiconductor | 22826 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2007 | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | compliant | - | NOT SPECIFIED | 74VHC4040 | - | - | Not Qualified | - | 5.5V | 2/5.5V | - | 2V | - | - | - | - | 50pF | - | - | - | - | Asynchronous | AHC/VHC/H/U/V | - | - | - | Up | - | - | Binary Counter | - | 0.008 A | - | 12 | - | Negative Edge | - | - | - | - | - | - | 210MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() SN74HC161PWT Texas Instruments | 17 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 44MHz | NOT SPECIFIED | 74HC161 | 16 | - | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 275 ns | - | 275 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | - | 4 | - | Positive Edge | - | 0.08mA | - | - | 29 MHz | - | 36MHz | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC393M ON Semiconductor | 800 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | Negative Edge | 2 | - | -40°C~85°C | Tube | 2005 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | 50MHz | - | 74HC393 | - | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | 4 | 50 ns | - | 430 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 2 | 4 | 50MHz | Negative Edge | - | - | 1 | 4 | - | - | 50MHz | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10EP33DG ON Semiconductor | 169 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | 1 | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 4GHz | 40 | 10EP33 | 8 | - | - | - | 5.5V | -5.2V | - | 3V | 4 | - | - | 26mA | - | - | 320 ps | - | - | Asynchronous | 10E | - | - | 2.48V | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |