- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Continuous Drain Current (ID) | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4017PWT Texas Instruments | 6150 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 60MHz | NOT SPECIFIED | 74HC4017 | 16 | - | Not Qualified | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | - | 375 ns | 8μA | - | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Counter, Decade | - | - | 0.0052 A | 10 | 54 ns | Positive Edge | - | 0.08mA | - | - | 23 MHz | - | 35MHz | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS193DR Texas Instruments | 116 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 32MHz | - | 74LS193 | 16 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | - | - | 47 ns | - | 47 ns | Asynchronous | LS | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 0.008 A | 4 | - | Positive Edge | - | - | - | - | 25 MHz | - | - | - | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4040DRG4 Texas Instruments | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | - | 74HC4040 | 16 | - | - | - | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | - | 190 ns | - | 190 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | 0.0052 A | 12 | 32 ns | Negative Edge | - | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS191DR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | 74LS191 | 16 | - | - | - | 5V | - | 5V | - | - | - | - | - | - | - | - | - | 52 ns | - | 52 ns | - | LS | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | - | - | - | 20 MHz | - | - | YES | - | Synchronous | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LV161APWRG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | - | 74LV161 | 16 | - | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | - | - | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.02mA | - | - | - | - | 95MHz | - | - | Synchronous | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC163MT Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | TCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | NOT SPECIFIED | 74HC163 | 16 | - | Not Qualified | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | - | 280 ns | 8μA | - | Synchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | 0.0052 A | 4 | 39 ns | Negative Edge | - | 0.08mA | - | - | - | - | 24MHz | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT393MT Texas Instruments | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 129.387224mg | Negative Edge | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30MHz | NOT SPECIFIED | 74HCT393 | 14 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | 93 ns | 8μA | - | Asynchronous | HCT | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | 78 ns | Negative Edge | - | 0.08mA | - | - | 18 MHz | - | 27MHz | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT393E Texas Instruments | 11481 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | Negative Edge | 2 | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | 27MHz | - | 74HCT393 | 14 | - | - | 6V | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | 93 ns | 8μA | 93 ns | Asynchronous | HCT | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | 78 ns | Negative Edge | - | 0.08mA | - | - | 18 MHz | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP32MNR4G ON Semiconductor | 1000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | - | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | 100EP32 | 8 | 1 | Not Qualified | - | - | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | - | 480 ps | - | 480 ps | Asynchronous | - | - | - | - | - | - | Halogen Free | Divide-by-2 | - | COMPLEMENTARY | - | - | - | Positive, Negative | - | 40mA | - | - | - | 4000000000Hz | 4GHz | - | 1 | - | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4017BEY STMicroelectronics | 25000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | Positive Edge | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~20V | DUAL | - | - | 1 | 5V | - | 11MHz | - | HCF4017 | 16 | - | - | - | 18V | 20V | - | - | 3V | - | - | - | - | - | - | 5 | 650 ns | - | 650 ns | Asynchronous | - | Counter | - | - | Up | - | - | Counter, Decade | - | - | - | 10 | - | Positive Edge | - | - | 1 | - | - | - | - | - | - | - | 5.1mm | 20mm | 7.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV393APWRG4 Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | TSSOP | 14 | - | 57.209338mg | Negative Edge | 2 | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | 150MHz | - | - | 14 | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | - | - | 4 | 32 ns | - | 32 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Unidirectional | - | - | - | - | - | - | - | 16.5 ns | - | - | - | - | - | 105 MHz | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() DM74LS393N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | Negative Edge | 2 | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS393 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC163SCX ON Semiconductor | 18092 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC163 | - | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | - | - | 4 | 9 ns | - | 16.5 ns | Synchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive Edge | Synchronous | - | 4 | 4 | - | - | 140MHz | - | - | Synchronous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M74HC590B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | Positive Edge | 1 | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; REGISTERED OUTPUTS | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | 61MHz | - | M74HC59 | 16 | - | - | - | - | 6V | 2/6V | - | 2V | 8 | - | - | - | - | - | 8 | 280 ns | - | 280 ns | Asynchronous | HC/UH | Counter | 5 | - | Up | - | - | Binary Counter | - | - | 0.006 A | - | - | Positive Edge | - | - | - | 3 | 26 MHz | - | - | - | - | - | 4.59mm | 20mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC393DBR Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 121.789551mg | Negative Edge | 2 | -40°C~85°C | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 60MHz | - | 74HC393 | 14 | - | - | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | 360 ns | - | 360 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | 0.08mA | - | - | - | - | 36MHz | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL33DG ON Semiconductor | 33 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2006 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 4GHz | 40 | 10EL33 | 8 | - | - | - | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | 27mA | - | - | - | - | - | Asynchronous | - | - | - | 4.19V | - | OPEN-EMITTER | Halogen Free | Divide-by-4 | 50mA | COMPLEMENTARY | - | - | - | Positive, Negative | - | 33mA | - | - | - | - | 4.2GHz | - | 1 | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4020M013TR STMicroelectronics | 450 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | - | 4000 | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 3V~20V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | HCF4020 | 16 | - | - | - | - | 20V | - | - | 3V | - | - | - | 50pF | - | - | - | 130 ns | - | 360 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | - | 14 | - | Negative Edge | - | - | 1 | 12 | - | 3500000Hz | 24MHz | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4040PWT Texas Instruments | 41 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | NOT SPECIFIED | 74HC4040 | 16 | - | Not Qualified | - | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | - | 190 ns | - | 190 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | - | 0.0052 A | 12 | 32 ns | Negative Edge | - | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS592D Texas Instruments | 2220 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | REGISTERED INPUTS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | - | 74LS592 | 16 | - | - | - | 5V | - | - | - | - | - | - | - | 45pF | - | 2.6mA | - | 53 ns | - | 53 ns | - | LS | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | 0.024 A | 8 | - | Positive Edge | - | 60mA | - | - | 20 MHz | - | - | YES | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS590D Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; REGISTERED OUTPUTS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | - | 74LS590 | 16 | - | - | - | 5V | - | 5V | - | - | - | - | - | 45pF | - | - | - | 45 ns | - | 45 ns | Asynchronous | LS | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | 0.024 A | 8 | - | Positive Edge | - | 65mA | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |