- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AS867NT Texas Instruments | 797 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | 50MHz | - | 74AS867 | 24 | - | - | 5V | - | - | - | - | - | - | - | - | 50pF | - | 22 ns | - | 22 ns | Asynchronous | AS | Counter | Up, Down | - | - | Binary Counter | - | 8 | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4017MT Texas Instruments | 5375 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 60MHz | - | 74HC4017 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 375 ns | 8μA | 375 ns | Asynchronous | HC/UH | Counter | Up | - | - | Counter, Decade | 0.0052 A | 10 | 54 ns | Positive Edge | - | - | 0.08mA | - | - | 23 MHz | - | - | 35MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS593DWR Texas Instruments | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; REGISTERED INPUTS; MULTIPLEXED I/O | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | NOT SPECIFIED | 74LS593 | 20 | - | Not Qualified | 5V | - | - | - | - | - | - | - | - | 45pF | - | 63 ns | - | - | Synchronous | LS | Counter | Up | 3-STATE | - | Binary Counter | 0.024 A | 8 | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC191MT Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | NOT SPECIFIED | 74HC191 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 315 ns | - | - | - | HC/UH | Counter | Up, Down | - | - | Binary Counter | 0.0052 A | 4 | 37 ns | Positive Edge | - | - | 0.08mA | - | - | 23 MHz | - | - | - | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS90NSR Texas Instruments | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | - | - | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | - | 2 | 5V | - | - | - | 74LS90 | - | - | - | - | 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | LS | Counter | Up | - | - | Counter, Decade | 0.008 A | 4 | - | Negative Edge | 50 ns | - | - | - | - | 32 MHz | - | - | 42MHz | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | - | ||
![]() 74ACT161SCX ON Semiconductor | 18021 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT161 | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 4 | 10.5 ns | - | 14.5 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | 4 | - | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | - | 125MHz | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS390NSR Texas Instruments | 6746 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Negative Edge | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | 35MHz | NOT SPECIFIED | 74LS390 | 16 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 15pF | - | 60 ns | - | - | Asynchronous | LS | Counter | Up | - | - | Counter, Decade | 0.008 A | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4040D NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | Surface Mount | - | SO | - | 16 | - | - | - | 1 | - | - | Bulk | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 16 | - | - | - | - | - | AUTOMOTIVE | - | 5V | - | 6V | 2V | 50pF | 12 | 280 ns | - | - | - | HC/UH | Counter | - | - | - | - | 0.004 A | - | - | NEGATIVE EDGE | - | - | - | - | - | 24 MHz | UP | 20000000Hz | - | NO | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LS191NS Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | SOP | YES | - | - | - | - | - | 70°C | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | - | - | - | - | - | 15pF | 4 | - | - | - | - | LS | Counter | - | - | - | - | 0.016 A | - | 52 ns | POSITIVE EDGE | 36 ns | - | 105mA | - | - | 20 MHz | BIDIRECTIONAL | 20000000Hz | - | YES | SYNCHRONOUS | - | - | 2mm | 10.3mm | 5.3mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC74HC4060ADTG ON Semiconductor | 48 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | Negative Edge | - | - | -55°C~125°C | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC4060 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | Up | - | Halogen Free | Binary Counter | 0.004 A | 14 | - | Negative Edge | - | - | - | 1 | 10 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV393ADGVR Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | 14 | - | 41.787197mg | Negative Edge | 2 | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | 150MHz | - | 74LV393 | 14 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | - | 32 ns | - | 32 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | - | - | Binary Counter | - | 4 | 16.5 ns | Negative Edge | - | - | - | - | - | 105 MHz | - | - | 70MHz | - | - | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS191ADR Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | NOT SPECIFIED | 74ALS191 | 16 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | 37 ns | - | 37 ns | - | ALS | Counter | Up, Down | - | - | Binary Counter | 0.008 A | 4 | - | Positive Edge | - | - | 22mA | - | - | - | - | - | - | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4040M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | Negative Edge | 1 | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | 50MHz | - | 74HC4040 | - | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | 12 | 36 ns | - | 302 ns | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | 12 | - | Negative Edge | - | - | - | 1 | 12 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74HC4060DT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | NOT SPECIFIED | 74HC4060 | 16 | - | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 615 ns | - | 615 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | 0.0052 A | 14 | - | Negative Edge | - | - | 0.08mA | - | - | 25 MHz | - | - | 33MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14516BDG ON Semiconductor | 107 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 4MHz | 40 | 4516 | 16 | - | - | - | - | - | - | 3V | - | - | - | - | 50pF | 4 | 200 ns | - | 1.1 μs | Asynchronous | - | Counter | Up, Down | - | Halogen Free | Binary Counter | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | 8MHz | - | - | Synchronous | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC160ADR2G ON Semiconductor | 39 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | NOT SPECIFIED | 74HC160 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | 37 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | Halogen Free | Counter, Decade | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | 20000000Hz | 35MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14024BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | - | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | 12MHz | 40 | 4024 | 14 | - | - | - | - | - | - | - | 18V | - | - | - | 50pF | - | 2 μs | - | 2 μs | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | 7 | - | Positive, Negative | - | - | - | 1 | - | 4 MHz | - | - | - | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC4060BQ,115 Nexperia USA Inc. | 102000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | Negative Edge | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 30 | 74HC4060 | 16 | - | - | 5V | 6V | - | - | 2V | - | - | - | - | - | - | 300 ns | - | 450 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 14 | - | Negative Edge | - | - | - | 1 | 10 | 24 MHz | - | - | 95MHz | - | - | - | - | - | 3.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4024D Nexperia | 6347 | - | Datasheet | - | - | - | Surface Mount | - | SO | - | 14 | - | - | - | 1 | - | - | - | 1997 | - | e4 | - | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | 98MHz | - | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | 5V | - | 6V | 2V | - | 7 | 300 ns | - | - | - | HC/UH | Counter | - | - | - | - | - | - | - | NEGATIVE EDGE | - | - | - | - | - | 24 MHz | UP | - | - | YES | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVC163PW,118 Nexperia USA Inc. | 8000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 2.5, 2.7 AND 3.3 V | - | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | 74LVC163 | 16 | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | Up | - | - | Binary Counter | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free |