- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC393ADG ON Semiconductor | 5 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 338.011364mg | Negative Edge | 2 | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | - | 50MHz | 40 | 74HC393 | 14 | - | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | 300 ns | - | 300 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4029BEY STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | Positive Edge | 1 | -55°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | BINARY/BCD COUNT OPTION; TCO OUTPUT; COUNT ENABLE INPUT | - | 3V~20V | DUAL | - | 245 | 1 | 5V | - | - | NOT SPECIFIED | HCF4029 | 16 | Not Qualified | 18V | 20V | - | - | 3V | - | - | - | 50pF | - | 4 | 180 ns | - | - | - | - | Counter | - | - | Up, Down | - | - | Binary Counter, Decade | - | - | - | - | Positive Edge | - | - | - | - | 4 | 5.5 MHz | 2000000Hz | 11MHz | YES | - | Synchronous | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC191DT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 48MHz | NOT SPECIFIED | 74HC191 | 16 | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 330 ns | - | - | - | HC/UH | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.0052 A | 4 | - | Positive Edge | - | - | 0.08mA | - | - | - | - | 24MHz | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4518BPW Texas Instruments | 1617 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | 2 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 8MHz | NOT SPECIFIED | CD4518 | 16 | Not Qualified | - | 18V | 5/15V | - | 3V | - | - | - | 50pF | - | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | - | Up | - | - | BCD Counter | - | 0.0015 A | 4 | - | Positive, Negative | - | - | 0.03mA | - | - | - | - | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS169BNSR Texas Instruments | 48 |
| - | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Positive Edge | 1 | 0°C~70°C | Cut Tape (CT) | - | 74ALS | e4 | yes | Discontinued | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | NOT SPECIFIED | 74ALS169 | 16 | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | - | ALS | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.008 A | 4 | 20 ns | Positive Edge | 20 ns | - | 25mA | - | - | - | - | - | YES | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4024RM13TR STMicroelectronics | 1851 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 259.19969mg | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 79MHz | 40 | M74HC402 | 14 | - | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 180 ns | - | 180 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.004 A | 7 | - | Negative Edge | - | - | - | 1 | 7 | 34 MHz | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC161DT Texas Instruments | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 44MHz | NOT SPECIFIED | 74HC161 | 16 | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 275 ns | - | 275 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | 4 | - | Positive Edge | - | - | 0.08mA | - | - | 29 MHz | - | 36MHz | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4060BMT Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | Negative Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 24MHz | - | CD4060 | 16 | - | - | - | - | - | 3V | - | - | - | 50pF | - | 10 | 740 ns | 100μA | - | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 14 | 300 ns | Negative Edge | - | - | 0.03mA | - | - | - | - | 12MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS590DR Texas Instruments | 233 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT; REGISTERED OUTPUTS | TAPE AND REEL | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | 35MHz | NOT SPECIFIED | 74LS590 | 16 | Not Qualified | - | 5.25V | 5V | - | 4.75V | - | - | - | 45pF | - | - | 45 ns | - | - | Asynchronous | LS | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | 0.024 A | 8 | 33 ns | Positive Edge | - | - | 65mA | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AS163NSR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | 75MHz | NOT SPECIFIED | 74AS163 | 16 | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Synchronous | AS | Counter | - | - | Up | - | - | Binary Counter | - | 0.02 A | 4 | - | Positive Edge | - | - | 53mA | - | - | - | - | 40MHz | - | - | - | - | 2mm | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4060NSRE4 Texas Instruments | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | NOT SPECIFIED | 74HC4060 | 16 | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 615 ns | - | - | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | 14 | - | Negative Edge | - | - | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL32DTG ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2000 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100LVEL32 | 8 | - | - | - | +-3V | - | 3V | - | - | - | - | 31mA | - | - | - | - | Asynchronous | - | - | - | 2.42V | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.6 ns | - | 36mA | - | - | 2400 MHz | 2600000000Hz | 2.6GHz | - | 1 | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC40103D,653 Nexperia USA Inc. | 2578 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC40103 | 16 | Not Qualified | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | - | - | Asynchronous | HC/UH | - | - | - | Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | 450 ns | - | - | - | - | - | - | 32MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LS163ANSR Texas Instruments | 1994 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Positive Edge | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 32MHz | - | 74LS163 | 16 | - | 5V | - | 5V | - | - | - | - | - | - | - | - | 35 ns | - | 35 ns | Synchronous | LS | Counter | - | - | Up | - | - | Binary Counter | - | 0.008 A | 4 | - | Positive Edge | - | - | 32mA | - | - | 25 MHz | - | 25MHz | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LS191D Texas Instruments | 207 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | NOT SPECIFIED | 74LS191 | 16 | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | - | - | 52 ns | - | - | - | LS | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | 20 MHz | - | - | YES | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC100EP32DG ON Semiconductor | 83 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 4GHz | 40 | 100EP32 | 8 | - | - | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | 480 ps | - | 480 ps | Asynchronous | - | - | 2 | - | - | - | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | Positive, Negative | - | - | 40mA | - | - | - | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4040M96E4 Texas Instruments | 170 | - | Datasheet | - | - | Gold | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | Negative Edge | 1 | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | EAR99 | - | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | - | 16 | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | 12 | 255 ns | 8μA | 255 ns | Asynchronous | HC/UH | Counter | - | - | Unidirectional | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74F161ASJ ON Semiconductor | 6145 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | Positive Edge | 1 | 0°C~70°C | Tube | 2007 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F161 | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | - | 4 | 10 ns | - | 16.5 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | 120MHz | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HCT390M96 Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Negative Edge | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 27MHz | - | 74HCT390 | 16 | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | 126 ns | 8μA | 126 ns | Asynchronous | HCT | Counter | - | - | Up | - | - | Counter, Decade | - | - | 4 | 69 ns | Negative Edge | - | - | 0.08mA | - | - | 18 MHz | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV161ADBR Texas Instruments | 32 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 128.593437mg | Positive Edge | 1 | -40°C~85°C | Cut Tape (CT) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 220MHz | NOT SPECIFIED | 74LV161 | 16 | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | - | 27.5 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | 0.02mA | - | - | - | - | 95MHz | - | - | Synchronous | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |