- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC4020B1R STMicroelectronics | 1134 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | Negative Edge | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | 70MHz | - | M74HC402 | 16 | - | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 220 ns | - | 220 ns | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | 0.004 A | 1 | 14 | - | Negative Edge | - | - | 12 | 24 MHz | - | - | - | - | - | 12.7mm | - | 25.4mm | 12.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS867ANT Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | 1.753503g | Positive Edge | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 35MHz | - | 74ALS867 | 24 | - | 5V | - | - | - | - | - | - | - | - | 50pF | 28mA | - | - | 26 ns | - | 26 ns | Asynchronous | ALS | Counter | - | Up, Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | 45mA | - | - | - | - | - | - | - | Synchronous | 4.57mm | - | 31.64mm | 6.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC163MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Positive Edge | 1 | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 140MHz | - | 74AC163 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 ns | - | 16.5 ns | Synchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HEF4040BT Nexperia | 1500 | - | Datasheet | - | - | - | Surface Mount | - | SOIC | 16 | - | - | 1 | - | Cut Tape | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | 50MHz | - | - | - | - | - | - | - | INDUSTRIAL | - | 15V | - | 15.5V | 4.5V | - | - | - | 12 | - | - | - | - | - | Counter | - | Unidirectional | - | - | - | - | - | - | - | NEGATIVE EDGE | - | - | - | 25 MHz | - | - | YES | ASYNCHRONOUS | - | 1.45mm | - | 10mm | 4mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SN74HC393DRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | 14 | 122.413241mg | Negative Edge | 2 | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 60MHz | - | - | 14 | - | 5V | - | - | INDUSTRIAL | - | - | - | 6V | 2V | 50pF | - | - | 4 | 360 ns | - | 360 ns | Asynchronous | HC/UH | Counter | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LV393ATPWREP Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Negative Edge | 2 | -40°C~105°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 150MHz | NOT SPECIFIED | 74LV393 | 14 | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | - | 32 ns | - | 32 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | 4 | 16.5 ns | Negative Edge | - | - | - | 75 MHz | - | 70MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC390RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | 30 | M74HC390 | 16 | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 48 ns | - | 420 ns | Asynchronous | HC/UH | Counter | - | Up | - | - | Counter, Decade | - | - | 4 | - | Negative Edge | - | 2 | - | 33 MHz | - | 79MHz | - | - | Synchronous | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4020MG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SOIC | 16 | 141.690917mg | Negative Edge | 1 | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 25MHz | - | - | 16 | - | 5V | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | 50pF | - | - | 14 | 60 ns | 8μA | 60 ns | Asynchronous | HCT | Counter | - | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC393MTCX ON Semiconductor | 5000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 170MHz | - | 74VHC393 | - | - | - | 5.5V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 26.5 ns | 4μA | 26.5 ns | Asynchronous | AHC/VHC | Counter | - | Up | - | - | Binary Counter | 0.008 A | - | 4 | - | Negative Edge | - | 1 | - | - | - | 115MHz | - | - | - | - | - | 5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AS169AN Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74AS | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | 75MHz | - | 74AS169 | 16 | - | 5V | - | 5V | - | - | - | - | - | - | 50pF | - | - | - | 16.5 ns | - | 16.5 ns | - | AS | Counter | - | Up, Down | - | - | Binary Counter | 0.02 A | - | 4 | - | Positive Edge | 63mA | - | - | - | - | - | YES | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4060PWT Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Negative Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 53MHz | NOT SPECIFIED | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | - | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | 0.0052 A | - | 14 | - | Negative Edge | 0.08mA | - | - | 25 MHz | - | 33MHz | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4060AFELG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | Negative Edge | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 200 ns | - | 1 μs | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | 0.004 A | - | 14 | - | Negative Edge | - | 1 | 10 | 40 MHz | 25000000Hz | 50MHz | - | - | - | - | 2.05mm | - | 5.275mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HCT4060EE4 Texas Instruments | 1115 | - | Datasheet | - | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | - | PDIP | 16 | 951.693491mg | Negative Edge | 1 | - | - | - | - | e4 | - | - | - | 16 | - | - | - | 125°C | -55°C | - | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | 30MHz | - | - | 16 | - | 5V | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | 50pF | - | - | 14 | 100 ns | 8μA | 100 ns | Asynchronous | HCT | Counter | - | Unidirectional | - | - | - | 0.004 A | - | - | 83 ns | - | 0.08mA | - | - | 20 MHz | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC100E137FNG ON Semiconductor | 9971 | - | Datasheet | 13 Weeks | LIFETIME (Last Updated: 2 months ago) | - | Surface Mount | - | PLCC | 28 | 1.182714g | - | - | - | Tube | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | 85°C | 0°C | - | - | - | QUAD | J BEND | 260 | 1 | 5V | - | - | 2.2GHz | 40 | - | 28 | Not Qualified | 5V | - | - | OTHER | - | - | 1 | 5.7V | 4.2V | - | - | 50mA | 8 | 4.8 ns | - | 4.95 ns | Asynchronous | - | Counter | 4.12V | Unidirectional | OPEN-EMITTER | Halogen Free | - | - | - | - | - | POSITIVE EDGE | - | 2 | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC40103PW,118 Nexperia USA Inc. | 2200 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | Positive Edge | 1 | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74HC40103 | 16 | - | 5V | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 475 ns | 8μA | 475 ns | Asynchronous | HC/UH | Counter | - | Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | - | - | - | - | - | 32MHz | - | - | Synchronous | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LV393ADR Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Negative Edge | 2 | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 150MHz | - | 74LV393 | 14 | - | - | 5.5V | 3.3V | - | 2V | - | - | - | - | 50pF | - | 12mA | - | 32 ns | - | 32 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | 4 | 16.5 ns | Negative Edge | - | - | - | 105 MHz | - | 70MHz | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4018BPW Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 17MHz | NOT SPECIFIED | CD4018 | 16 | Not Qualified | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 550 ns | 100μA | - | Asynchronous | - | Counter | - | Unidirectional | - | - | Divide-by-N | - | - | 5 | - | Positive Edge | 0.03mA | - | - | - | - | 8.5MHz | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H136FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | Positive Edge | 1 | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 1 | - | - | not_compliant | - | 30 | 10H136 | 20 | Not Qualified | - | - | - | - | - | - | - | 5.46V | -4.94V | - | - | - | 4 | 2.4 ns | - | 5 ns | - | 10H | Counter | - | Up, Down | - | - | Binary Counter | - | - | - | - | Positive Edge | - | 4 | - | 250 MHz | 250000000Hz | 250MHz | YES | - | Synchronous | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14022BD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | - | -55°C~125°C | Tube | 2009 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4022 | 16 | Not Qualified | - | - | - | - | 3V | - | - | - | - | 50pF | - | - | - | 350 ns | - | - | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | 1 | 8 | 6.7 MHz | 2000000Hz | 16MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74HC590ADT Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT; REGISTERED OUTPUTS | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40MHz | NOT SPECIFIED | 74HC590 | 16 | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 380 ns | - | 380 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | - | Binary Counter | - | - | 8 | - | Positive Edge | - | - | - | - | - | 24MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free |