- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Frequency | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Min Supply Voltage (DC) | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14040BD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tube | 2007 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4040 | 16 | - | Not Qualified | - | - | - | - | - | - | 18V | - | - | - | 50pF | - | - | 1 μs | - | 3.25 μs | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 12 | - | - | Negative Edge | - | - | - | - | - | 1 | - | 4.5 MHz | - | - | 10MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT4520E Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | - | 2 | -55°C~125°C | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | - | - | NEGATIVE EDGE TRIGGER TYPE ALSO POSSIBLE | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | 50MHz | - | 74HCT4520 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | 83 ns | 8μA | 83 ns | Asynchronous | HCT | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 4 | - | 66 ns | Positive, Negative | - | - | - | - | 0.08mA | - | - | 17 MHz | - | - | 25MHz | - | - | - | Synchronous | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC393MX ON Semiconductor | 23881 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Negative Edge | 2 | -40°C~85°C | Tape & Reel (TR) | 2005 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC393 | - | - | - | - | - | - | - | - | - | - | 2 | 6V | 2V | - | - | 4 | 50 ns | - | 430 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 4 | - | - | Negative Edge | - | - | - | - | - | 1 | 4 | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC14022BCPG ON Semiconductor | 350 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | Positive Edge | - | -55°C~125°C | Tube | 2013 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | - | 1 | 5V | - | - | 16MHz | - | 4022 | 16 | - | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | - | - | 350 ns | - | 1 μs | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | 1 | 8 | 6.7 MHz | - | - | - | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LS163AD Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 32MHz | - | 74LS163 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | Synchronous | LS | Counter | - | Up | - | - | Binary Counter | - | - | 0.008 A | - | 4 | - | - | Positive Edge | - | - | - | - | 32mA | - | - | 25 MHz | 4.75V | - | 25MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4020BPW Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Negative Edge | 1 | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 24MHz | - | CD4020 | 16 | - | - | - | - | - | - | 3V | - | - | - | - | - | 50pF | - | 12 | 360 ns | 100μA | 360 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 14 | - | - | Negative Edge | - | - | - | - | 0.03mA | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC163PW,118 Nexperia USA Inc. | 9 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | Positive Edge | 1 | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 51MHz | 30 | 74HC163 | 16 | - | - | 5V | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | 4 | 185 ns | 8μA | 320 ns | Synchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | 4 | - | - | - | - | 55MHz | - | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC161SCX ON Semiconductor | 44 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74AC161 | - | - | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | - | 4 | 17.5 ns | - | 17.5 ns | Asynchronous | - | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 4 | - | - | Positive Edge | - | - | - | Synchronous | - | 4 | 4 | - | - | - | 167MHz | - | - | - | Synchronous | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4040ADG ON Semiconductor | 39 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 665.986997mg | Negative Edge | - | -55°C~125°C | Tube | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | 50MHz | 40 | 74HC4040 | 16 | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | 115 ns | - | 115 ns | Asynchronous | HC/UH | Counter | - | Up | - | Halogen Free | Binary Counter | - | - | 0.004 A | - | 12 | - | - | Negative Edge | - | - | - | - | - | 1 | - | 40 MHz | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4060AD ON Semiconductor | 10288 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | -55°C~125°C | Tube | 2006 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | 74HC4060 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | 200 ns | - | - | Asynchronous | HC/UH | Counter | - | Up | - | - | Binary Counter | - | - | 0.004 A | - | 14 | - | - | Negative Edge | - | - | - | - | - | 1 | 10 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4018BMT Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 17MHz | NOT SPECIFIED | CD4018 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 550 ns | 100μA | 550 ns | Asynchronous | - | Counter | - | Unidirectional | - | - | Divide-by-N | - | - | - | - | 5 | - | - | Positive Edge | - | - | - | - | 0.03mA | - | - | - | - | - | 8.5MHz | - | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74F269SPC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | - | - | Positive Edge | 1 | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F269 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 11.5 ns | - | 11.5 ns | - | - | Counter | - | Up, Down | - | - | Binary Counter | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC283ME4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | SOIC | 16 | - | 141.690917mg | - | - | - | Rail/Tube | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | WITH FULL INTERNAL LOOKAHEAD | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | - | 16 | - | - | - | - | - | MILITARY | - | 1 | - | - | 6V | 2V | 50pF | - | 4 | 36 ns | 8μA | 345 ns | - | HC/UH | Binary Full Adder | - | - | - | - | - | TRUE | ADDER/SUBTRACTOR | 0.0052 A | - | - | - | - | - | -5.2mA | - | 5.2mA | - | 0.08mA | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ALS561AN Texas Instruments | 70 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | 1 | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | Through Hole | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | 30MHz | - | 74ALS561 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | 55 ns | - | 55 ns | Asynchronous/Synchronous | ALS | Counter | - | Down | 3-STATE | - | Binary Counter | - | - | - | - | 4 | - | 29 ns | Positive Edge | - | - | - | - | 36mA | - | - | - | - | - | - | - | - | - | Synchronous | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8154MPWREP Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 2 | -55°C~125°C | Tape & Reel (TR) | - | 74LV-A | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | EIGHT OUTPUTS AVAILABLE | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40MHz | NOT SPECIFIED | 74LV8154 | 20 | - | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | - | - | - | 50pF | - | - | 50 ns | - | - | - | LV/LV-A/LVX/H | Counter | - | Up | 3-STATE | - | Binary Counter | - | - | - | - | 16 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | 25MHz | NO | SYNCHRONOUS | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV163APW Texas Instruments | 460 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 160MHz | - | 74LV163 | 16 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | - | - | 50pF | - | - | 27.5 ns | - | 27.5 ns | Synchronous | LV/LV-A/LVX/H | Counter | - | Up | - | - | Binary Counter | - | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | 0.02mA | - | - | - | - | - | 90MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14520BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 4.535924g | - | 2 | -55°C~125°C | Tube | 2006 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | 3V~18V | - | - | - | - | - | - | - | 8MHz | - | 4520 | - | - | - | - | - | - | - | - | - | - | 2 | 18V | 3V | - | - | 4 | 160 ns | - | 650 ns | Asynchronous | - | Counter | 2 | Up | - | - | Binary Counter | - | - | - | 2 | 4 | 4MHz | - | Positive, Negative | - | - | - | Synchronous | - | 1 | 4 | - | - | - | 8MHz | - | - | - | Synchronous | 7.747mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LS191DE4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 25MHz | NOT SPECIFIED | 74LS191 | 16 | - | Not Qualified | 5.25V | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LS | Counter | - | Up, Down | - | - | Binary Counter | - | - | - | - | 4 | - | 52 ns | Positive Edge | - | 36 ns | - | - | - | - | - | 20 MHz | - | - | - | YES | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74F169N Texas Instruments | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 951.693491mg | Positive Edge | 1 | 0°C~70°C | Tube | - | 74F | e4 | no | Obsolete | 1 (Unlimited) | 16 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | 90MHz | NOT SPECIFIED | 74F169 | 16 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | 17 ns | - | - | - | F/FAST | Counter | - | Up, Down | - | - | Binary Counter | - | - | 0.02 A | - | 4 | - | - | Positive Edge | - | - | - | - | 52mA | - | - | - | - | - | 100MHz | YES | - | - | Synchronous | - | 5.08mm | - | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC10EL32DG ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 3GHz | 40 | 10EL32 | 8 | 1 | - | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | 25mA | - | 690 ps | - | 690 ps | Asynchronous | - | Clock | - | Up | OPEN-EMITTER | Halogen Free | Divide-by-2 | COMPLEMENTARY | - | - | - | - | - | - | Positive, Negative | - | - | - | - | 30mA | - | - | 2600 MHz | - | - | - | - | - | 1 | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |