- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4017PWTE4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | TSSOP | - | 16 | - | 61.887009mg | Positive Edge | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 60MHz | - | - | 16 | - | - | 6V | 6V | - | MILITARY | 2V | - | - | - | 50pF | 10 | - | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | 345 ns | - | - | - | - | 23 MHz | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() CD4059AM96G4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | 3V~12V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | CD4059 | 24 | - | Not Qualified | 18V | - | - | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | Down | - | Divide-by-N | - | - | 16 | - | Positive Edge | 360 ns | - | - | - | - | 6 MHz | - | - | 12MHz | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54LS592FK Texas Instruments | 29 |
| - | - | - | Surface Mount | - | - | - | 20 | - | - | - | 1 | - | - | - | - | - | - | no | - | - | 20 | - | - | 125°C | -55°C | REGISTERED INPUTS | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 20 | - | Not Qualified | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | 45pF | 8 | 53 ns | - | - | LS | Counter | Unidirectional | 3-STATE | - | - | - | - | - | POSITIVE EDGE | - | - | 60mA | - | - | - | - | - | - | YES | ASYNCHRONOUS | - | - | - | 2.03mm | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 74ACT163PC ON Semiconductor | 21729 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | Positive Edge | 1 | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ACT163 | - | 4 | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 4 | 11 ns | 15 ns | Synchronous | - | Counter | Up | - | Binary Counter | - | - | 4 | - | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | - | 140MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC74ACT163D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~85°C | Tube | 2006 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 74ACT163 | 16 | - | Not Qualified | - | 5.5V | 5V | - | - | - | - | - | 50pF | 4 | 11 ns | - | Synchronous | ACT | Counter | Up | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | - | 4 | - | - | - | 140MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HCT163M96G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | Negative Edge | 1 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30MHz | - | - | 16 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 4 | 63 ns | 63 ns | - | HCT | Counter | Unidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | 20 MHz | - | - | - | YES | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() MC14518BCP ON Semiconductor | 24 | - | Datasheet | - | - | Through Hole | - | PDIP | - | 16 | - | - | - | - | - | - | Box | - | - | e0 | - | - | - | 16 | - | - | 125°C | -55°C | - | - | - | DUAL | - | 235 | 2 | 5V | - | - | - | 30 | - | 16 | - | Not Qualified | - | - | - | MILITARY | - | 2 | 18V | 3V | 50pF | 4 | 160 ns | 650 ns | - | - | Counter | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | 1 | 4 | - | UP | - | - | NO | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() SN74HC393DRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 5 days ago) | Surface Mount | - | SOIC | - | 14 | - | 122.413241mg | Negative Edge | 2 | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TR | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 60MHz | NOT SPECIFIED | - | 14 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | 4 | 360 ns | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | 0.08mA | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LS390DRE4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Negative Edge | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TAPE AND REEL | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | 35MHz | NOT SPECIFIED | 74LS390 | 16 | - | Not Qualified | 5.25V | - | 5V | - | - | - | - | - | 15pF | - | - | - | Asynchronous | LS | Counter | Up | - | Counter, Decade | - | 0.008 A | 4 | - | Negative Edge | 60 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS669D Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74LS | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 32MHz | - | 74LS669 | 16 | - | - | 5V | - | 5V | - | - | - | - | - | - | - | 60 ns | - | Asynchronous | LS | Counter | Up, Down | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 7600901FA Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | - | - | 16 | - | - | - | 1 | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | - | - | - | Qualified | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 4 | 52 ns | - | - | LS | Counter | Bidirectional | - | - | - | - | - | MIL-STD-883 | POSITIVE EDGE | - | - | - | - | - | 20 MHz | - | 20000000Hz | - | YES | SYNCHRONOUS | - | - | 2.03mm | - | 10.3mm | 6.73mm | 1.65mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT191D,652 Nexperia | In Stock | - | Datasheet | - | - | Surface Mount | - | SO | - | 16 | - | - | Positive Edge | 1 | - | - | Cut Tape | 2017 | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 36MHz | - | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 4 | 77 ns | 77 ns | - | - | Counter | Bidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD40103BPWR Texas Instruments | 20000 | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | 4.8MHz | NOT SPECIFIED | CD40103 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | - | 600 ns | - | Asynchronous | - | Counter | Down | - | Binary Counter | - | - | 8 | - | Positive Edge | - | - | - | - | - | 2.4 MHz | - | - | 2.4MHz | - | - | - | Synchronous | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4059BT,653 Nexperia | In Stock | - | Datasheet | - | - | Surface Mount | - | SO | - | 24 | - | - | Positive Edge | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | - | - | 15V | 3V | - | 5 | 200 ns | 200 ns | Asynchronous | - | Counter | Down | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() MC10EL33DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | - | 30 | 10EL33 | 8 | - | Not Qualified | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | - | - | 33mA | - | - | - | - | - | 4.2GHz | - | - | 1 | - | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC163D,652 Nexperia USA Inc. | 23309 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 1 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 74HC163 | 16 | - | Not Qualified | - | 6V | - | - | 2V | - | - | - | 50pF | - | - | - | Synchronous | HC/UH | - | Up | - | Binary Counter | - | - | 4 | - | Positive Edge | 56 ns | - | - | - | - | - | - | - | 55MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10E137FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 1 | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | - | 30 | 10E137 | 28 | - | Not Qualified | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | - | Asynchronous | 10E | Counter | Up | OPEN-EMITTER | Binary Counter | - | - | 8 | - | Positive, Negative | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT4060N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | - | -40°C~125°C | Tube | 2008 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | BUILT-IN OSCILLATOR | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 30 | 74HCT4060 | 16 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | - | - | - | Asynchronous | HCT | - | Up | - | Binary Counter | - | 0.004 A | 14 | - | Negative Edge | 99 ns | - | - | - | - | 20 MHz | - | 20000000Hz | 88MHz | - | - | - | - | - | 4.2mm | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT161N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 30 | 74HCT161 | 16 | - | Not Qualified | - | 5.5V | 5V | - | - | - | - | - | 50pF | - | - | - | Asynchronous | HCT | - | Up | - | Binary Counter | - | - | 4 | - | Positive Edge | 65 ns | - | - | - | - | - | - | - | 41MHz | - | - | - | Synchronous | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT160D,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 1 | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 74HCT160 | 16 | - | Not Qualified | - | 5.5V | 5V | - | - | - | - | - | 50pF | - | - | - | Asynchronous | HCT | - | Up | - | Counter, Decade | - | - | 4 | - | Positive Edge | 65 ns | - | - | - | - | - | - | - | 66MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - |