- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AS869DWRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | 45MHz | NOT SPECIFIED | 74AS869 | 24 | Not Qualified | 5.5V | - | 5V | - | 4.5V | - | - | - | 50pF | - | - | - | - | Synchronous | AS | Counter | Up, Down | - | Binary Counter | - | - | 0.02 A | 8 | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() CD4059AM96 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000 | - | - | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | - | - | 3V~12V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | CD4059 | 24 | Not Qualified | 18V | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | Down | - | Divide-by-N | - | - | - | 16 | - | Positive Edge | - | 360 ns | - | - | - | 6 MHz | - | 12MHz | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() JM38510/31512BFA Texas Instruments | 19 |
| - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | - | - | - | 16 | - | - | - | 1 | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | - | - | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | - | 16 | Not Qualified | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | - | 4 | 35 ns | - | - | - | LS | Counter | Unidirectional | - | - | - | - | 0.008 A | - | - | POSITIVE EDGE | - | - | - | - | 32mA | 25 MHz | - | - | YES | SYNCHRONOUS | - | 2.03mm | - | 10.3mm | 6.73mm | 1.65mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4520BPWRG4 Texas Instruments | In Stock | - | - | - | Gold | Surface Mount | - | TSSOP | - | 16 | - | 61.887009mg | - | 2 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 8MHz | NOT SPECIFIED | - | 16 | Not Qualified | - | - | 5/15V | MILITARY | - | - | 18V | 3V | 50pF | 4 | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | Unidirectional | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD40192BPWE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | CD40192 | 16 | Not Qualified | 18V | - | - | - | 3V | - | - | - | 50pF | - | - | - | - | Asynchronous | - | Counter | Up, Down | - | Counter, Decade | - | - | - | 4 | - | Positive Edge | - | 500 ns | - | - | - | - | 2000000Hz | 5.5MHz | - | - | Synchronous | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD40192BPW Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | CD40192 | 16 | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | - | 600 ns | - | - | Asynchronous | - | Counter | Up, Down | - | Counter, Decade | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | 2000000Hz | 5.5MHz | - | - | Synchronous | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD4033BPWRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | CD4033 | 16 | Not Qualified | 18V | - | - | - | 3V | - | - | - | - | 7 | - | - | - | Asynchronous | - | Counter | Up | - | Counter, Decade | - | - | - | 5 | - | Positive Edge | - | - | - | - | - | 8 MHz | - | 16MHz | - | - | Synchronous | - | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() CD40192BPWRG4 Texas Instruments | 20000 | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | CD40192 | 16 | Not Qualified | 18V | - | - | - | 3V | - | - | - | 50pF | - | - | - | - | Asynchronous | - | Counter | Up, Down | - | Counter, Decade | - | - | - | 4 | - | Positive Edge | - | 500 ns | - | - | - | - | 2000000Hz | 5.5MHz | - | - | Synchronous | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS569ANSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | TCO OUTPUT; CLOCKED CARRY OUTPUT | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 74ALS569 | 20 | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | - | - | - | - | - | Asynchronous/Synchronous | ALS | Counter | Up, Down | 3-STATE | Binary Counter | - | - | - | 4 | - | Positive Edge | - | - | - | - | 32mA | - | - | 30MHz | - | - | Synchronous | - | 2mm | - | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() SN74F161ADBRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | 120MHz | NOT SPECIFIED | 74F161 | 16 | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | - | - | - | - | - | Asynchronous | F/FAST | Counter | Up | - | Binary Counter | - | - | 0.02 A | 4 | - | Positive Edge | - | - | - | - | 55mA | 90 MHz | - | 100MHz | - | - | Synchronous | - | 2mm | 6.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() JM38510/34201BFA Texas Instruments | 442 | - | Datasheet | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | - | - | - | 16 | - | - | - | 1 | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | INTERNAL FULL-CARRY LOOK-AHEAD | - | - | DUAL | FLAT | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | 50pF | 4 | 14 ns | - | 14 ns | - | F/FAST | Binary Full Adder | - | - | - | TRUE | ADDER/SUBTRACTOR | 0.02 A | - | - | - | -1mA | - | 20mA | - | 55mA | - | - | - | - | - | - | 2.03mm | - | 10.3mm | 6.73mm | 1.65mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT4020M96G4 Texas Instruments | In Stock | - | - | - | Gold | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | Negative Edge | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 25MHz | - | - | 16 | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 14 | 60 ns | 8μA | 60 ns | Asynchronous | HCT | Counter | Unidirectional | - | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() 74AC161PC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | - | -40°C~85°C | Tube | - | 74AC | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | MATTE TIN | - | - | TCO OUTPUT | - | 2V~6V | DUAL | - | NOT APPLICABLE | 1 | 3V | - | - | - | NOT APPLICABLE | - | 16 | Not Qualified | - | 6V | - | - | 2V | - | - | - | - | - | - | - | - | Asynchronous | AC | Counter | Up | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | 95 MHz | - | 167MHz | - | - | Synchronous | - | 5.08mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() SY10E016JY-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.48x11.48) | - | Positive Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 10E | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | - | - | 10E016 | - | - | - | - | - | - | - | - | - | - | - | 8 | 1.05 ns | - | - | Asynchronous | - | Counter | Up | - | Binary Counter | - | - | - | 8 | - | Positive Edge | - | - | - | Synchronous | - | - | - | 900MHz | - | - | Synchronous | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SNJ54AS867JT Texas Instruments | 35 | - | Datasheet | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | - | CDIP | - | 24 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 24 | EAR99 | - | 125°C | -55°C | TCO OUTPUT | TUBE | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | 24 | - | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | 50pF | 8 | 31 ns | - | - | - | AS | Counter | Bidirectional | - | - | - | - | 0.02 A | - | 22 ns | POSITIVE EDGE | - | - | - | - | - | 40 MHz | - | - | YES | - | - | 5.08mm | - | 32mm | 6.92mm | 4.7mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT93EE4 Texas Instruments | In Stock | - | - | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | - | PDIP | - | 14 | - | 927.99329mg | Negative Edge | 1 | - | - | - | - | - | e4 | - | - | - | 14 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | - | NOT SPECIFIED | 2 | 5V | - | - | 30MHz | NOT SPECIFIED | - | 14 | Not Qualified | - | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 4 | - | 8μA | - | Asynchronous | HCT | Counter | Unidirectional | - | - | - | - | - | - | 73 ns | - | - | 87 ns | - | - | 0.08mA | 20 MHz | - | - | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() CD4045BEE4 Texas Instruments | In Stock | - | Datasheet | - | Gold | Through Hole | - | PDIP | - | 16 | - | 951.693491mg | Negative Edge | 1 | - | - | - | - | - | e4 | yes | - | - | 16 | - | - | 125°C | -55°C | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | 30MHz | - | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 2 | 5.5 μs | 100μA | 5.5 μs | - | - | Counter | Unidirectional | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 45 MHz | - | - | YES | - | - | - | 5.08mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() SN74ALS191ANE4 Texas Instruments | In Stock | - | - | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | - | PDIP | - | 16 | - | 951.693491mg | Positive Edge | 1 | - | - | - | - | - | e4 | - | - | - | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | - | DUAL | - | - | 1 | 5V | - | - | 30MHz | - | - | 16 | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | 4 | 37 ns | - | 37 ns | - | ALS | Counter | Bidirectional | - | - | - | - | 0.008 A | - | - | - | - | - | - | Synchronous | 22mA | - | - | - | YES | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() CD74HCT283EE4 Texas Instruments | In Stock | - | - | - | Gold | Through Hole | - | PDIP | - | 16 | - | 951.693491mg | - | - | - | - | Rail/Tube | - | - | e4 | yes | - | - | 16 | - | - | 125°C | -55°C | WITH FULL INTERNAL LOOKAHEAD | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 1 | 5.5V | 4.5V | - | 4 | 80 ns | 8μA | 80 ns | - | HCT | Binary Full Adder | - | - | - | TRUE | ADDER/SUBTRACTOR | - | - | - | - | -4mA | - | 4mA | - | - | - | - | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | No | RoHS Compliant | Lead Free | ||
![]() CD74AC283EE4 Texas Instruments | In Stock | - | - | - | Gold | Through Hole | - | PDIP | - | 16 | - | 951.693491mg | - | - | - | - | Rail/Tube | - | - | e4 | yes | - | - | 16 | - | - | 125°C | -55°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | - | - | DUAL | - | - | 1 | 3V | - | - | - | - | - | 16 | - | - | - | 3.3/5V | MILITARY | - | 1 | 5.5V | 1.5V | - | 4 | 228 ns | 8μA | 228 ns | - | AC | Binary Full Adder | - | - | - | TRUE | ADDER/SUBTRACTOR | - | - | - | - | -24mA | - | 24mA | - | - | - | - | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | No | RoHS Compliant | Lead Free |