- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Max Input Voltage | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP33DG ON Semiconductor | 7 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | 1 | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 4GHz | 40 | 100EP33 | 8 | - | - | - | 5.5V | -4.5V | - | 3V | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | 2 | 2.42V | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | - | 37mA | - | - | - | - | - | - | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN7493AN Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | - | 70°C | - | - | - | - | - | no | - | - | 14 | - | - | - | - | - | ONE FUNCTION HAS 1 BIT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 15pF | - | 3 | - | - | - | - | TTL/H/L | Counter | - | - | - | - | - | - | - | - | - | - | NEGATIVE EDGE | 70 ns | - | 39mA | - | - | 32 MHz | UP | - | - | NO | ASYNCHRONOUS | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC161ADTG ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~85°C | Tube | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 74HC161 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 230 ns | - | 230 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | Halogen Free | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | 20000000Hz | 167MHz | - | - | - | Synchronous | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F163ASJ ON Semiconductor | 11089 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | Positive Edge | 1 | - | 0°C~70°C | Tube | 2007 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F163 | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | - | 4 | 10 ns | - | 16.5 ns | Synchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | - | 120MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD4520BPW Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | - | 2 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 8MHz | NOT SPECIFIED | CD4520 | 16 | - | Not Qualified | - | 18V | 5/15V | - | 3V | - | - | - | 50pF | - | - | 650 ns | 100μA | 650 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | 0.0015 A | 4 | - | Positive, Negative | - | - | 0.03mA | - | - | - | - | - | - | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AS869NT Texas Instruments | 41 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74AS | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | 45MHz | - | 74AS869 | 24 | - | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | - | 35 ns | - | 35 ns | Synchronous | AS | Counter | - | - | Up, Down | - | - | Binary Counter | - | 0.02 A | 8 | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4060BPW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 61.887009mg | Negative Edge | 1 | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 24MHz | NOT SPECIFIED | CD4060 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | - | 10 | 740 ns | 100μA | 740 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 14 | 300 ns | Negative Edge | - | - | 0.03mA | - | - | - | - | - | 12MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54LS393J Texas Instruments | 9 | - | - | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | - | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 14 | - | EAR99 | - | 125°C | -55°C | - | - | TUBE | - | DUAL | - | - | 2 | 5V | - | - | - | - | - | 14 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 15pF | - | 4 | 60 ns | - | 60 ns | - | LS | Counter | - | - | Unidirectional | - | - | - | - | 0.008 A | - | - | NEGATIVE EDGE | - | - | - | - | - | - | - | - | - | YES | - | - | - | 5.08mm | - | 19.56mm | 6.67mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 74HC390PW,118 Nexperia USA Inc. | 2399 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | 74HC390 | 16 | - | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | - | 315 ns | 8μA | 315 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Counter, Decade | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | 71MHz | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC74HC4040ADTR2 ON Semiconductor | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | 74HC4040 | 16 | - | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 25 ns | - | 115 ns | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.004 A | 12 | - | Negative Edge | - | - | - | 1 | - | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14017BD ON Semiconductor | 1824 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | -55°C~125°C | Tube | 2005 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | - | 30 | 4017 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | 50pF | - | - | 350 ns | 20μA | - | Asynchronous | - | Counter | - | - | Up | - | - | Counter, Decade | - | - | 10 | - | Positive Edge | - | - | - | 1 | - | 6.7 MHz | - | 2000000Hz | 16MHz | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV4040ADG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Negative Edge | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | - | Up | 3-STATE | - | Binary Counter | - | - | 12 | - | Negative Edge | - | - | 0.02mA | - | - | - | - | - | 95MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4040NSRE4 Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 53MHz | NOT SPECIFIED | 74HC4040 | 16 | - | Not Qualified | 5V | 6V | 2/6V | - | 2V | - | - | - | 50pF | - | - | 190 ns | - | - | Asynchronous | HC/UH | Counter | - | - | Up | - | - | Binary Counter | - | 0.0052 A | 12 | 32 ns | Negative Edge | - | - | 0.08mA | - | - | 25 MHz | - | - | 33MHz | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP33DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | 10EP33 | 8 | - | Not Qualified | - | 5.5V | -5.2V | - | 3V | - | - | - | - | - | - | - | - | - | Asynchronous | 10E | - | - | - | - | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | - | 34mA | - | - | 2500 MHz | - | 4000000000Hz | 4GHz | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SY100EP32VZG Microchip Technology | 48 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 1 | - | -40°C~85°C | Tube | 2005 | 100EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 100EP32 | - | 2 | - | - | - | - | - | - | - | 5.5V | 2.97V | - | 30mA | - | 440 ps | - | 440 ps | Asynchronous | - | - | - | 6V | Up | - | - | Divide-by-2 | - | - | 1 | - | Positive, Negative | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT393D,653 Nexperia USA Inc. | 995 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SO | - | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74HCT393 | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | - | 4 | 48 ns | 8μA | 48 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | 107MHz | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CD74HC4060PWG4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | - | TSSOP | - | 16 | - | - | Negative Edge | 1 | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | - | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 35MHz | - | - | 16 | - | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | - | 14 | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | - | Unidirectional | - | - | - | - | 0.0052 A | - | 64 ns | - | - | - | 0.08mA | - | - | 23 MHz | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 74F161ASCX ON Semiconductor | 16240 |
| Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | 120MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS869DWE4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | Positive Edge | 1 | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 35MHz | NOT SPECIFIED | 74ALS869 | 24 | - | Not Qualified | 5V | - | - | - | - | - | - | - | 50pF | - | - | 16 ns | - | - | Synchronous | ALS | Counter | - | - | Up, Down | - | - | Binary Counter | - | - | 8 | - | Positive Edge | - | - | 45mA | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F161ASJX ON Semiconductor | 75799 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F161 | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | - | 4 | 10 ns | - | 16.5 ns | Asynchronous | - | Counter | - | - | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | Synchronous | - | 4 | 4 | - | - | - | 120MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |